Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: diaphragm failure alarm status. A DFD, built-in leak detection system senses a chemical leak in the pump head and shuts off the pump. There is also a priming/degassing valve built into the pump head. The wash down rated housing is made of durable, chemical resistant,
- Maximum Discharge Flow: 0.08189333612000001 to 0.7000559378 GPM
- Maximum Discharge Pressure: 80 to 175 psi
- Discharge Size: 0.5 inch
- Media Temperature: 129.2 F
-
Supplier: Cole-Parmer
Description: housing with anodized aluminum base. Use this drive in process, manufacturing, and water-treatment applications where stainless steel is not a critical requirement. These pump systems give you rugged performance and precise digital control. Ideal for fluid transfer, dispensing, and
- Maximum Discharge Flow: 2.112 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for fluid transfer, dispensing, and metering applications in laboratory, process and wash-down environments • Housings are completely sealed—IP66 and NEMA 4X rated • Washdown drive is easy-to-clean and resistant to commonly used cleaning and sanitizing solutions—simply hose down
- Maximum Discharge Flow: 0.44909248500000004 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
-
Supplier: Cole-Parmer
Description: cycles with a timed delay between cycles of up to 99 seconds. The reversible motor lets you prime or purge tubing, or pump in either direction. | |Pumps feature a tough powder-coated steel enclosure; pump head components are polyphenylene oxide (PPO) and acetal. | |Order
- Power Source: AC Powered
- Features: Metering Pumps
- Pump Type: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: cycles with a timed delay between cycles of up to 99 seconds. The reversible motor lets you prime or purge tubing, or pump in either direction. | |Pumps feature a tough powder-coated steel enclosure; pump head components are polyphenylene oxide (PPO) and acetal. | |Order
- Power Source: AC Powered
- Features: Metering Pumps
- Pump Type: Peristaltic Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now
- Maximum Discharge Flow: 3.54 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now
- Maximum Discharge Flow: 3.2800000000000002 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Industrial Flow Solutions
Description: Level sensor control panel with alarm for single pump automation Single phase, 3-phase Typically used in pump chambers, sump pump basins, irrigation systems and lift stations UL listed 508A and UL698A for the US and Canada NEMA 4X polycarbonate enclosure Additional NEMA 3R, NEMA
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Industrial Flow Solutions
Description: enclosure as standard Additional NEMA 3R, NEMA 4 powder coated, stainless steel 304 and 316 options Visual indicator LED and Sonalert audible alarms for pump run status and high liquid level conditions Built in alternator circuit Additional remote monitoring options
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Industrial Flow Solutions
Description: Level sensor control panel with alarm for single pump automation Single phase, 3-phase Typically used in pump chambers, sump pump basins, irrigation systems and lift stations UL listed 508A and UL698A for the US and Canada NEMA 4X polycarbonate enclosure Additional NEMA 3R, NEMA
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Watson Marlow Pumps Group
Description: Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS485 network control Digital
- Maximum Discharge Flow: 3.2800000000000002 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Industrial Flow Solutions
Description: enclosure as standard Additional NEMA 3R, NEMA 4 powder coated, stainless steel 304 and 316 options Visual indicator LED and Sonalert audible alarms for pump run status and high liquid level conditions Built in alternator circuit Additional remote monitoring options
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Meter Group
Description: of applications and site conditions. This flexibility in design allows for customized layouts to suit the needs of different research needs and site limitations. Field-Identical Water Conditions A bi-directional pump is used to maintain the hydraulic boundary condition within the lysimeter.
- Form Factor: Instrument, Meter / Indicator
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
-
Supplier: ALLDOS Inc.
Description: 1000, 2000, 4000, 6000, 10000 l/h TD 423 Dry material feeding system for feeding of constant or varying quantities of powders or granules, e.g. lime hydrate, aluminium sulphate, diatomite, phosphates, activated carbon or polyelectrolyte. Characteristics: • Large-volume hopper • Feeding worm
- Pump Type: Dosing Pumps
-
Supplier: Watts
Description: Standard Features • Powder coated steel frame • Inlet solenoid valve • 20" prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • 2 1⁄2" liquid filled pump pressure gauge • FRP multi-port pressure vessels •
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: Standard features • Powder coated steel frames • Inlet solenoid valve • Pre-filter • 1/2 HP motor • Brass pump • Liquid filled pre-filter pressure gauge • 2 1/2" liquid filled pump pressure gauge • Product water & reject water flow meters • High pressure, non-metallic membrane
- Configuration: System
- Features: Water
-
Supplier: Durovac Industrial Vacuums
Description: concrete dust. Features 16 hp Kohler engine with key-start, hour meter and built-in CO2 monitor. 8-inch bearing wheels and heavy duty 5-inch rear casters for industrial environments. Triple filtration assures trouble-free operation with fine powders. External filter shaker reduces silica
- Ultimate Operating Vacuum: 467.9 torr
- Pumping Speed: 380 CFM
- Mounting: Cart / Portable
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
-
Supplier: NETZSCH Premier Technologies LLC
Description: powders Integration in complete process plant Depending on the requirements, control with all options described under KappaVita type HM. Naturally, other agitators can be installed instead of the NETZSCH Vakumix mixing and circulation agitators: Propeller agitators, turbo agitators, solenoid
- Capacity: 0.35314657269815464 to 353.1465726981546 cubic feet
- Mixer Type: Agitator, Rotor-Stator
- Display Type: Analog Meter
- Operating Condition: Batch Operation
-
Supplier: Hydrofarm, Inc.
Description: Keep the water temperature in your reservoir between 66 and 75 degrees F. Drain your reservoir and pumps at least once a week to prevent any salt build-up. Please avoid storing in direct sunlight and protect from freezing. DERIVED FROM: Magnesium Phosphate, Phosphoric Acid, Potassium
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: read identically, Humboldt Nutrients tests are conducted with a Hanna HI9813-0 meter. Keep the water temperature in your reservoir between 66 and 75 degrees F. Drain your reservoir and pumps at least once a week to prevent any salt build-up. Please avoid storing in direct sunlight and protect
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: Keep the water temperature in your reservoir between 66 and 75 degrees F. Drain your reservoir and pumps at least once a week to prevent any salt build-up. Please avoid storing in direct sunlight and protect from freezing. DERIVED FROM: Magnesium Phosphate, Phosphoric Acid, Potassium
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: read identically, Humboldt Nutrients tests are conducted with a Hanna HI9813-0 meter. Keep the water temperature in your reservoir between 66 and 75 degrees F. Drain your reservoir and pumps at least once a week to prevent any salt build-up. Please avoid storing in direct sunlight and protect
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Sitron
Description: PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. For top mounted applications, the SC750U can also be ordered with extended 316SS rod length up to 3 meters. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line
- Maximum Operating Pressure: 145 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Ebac Industrial Products, Inc.
Description: impressive drying machine designed with the professional restorer in mind. Features: High capacity Inlet Air Filter Hour Meter High efficiency=low amp draw High static backward incline fan Adjustable Feet Internal Condensate Pump Lighted Power Switch Ground fault interrupter Condensate
-
Supplier: Watts
Description: on other reverse osmosis systems. Features • Powder coated steel frame • Inlet solenoid valve • 20 in. prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • Tank level input (dry contact) • Pretreatment interlock
- Configuration: System
- Features: Water
-
Supplier: Higher Power Supplies, Inc.
Description: detergent injection with metering valve for precise metering. • Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10 inch, pneumatic tires for
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo protection device for increased pump life. • Built-in down stream detergent injection with metering valve for
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Ebac Industrial Products, Inc.
Description: drying machine designed with the professional restorer in mind. Features: High capacity Inlet Air Filter Large wheels Hour Meter High efficiency=low amp draw High static backward incline fan Ground fault interrupter Condensate pump with purge feature Extra long power cord with cordwrap
-
Supplier: Mar Cor Purification
Description: 9001:2008. Standard Features Frame: Powder Coated Steel Membrane Elements: TF Polyamide Membrane Housing: Stainless Steel Low Pressure Pipe: Sch. 80 PVC High Pressure Pipe: Stainless Steel Control Enclosure: NEMA 4/12 Pump: Stainless Steel1.0 - micron graded density pre-filter
- Maximum Liquid Flow: 2.8 to 17 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics
-
Supplier: Higher Power Supplies, Inc.
Description: life. • Built-in down stream detergent injection with metering valve for precise metering. • Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Coperion K-Tron
Description: extruder inlet. Single stations are also available. A wide variety of standard feeders can be integrated into the K4G single-point weighing system, depending on the feeding requirements. K4G single screw feeders, Bulk Solids Pump feeders and Premier receivers are designed for handling free
- Volumetric Capacity: 13.287864060000002 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: ISC Sales, Inc.
Description: tanks, are available upon request. Standard Features Powder coated steel frame Inlet solenoid valve 20” prefilter Prefilter pressure gauge Multistage centrifugal pump Low-pressure protection with microprocessor auto reset 2 ½” liquid filled pump pressure gauge Stainless steel
- Maximum Liquid Flow: 1.5277777777777783 to 4.583333333333333 GPM
- Maximum Pressure: 90 psi
- Maximum Temperature: 35 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: Pressure Washers Direct
Description: Industrial Electric Start Honda GX 24 HP Engine w/Hour Meter •12 volt key start eliminates pulling (battery not included) Belt Drive Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer, & are easy to maintiain •Adjustable pressure; mechanical
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Union Process, Inc.
Description: with a metering pump for grinding aid Exceptionally fine grinding Common Applications for Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and
Find Suppliers by Category Top
Featured Products Top
-
The Inocart VT is perfect for applying an even spray pattern for powders like polyester, epoxy, or acrylic which are supplied in 20 kg (44 lb) boxes. The vibrating table liquidizes the powder and allows the powder pump to move the powder swiftly through the tubing to (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
Product Overview Used in chemical metering pumps, precision dispensing systems, and fluid handling equipment in semiconductor wet processing and analytical instruments. Fountyl high-precision ceramic pistons are manufactured from alumina (Al2O3 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
ferrous metal roller used in a metal bending application with a ceramic roller. Since these ceramic rollers have yet to be replaced, this has resulted in the elimination of any downtime. Pumping and metering chemically aggressive fluids is another application in which metal parts have been replaced (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
alternatives to metals do exist and should be considered. For example, we recently replaced a ferrous metal roller used in a metal bending application with a ceramic roller. Since these ceramic rollers have yet to be replaced, this has resulted in the elimination of any downtime. Pumping and metering (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
alternatives to metals do exist and should be considered. For example, we recently replaced a ferrous metal roller used in a metal bending application with a ceramic roller. Since these ceramic rollers have yet to be replaced, this has resulted in the elimination of any downtime. Pumping and metering (read more)
Browse Machine Shop Services Datasheets for Insaco, Inc.
Conduct Research Top
-
Aqueous Film Coating: Get It Right the First Time
does not see. Pumping systems, coupled with magnetic flow meters, are typically used to deliver coatings. Choices include gear pumps, used for non-suspension coatings, and peristaltic and rotary lobe pumps. Each has its pros and cons, which are summarized in Table 2. Spray gun geometry and calibration
More Information Top
-
CERAMIC ABSTRACTS
Fabre, P. M. A. Metering pump for powder ma- terials, P (4) 99a.
-
Abstracters
D.J.B. Metering pump for powder materials.
-
Pharmaceutical sciences—1971: Literature review of pharmaceutics
He discussed the following unit operations : mixing and blending (657), micronization (658), separation and filtration (659), molecular distillation (660), metering pumps (661), controlled powder feeding (662), grinding (663), mem- brane filtration (664), and dust control (665).
-
Hose Pumps Provide Ideal Option For Abrasive Applications
Beverage and potable water treatment plants use hose pumps to meter gritty, powder -activated carbon (PAC) which is used to purify water.
-
Batch production of pharmaceutical granulations in a fluidized bed I: Effects of process variables on physical properties of final granulation
Once granulation of the powders was completed, the metering pump for binder addition was turned off; the drying cycle was initi- ated by elevating the inlet air temperature to 65" by means of the thermostat.
-
Biological effectiveness of electrostatically charged rotary atomisers.
The incorporation of a small peristaltic metering pump enabled viscous formulations, wettable powders , flowables and a range of water- and oil-based formulations to be dispensed without variations in flow.
-
Hose Pumps Provide Ideal Option For Abrasive Municipal Applications
Beverage and potable water treatment plants use hose pumps to meter sand-like, powder -activated carbon (PAC) which is used to purify water.
-
Hose Pumps Provide Option For Abrasive Municipal Applications
Beverage and potable water treatment plants use hose pumps to meter sand-like, powder -activated carbon (PAC) which is used to purify water.
-
Automatic hopping.
… system: automatic metering device for hop powder pellets; feeding unit for pressed hop powder; unit for dissolving and feeding hop extract; metering unit for direct addition of hop extract; metering unit for powdered extract; and high-precision metering pump for iso-extract.
-
1.11.07 -- Innovation And Continuous Improvement In Pharmaceutical Manufacturing
Product types include: metered dose inhalation, dry powder inhalation, topical aerosols, metered dose pump sprays, and respiratory solutions.
Indicates content that may require registration and/or purchase.