Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fairview Microwave Inc.
Description: specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave
- Frequency Range: 800 to 2,000 MHz
- Maximum Gain: 60 dB
- Output Intercept Point (IP3): 44 dBm
- Maximum Operating Voltage: 30 volts
-
Supplier: Fairview Microwave Inc.
Description: RF power amplifier FMAM5080 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power
- Frequency Range: 4,400 to 4,900 MHz
- Maximum Gain: 48 dB
- Output Intercept Point (IP3): 44 dBm
- Maximum Operating Voltage: 32 volts
-
Supplier: Fairview Microwave Inc.
Description: specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave
- Frequency Range: 1,000 to 2,500 MHz
- Maximum Gain: 47 dB
- Output Intercept Point (IP3): 41.99999999999999 dBm
- Maximum Operating Voltage: 32 volts
-
-
Supplier: AR RF/Microwave Instrumentation
Description: RF input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure.
- Frequency Range: 0.1 to 1,000 MHz
- Output Power( P1dB): 56.98970004336019 dBm
-
Industrial Enclosures - 14x12x7 Inch 240 VAC Weatherproof Enclosure with Cooling Fan -- NB141207-20FSupplier: L-com, Inc.
Description: can accommodate additional equipment to be placed in the enclosure. Cooling Fan... The NB141207-20F model includes a thermostat controlled Cooling Fan that is powered via the mounting plate terminal strip. The high airflow, low noise fan used allows air to be
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: L-com, Inc.
Description: equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Industrial Enclosures - 18x16x8 Inch 120 VAC Weatherproof Enclosure with Cooling Fan -- NB181608-10FSupplier: L-com, Inc.
Description: equipment from Cisco®, Symbol®, D-Link®, HyperLink and more. With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: AR RF/Microwave Instrumentation
Description: input level to the RF amplifier first stage when the RF input level is increased above 0dBm. The RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. The
- Frequency Range: 0.01 to 250 MHz
- Output Power( P1dB): 46.98970004336019 dBm
-
Supplier: AR RF/Microwave Instrumentation
Description: RF amplifier stages are protected from over-temperature by removing the DC voltage to them if an over-temperature condition occurs due to cooling blockage or fan failure. The Model 1000W1000G is equipped with a Digital Control Panel (DCP) which provides both local and remote
- Frequency Range: 80 to 1,000 MHz
- Output Power( P1dB): 60 dBm
-
Supplier: Visual Sound, Inc.
Description: Samson Technologies Corp. The SX-1800 produces 1800 Watts of power from a class AB amplifier design. The SX-1800 lets you run a system at 600-Watts per-side in stereo mode with out breaking a sweat, thanks to the internal amplifier design and variable-speed fan
-
Supplier: L-com, Inc.
Description: With the optional HGX-AMOUNT02 bracket a wide array of HyperLink Amplifiers, Power-Over-Ethernet products and Power Supplies can be mounted as well. Two of these brackets can be mounted side by side. Also available is the HGX-NMOUNT03 Universal Mounting Shelf that can be
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: Biamp Systems, Ltd.
Description: This 8-channel bridgeable power amplifier is probably the most versatile class-D amplifier in the range. Combined with a pre-amplifier or matrix the REVAMP8250 can be used to create 8 zones in mono, 4 zones in stereo, even 4 bridged mono or 2 bridged stereo systems can be
- Number of Channels: 8 #
- Type: Amplifier
- Amplifier Class: Class D
-
Supplier: AR Modular RF
Description: The Model KAW1050 is a general-purpose, wideband RF power amplifier for signals in the 1 MHz to 400 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 25 Watts into a 50-Ohm load.
- Frequency Range: 1 to 400 MHz
- Minimum Gain: 45 dB
- Output Power( P1dB): 43.979400086720375 dBm
- Gain Flatness: 2 dB
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 12A01A L- & S-Band Power Amplifier is a small, highly efficient solid-state power amplifier module that provides 4 watts of linear RF power to boost performance of data links and transmitters. Based on the latest gallium nitride (GaN) technology, this
- Frequency Range: 1,000 to 2,500 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Output Power( P1dB): 36.020599913279625 dBm
-
Supplier: Visual Sound, Inc.
Description: Biamp Systems, Inc. CPA130 dual-channel power amplifiers are designed to supply reliable service in permanent installations. CPA130 amplifiers have complete short-circuit and thermal protection with automatic reset. Barrier strip input and 5-way binding post output connectors
-
Supplier: TMP Pro Distribution
Description: Power switch on/off mute DC-fault (Power supply shutdown) 100wat 8ohms/ 200wat 4ohms Amplifier protection: Thermal (Mute the output; heatsink temp 95°C) Over current: Amplifier shuts down automatically. Power supply protection: Thermal (Amplifier shuts down
-
Supplier: Mini-Circuits
Description: This ruggedized High Power Amplifier is capable of delivering 30W output signals across its entire operating bandwidth, from 0.1-200 MHz. Extensive safety features to prevent amplifier damage include over-temperature protection and the ability to handle short and open loads. The
- Operating Temperature: -10 to 50 C
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-25W-63(X)+ is a Class AB, high-power amplifier providing 25 W saturated power over the 700 to 6000 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly-designed
- Minimum Operating Voltage: 30 volts
- Maximum Operating Voltage: 30 volts
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
-
Supplier: Richardson RFPD
Description: Quantic PMI Model PA-2G18G-43-5-40-SFF is a high-power amplifier designed for a remarkably low noise figure of 3.5 dB and Psat of 40 dBm (10 W) over the 2 to 18 GHz frequency range with a high gain of +43 dB and ±1.5 dB gain flatness. This model has SMA connectors and an ultra-small
-
Supplier: Mini-Circuits
Description: The ZHL-100W-352+ is a Class AB, high-power amplifier providing 100W saturated power over the 3000 to 3500 MHz band, ideal for a variety of high-power test setups as well as applications including communications, radar and more. The ruggedly- designed amplifier
- Frequency Range: 3,000 to 3,500 MHz
- Minimum Gain: 1.5 dB
- Maximum Gain: 1.5 dB
- Output Power( P1dB): 50 dBm
-
Supplier: Power Amp Design
Description: The PAD131 fan controller module works with all power op amps offered by Power Amp Design and may be added to the application circuit at any time. The module was designed to extend fan life and reduce audible fan noise for those power amplifier
- Number of Axes / Motors: 1
- Supply Voltage (DC): 5 volts
- Maximum Output Voltage: 4.5 to 11.5 volts
- Continuous Output Current: 0.21 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR AMPLIFIER, BRUSHLESS, +/-80V OUTPUT, 10 AMP PEAK, COOLING FAN, AUTOTRANSFORMER, 115 VAC SINGLE PHASE INPUT POWER, DIP SWITCH, POWER/ENABLE LED, CONTROL INTERFACE J101. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 115 volts
-
Supplier: Power Amp Design
Description: outperforms the more expensive hybrid amplifiers. Integrated heat sink and fan cooling is included. User selectable external compensation tailors the amplifier’s response to application requirements. The PAD183 is built on a thermally conductive but electrically
- Supply Voltage (VS): 15 to 175 volts
- Input Offset Voltage (VOS): 1 to 5 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 21,000.000000000004 to 26,000 microamps
-
Supplier: Boston Acoustics, Inc.
Description: DualMode™ High-current, high-power design for 2 channel or mono operation. 1-ohm Stereo / 2-ohm mono stable Advanced fan cooling allows varied mounting positions Fully Adjustable crossover highpass and lowpass crossover for exact integration of speakers and subwoofers
- Frequency Response: 0.00001 to 0.095 MHz
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Power Amp Design
Description: heat sink and fan cooling are included. User selectable external compensation tailors the amplifier’s response to the application requirements. The input common mode range includes ground making the PAD141 suitable for applications with a single supply voltage. The output
- Supply Voltage (VS): 12 to 100 volts
- Input Offset Voltage (VOS): 1 to 3 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 16,000.000000000002 to 20,000 microamps
-
Supplier: TMP Pro Distribution
Description: directly. Switch-mode-power supplies and Class-D amplifier circuitry provide an extremely power-efficient solution for a wide variety of low wattage applications. All SRA-Series amplifiers are convection-cooled, so there's little maintenance after the installation, and no
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: directly. Switch-mode-power supplies and Class-D amplifier circuitry provide an extremely power-efficient solution for a wide variety of low wattage applications. All SRA-Series amplifiers are convection-cooled, so there's little maintenance after the installation, and no
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: The Samson SX1200 stereo power amplifier has been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by professional audio engineers and installers.The convenient two rackspace design is compact, and yet there's
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: The AR8829-5 is a 2 GHz 5 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Amplifier Type: RF Maximum Frequency: 2000 MHz
- Frequency Range: 2,000 MHz
-
Supplier: Wharfedale Pro
Description: MP 1800 amplifier is ultra-reliable, high-current power amplifiers designed to work in the most demanding applications. Massive toroidal transformers, automatic, variable-speed fan cooling and a series of advances protection features ensure that MP
- Output Gain: 36 dB
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: amplifier designed for applications where instantaneous bandwidth and high gain are required. A reliable TWT provides a conservative 300 watts minimum at the amplifier output connector. Stated power specifications are at the fundamental frequency. The amplifier's front
-
Supplier: Allied Electronics, Inc.
Description: Features: Sunon Patented MagLev (Magnetic Levitate) Design (Vapo Bearing Fans Only) Low Acoustic Noise Level High-Temperature Endurance and Longer Life Span Better Oil Leak Prevention Better Dust Resistance Higher Reliability Longer Life Expectancy Auto-Restart Applications: Desktop PC Case,
-
Supplier: Allied Electronics, Inc.
Description: Features: Sunon Patented MagLev (Magnetic Levitate) Design (Vapo Bearing Fans Only) Low Acoustic Noise Level High-Temperature Endurance and Longer Life Span Better Oil Leak Prevention Better Dust Resistance Higher Reliability Longer Life Expectancy Auto-Restart Applications: Desktop PC Case,
-
Supplier: Allied Electronics, Inc.
Description: Features: Sunon Patented MagLev (Magnetic Levitate) Design (Vapo Bearing Fans Only) Low Acoustic Noise Level High-Temperature Endurance and Longer Life Span Better Oil Leak Prevention Better Dust Resistance Higher Reliability Longer Life Expectancy Auto-Restart Applications: Desktop PC Case,
-
Supplier: ValueTronics International, Inc.
Description: The SCR10-80 is a 800 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 10V Current: 80A
- DC Output Power: 800.000000000003 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Ceramic bearing technology has revolutionized the cooling fan industry, especially for personal computers. As the power of computer components increases, effective cooling becomes critical, and ceramic bearing fans offer an innovative solution. These fans (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Pelonis Technologies' RoHS compliant Micro Fans & Micro Blowers are available with a variety of Axial air-gap cooling to allow for smaller, more efficient cooling features that provide essential benefits for applications (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
military applications such as power supplies, phones, and backpacks used for mobile power. Food and Beverage. Our frameless fans are ideal for use in everyday defrosting, ventilation, cooling, and refrigeration products. Miscellaneous (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
" (0.23mm) shim. Both the vacuum and discharge ends of the Air Amplifier can be ducted, making them ideal for drawing fresh air from another location, or moving smoke and fumes away. Applications Vent welding smoke Cool hot parts Dry (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
, flange panel, gearbox size, PCB boards, power supply modules, batteries, and solar panel integration Typical Applications Cooling and ventilation fans Home appliances Industrial tools Office equipment (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg’s Ecofit® brand backward-curved motorized impellers deliver low-noise and highly efficient air cooling in uninterruptible power supplies (UPS), variable frequency drives (VFD), and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Micro Cooling Modern electronics and appliances require powerful cooling solutions that manage heat generation while consuming less power and occupying less space. With these needs in mind, Pelonis Technologies, Inc. supplies innovative and lightweight micro fans and micro air blowers (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
How to Select the Right Cooling Fan In many devices and systems, the buildup of heat can lead to reduced performance, prematurely deteriorated components and materials, and increased safety risks. For these reasons, many pieces of equipment utilize cooling fans to dissipate (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
Electrical Considerations of Fan Cooling
The article covers the electrical considerations for connecting the cooling fan of Power Amp Design power op amps to the signal circuits. All of the power op amps currently produced by Power Amp Design rely on an integrated heat sink and fan to provide adequate cooling for the amplifier
More Information Top
-
Model Predictive Vibration Control
It is caused by the combination of traffic, rotation of power amplifier cooling fans , air convection and others.
-
Performance parameters in the design of flight motion simulators
An electric or hydraulic simulator generates noise from power amplifiers , cooling fans , motor noise, and hydraulic power supplies.
-
Real-time passive millimeter-wave imaging from a helicopter platform
No temperature control was used for the system other than two cooling fans that circulated air through the antenna assembly enclosure and cooling fans for the power amplifiers and power supplies.
-
Real time passive millimeter-wave imaging from a helicopter platform
assembly enclosure and cooling fans for the power amplifiers and power supplies.
-
CR4 - Thread: Heathkit Senaca, 6 and 2 Meter.
About the only thing needing fan cooling will be power amplifiers , like the Johnson THUNDERBOLT or the Heath SB200, Drake L4-B.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34987/76063975-MIT.pdf?sequence=2
Copper plate heat sink with the four power operational amplifiers and nine cooling fans for the 10 kHz FTS. . . . . . . . . . . . . . .
-
Larson Davis, Inc.
The available high-efficiency power amplifier has no fan for cooling , allowing measurements in quiet environments, like those in r...
-
Advances in Computer Science, Environment, Ecoinformatics, and Education
We choose a relative simple power amplifier circuit to drive the cooling fan (Fig. 7).
-
International Encyclopedia of Robotics: Applications and Automation Volume 3 Complete Document
In electrically actuated robots, sources include expansion and contraction of the per- manent magnets in de motors, pulsing in the power amplifiers , operation of the cooling fans , and gear chatter.
-
Millimeter-wave radar systems for biometric applications
The noise peaks near 400 and 800 Hz are identified as the cooling fans for the microwave power amplifiers on the system and the vibrational motion associated with these is on the order of 1-2 μm as identified in Fig. 7b.
Indicates content that may require registration and/or purchase.