-
Supplier: HiTek Power Ltd.
Description: Positive or negative polarity available. Optional screened unit or isolated unit also available. Please note there is a minimum order quantity of 30-off units should the model you require not be in stock. The Series GMA is also available in any quantity from Farnell - HiTek Power Distributor
- Type: High Voltage Power Supply
-
Supplier: Rugged Information Technology
Description: Power surge protection 19" rack mount The RDJ6122 lightweight color printer draws upon a proven history of HP DeskJet printer performance and RITEC proprietary rugged design technology to form a product offering well suited for operation in military and other harsh environments.
- Features: Ink Jet, Rack Mounted
- Media Handling: Paper
-
Supplier: Savin
Description: GENERAL FEATURES · Speeds comparable to laser printers and faster than most inkjet printers - plus outstanding quality on every full-color page. · Print speed of 29 ppm · Print crisp, vibrant color images no matter what type of paper you prefer. On plain paper, the GX7000 prints at
- Resolution: 3,600 dpi
- Features: Ink Jet, Memory / Storage, Other, Stand Alone
-
-
Supplier: Rugged Information Technology
Description: Mounting tray Customized vibration/shock isolation system DC power operation 19" rack mount HP technology and rugged design Universal power supply Network and USB connectivity Prints up to 36 ppm black, 27 ppm color Up to 4800 x 1200 dpi resolution Paper type sensor; A4 paper supported
- Features: Ink Jet, Rack Mounted
- Media Handling: Paper
-
Supplier: Rugged Information Technology
Description: Proven Hewlett-Packard technology Universal power supply (100-240 Vac) 5,000 page-per-month duty cycle > 15,000-hour MTBF USB interface Custom vibration/shock isolation system Multiple mounting interfaces The Model RDJ9300 is a wide-format color printer that draws upon proven
- Features: Ink Jet, Rack Mounted
-
Supplier: Gulfstream Aerospace
Description: Using flight hours as productive work time is a key attribute of owning a business jet. In the G550, a fully functional office is always ready. A wireless network, satellite communication, Iridium phone and a fax/printer are standard equipment. Gulfstream also offers its optional
-
Supplier: Videojet Technologies, Inc.
Description: Postnet Barcode Ink Jet Printer The Videojet® 37pc postal bar code ink jet printer is designed specifically to print postal bar codes, and delivers superior performance for mail piece identification. Accudrop® character generation provides significantly improved print
- Features: Air / Pneumatic, Automatic, Electric, Ink Jet, Programmable
- Applications: Bar Codes, Mail Pieces (Envelopes)
- Bar / Matrix Code Symbologies: POSTNET
- Media Handling: Paper, Single Sheet
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR FOR INK JET PRINTER, 4 PIN, POWER CONNECTOR, 2.4 A, DC, 12 V, SHAFT 1/8 IN, 5500 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SFCable.com
Description: New Replacement HP P/N 0950-3988 AC Adapter 60Watt 19V 3.16A, 3-Prong Cord Included. Hi-Quality Compatible 0950-3988 Power Supply works for HP DeskJet 450 Mobile Printer and OmniBook Notebook PC.
- DC Output Voltage: 19 volts
- DC Output Power: 60.00000000000001 watts
- Type: AC/DC Adapter
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Suction of mixed gas / liquid media Linear flow control via voltage High efficiency Self priming Range Technical Overview Capacity up to 180 ml/min Max pressure height 80 mH20 Suction height up to 6 mH20 Possible Applications Ink Jet Printers Analytical & medical
- Maximum Discharge Flow: 0.0396258075 to 0.047550969 GPM
- Maximum Discharge Pressure: 85.3397658 to 113.7863544 psi
- Media Temperature: 41 to 140 F
- Horsepower: 0.00201033057735423 to 0.00321652892376677 HP
-
Supplier: Patton Electronics Co.
Description: compatibility). Nibble operations are translated into standard Hewlett-Packard™ LaserJet® IV serial printer escape sequences for operation with standard printer drivers. Power may be supplied by both interfaces, or by a plug-in AC adapter.
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Thomas An Ingersoll Rand Business
Description: Max pressure height 40 mH20 Suction height (dry) up to 6 mH20 Possible Applications Chemical Industry Medical Devices Laboratory and Analysis Industrial Applications Hygiene Ink Jet Printers
- Maximum Discharge Flow: 0.10566882 to 0.29058925500000005 GPM
- Maximum Discharge Pressure: 35.55823575 to 56.8931772 psi
- Media Temperature: 32 to 158 F
- Horsepower: 0.00844338842488777 to 0.0134022038490282 HP
-
Supplier: Clark Solutions
Description: and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two
- Maximum Discharge Flow: 0.047550969 GPM
- Maximum Discharge Pressure: 10.152639 psi
- Discharge Size: 0.1574804 inch
- Media Temperature: 122 F
-
Supplier: Clark Solutions
Description: range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7008 pump incorporates a 24 V Namiki brushless DC motor with integrated sensor drive type circuit. The motor shaft incorporates an eccentric that is attached
- Maximum Discharge Flow: 0.16642839150000002 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Discharge Size: 0.1574804 inch
- Media Temperature: 122 F
-
Supplier: Clark Solutions
Description: environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7039 & 7049 pumps incorporate a 24 V stepper motor and have a nominal delivery of 32 ml/min (0.32 ml/stroke) at 100
- Maximum Discharge Flow: 0.0084535056 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Discharge Size: 0.1574804 inch
- Media Temperature: 122 F
-
Supplier: Clark Solutions
Description: environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7039 & 7049 pumps incorporate a 24 V stepper motor and have a nominal delivery of 32 ml/min (0.32 ml/stroke) at 100
- Maximum Discharge Flow: 0.0084535056 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Discharge Size: 0.1574804 inch
- Media Temperature: 122 F
-
Supplier: Brady Corporation
Description: Brady B-344 fluid resistant sleeves are designed to align with the aerospace industry's growing interest in the development and production of planes powered by hydrogen fuel cells. When printed with the recommended Brady thermal transfer ribbon, the material offers excellent resistance to JP-8
-
Supplier: Brady Corporation
Description: Brady B-344 fluid resistant sleeves are designed to align with the aerospace industry's growing interest in the development and production of planes powered by hydrogen fuel cells. When printed with the recommended Brady thermal transfer ribbon, the material offers excellent resistance to JP-8
-
Supplier: Brady Corporation
Description: Brady B-344 fluid resistant sleeves are designed to align with the aerospace industry's growing interest in the development and production of planes powered by hydrogen fuel cells. When printed with the recommended Brady thermal transfer ribbon, the material offers excellent resistance to JP-8
-
Supplier: Brady Corporation
Description: Brady B-344 fluid resistant sleeves are designed to align with the aerospace industry's growing interest in the development and production of planes powered by hydrogen fuel cells. When printed with the recommended Brady thermal transfer ribbon, the material offers excellent resistance to JP-8
-
Supplier: TelephoneStuff.com
Description: UPS backup outlets to protect components like a CPU, monitor, and ink jet printer and the surge-only outlets to protect less critical data processing components that do not require battery backup. Features: - Includes wiring fault indicator - 6 outlets (3 battery backup with surge and
-
Supplier: TelephoneStuff.com
Description: UPS backup outlets to protect components like a CPU, monitor, and ink jet printer and the surge-only outlets to protect less critical data processing components that do not require battery backup. Features: - 4 outlets (2 battery backup with surge and 2 surge only) - Free power
-
Supplier: UL Standards & Engagement
Description: current (DC) input jack for being powered from a separate Vehicle Battery Adapter. 1.3 These requirements do not cover appliances and equipment that are covered by individual requirements that are separate from this standard, such as soldering irons, ink-jet printers, or photographic
-
Supplier: Valcor Engineering Corporation
Description: Applications The SV75 diaphragm isolation series is suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzer · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity
- Valve Size: 0.15625 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
-
Supplier: Valcor Engineering Corporation
Description: diaphragm isolation valves are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: ValueTronics International, Inc.
Description: operation Power Requirements Mains Voltage Range: 90 to 132 VAC or 180 to 250 VAC Mains Frequency: 47 Hz to 63 Hz Power Consumption: 250 Watts Fuse: 115VAC: 6A, 250V Slow Blow, 0.250 X 1.250; 230VAC: 3A, 250V, Slow Blow, 3AG, MSL-3 EMI: Meets FCC CFR Part 15, Sub-part B, Class A Remote
-
Supplier: ValueTronics International, Inc.
Description: Autoscale lets you quickly display any active signals, automatically setting the vertical, horizontal and trigger controls for the best display. Printer connectivity is easy for HP Deskjets, LaserJets, Epson, or integrated thermal printer option with the standard parallel port on the
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: Audio Monitor Power Output: Typically 1 watt General/Environmental Power Requirements: 100/120/230/240 Vac (–10%/+6%), 50–60 Hz, 50 VA max Temperature Range: 0° C to +40° C Operating; –20° C to +60° C Storage Humidity: 90% RH to at least +40° C (noncondensing) EMC: Complies with
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - Printers
times they won't. The best way to avoid clogged ink tunnels is to run a full-color job through the printer at least once a week, even if it's only a test page. Many ink jet models use a "parking " function for their heads. This returns the print heads to a safe position within the printer to seal
More Information Top
-
Ceramics
They are used in automatically focusing cameras, in ink jet printers , heavy- duty setting members, raster probe microscopes and for the fuel injection into the automotive technique.
-
A unified approach to compact modeling of power and logic devices in low-cost nMOS-based smart power technology
of power drivers for ink jet printer .
-
Efficiency improvements in US Office equipment: Expected policy impacts and uncertainties
power of ink- jet printers through the 1990s.
-
Strange Printing problem
I tried cycling the power on teh printer and jet direct box, but that didnt work.
-
Page 3. Semiconductor parts with 744 in root number
For 3.3V buck regulation, cable modem, DSL and ADSL, laser jet and ink jet printers , low voltage power modules, DSP, ASIC, core and I/O .
-
Human Capacity Building in Energy Efficiency and Renewable Energy System Maintenance for the Yurok Tribe
…– need to enable sleep mode, can reduce power to a couple watts on newer computers • laptop computers use only 20% or 25% as much energy as desktop models • ink jet printers use much less power than laser printers •…
-
Designing piezoelectric films for micro electromechanical systems
…pZT) to provide high-sensitivity sensors or low-voltage actuators capable of large levels of displacement. recent reviews of the field have demonstrated a wide range of potential ap- plications, ranging from ink- jet printers to self- powered sensors to low-voltage…
-
Analysis and design of high frequency asymmetrical half bridge flyback converter
C. Junseok, K. Joonggi, and H. Sangyoung, "Asymmetrical ZVS PWM Flyback Converter with Synchronous Rectification for Ink- Jet Printer ," in Power Electronics Specialists Conference, 2006.
-
Asymmetrical ZVS PWM Flyback Converter with Synchronous Rectification for Ink-Jet Printer
In special, a high speed LBP or Ink- Jet printer needs a higher power density and a lower temperature rising characteristics than conventional one.
-
Proceedings of International Electron Devices Meeting
1:35 p.m. 38.1 Power IC's Move Ink Jet Printers to New Performance Levels (Invited Paper), W. Hawkins, Xerox Corporation, Webster, NY .
Indicates content that may require registration and/or purchase.