-
Supplier: Allied Electronics, Inc.
Description: The TRIO Power supply is a general purpose, single phase, DIN-rail mountable power supply which addresses applications requiring 2.5 to 20 amps of 24 VDC power. Description: The TRIO power supply economically provides exceptional power quality and
-
Supplier: Allied Electronics, Inc.
Description: The TRIO Power supply is a general purpose, single phase, DIN-rail mountable power supply which addresses applications requiring 2.5 to 10 amps of 12 VDC power. Description: The TRIO power supply economically provides exceptional power quality and
-
Supplier: Allied Electronics, Inc.
Description: The TRIO Power supply is a general purpose, single phase, DIN-rail mountable power supply which addresses applications requiring 2.5 to 20 amps of 24 VDC power. Description: The TRIO power supply economically provides exceptional power quality and
-
-
Supplier: Allied Electronics, Inc.
Description: The TRIO Power supply is a general purpose, single phase, DIN-rail mountable power supply which addresses applications requiring 2.5 to 20 amps of 24 VDC power. Description: The TRIO power supply economically provides exceptional power quality and
-
Supplier: Laurel Electronics LLC
Description: differing by a phase angle θ, power factor is cos(θ). The Laureate™ Phase Angle & Power Factor Meter computes power factor as cos(θ) from phase angle θ. Power factor readings can range from 1.000 to 0.000 with three decimal places and an accuracy of
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: ValueTronics International, Inc.
Description: The 5335B is a power analyzer from BK Precision. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment.
- Electrical Parameters: AC Voltage
- Phase: Single-Phase
-
Supplier: Tripp Lite by Eaton
Description: Features 2.9kW Single-Phase Monitored PDU with LX Platform InterfaceTripp Lite’s PDUMNH30 distributes and monitors single-phase 120V power to connected rack equipment in data centers, network closets, server rooms, computer rooms and other applications requiring network-grade
- Power Rating: 2,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: HDT Global
Description: Advantages: There is a storage compartment inside the ECU which is accessible by easy quarter turn fasteners. This compartment houses (2) 10 ft. lengths of 12 inch, (1) 10 ft. length of 18 inch insulated flexible ducts, a 50 foot power cable and a remote control with cable. All
- Cooling Capacity: 95,999.99999999999 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Laurel Electronics LLC
Description: produced by vibration of the encoder. In the event of a power failure, the latest total may be stored in non-volatile memory and can be used as the starting point for counting when power resumes. Power fail or zero index capabilities are alternate transmitter setup choices. A
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: In the event of a power failure, the latest total may be stored in non-volatile memory and can be used as the starting point for counting when power resumes. Power fail or zero index capabilities are alternate transmitter setup choices. A zero index pulse, if available, is
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
, this solution enables a substantial increase in power while requiring no additional space. More Power 5-Position 3-Phase Connector Compact Form-Factor Unique Keying Options for Input or Output Positive Impact on System Cable (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
via the analog output or via the IO-Link interface. Power and energy are calculated internally. These values are also output via the IO-Link interface. Measures three-phase AC currents without contact (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
As an RF/Microwave engineer, You've seen it before: An entire production line shut down by a failed test cable that won't deliver phase stable and repeatable performance. Enter the Flexco line of cables for test and measurement. Under flexure, nobody beats Flexco's ability to maintain (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
The Hannay LC16-10-11 portable electric cable reel is ideal for extension cord, broadcast cable and other electric cord. This is compact, lightweight hand carry reel ideal to have on hand to hard to get places when you need power supply. Features: Waterproof duplex (read more)
Browse Cable Reels Datasheets for Hannay Reels -
. Flexco’s FCL02 is the X-Band showstopper. It offers super low-loss, amplitude stable, and high-power handling through X-Band for excellent systems performance. This series can be phase matched and armored for added durability. This is the cable series used on the SBX-1 and is the perfect radar systems cable. Contact the Flexco sales team to see which Series fits your specifications and let us quote your configuration. (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Microchip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules from Richardson RFPD feature phase leg topology ranking from 700 volts (V), 538A to 1200 volts (V), 394 amperes (A) to 754 A at a case temperature (Tc) of 80 degrees Celsius. Offering higher power density and a (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
capable of supplying the specified rated power at the end of the secondary cable. All transformers are supplied with color-coded cables. Two UV-resistant cable ties are also included for secure and easy mounting. (read more)
Browse Signal Conditioners Datasheets for WAGO -
AS-Interface Safety at Work is a safety bus system based upon the open standard of AS-International. It is a simple yet flexible solution to quickly, efficiently and cost-effectively integrate a vast safety system. All components are tied into a central, yellow cable that carries power (read more)
Browse Machine Guards Datasheets for Schmersal Inc.
More Information Top
-
A framework for power system restoration following a major power failure
… capability or startup requirements, restart time limits, operatmg capabilities and limitations, and protective relay settings); (2) transmission data (charging currents, reactive power control devices, transformers and phase shifters, underground cables and networks, frequency metering points and synchronizingfacili- ties , under-frequency and other …
-
Discussion on ¿Electric traction using 50-c/s current¿ and ¿Electric locomotives on the Valenciennes¿Thionville line¿ before the Institution, 6th May, 1954
I believe that a power cable for high frequency has to be of coaxial design, which means that we should no longer be tied to three phases and that the substations could be very much cheaper.
Indicates content that may require registration and/or purchase.