-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT
-
Supplier: DigiKey
Description: POWER STRIP 16OUT RACK AMMETER
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT
-
-
Supplier: ASTM International
Description: test. The test specimen consists of toroidally wound flat strip. 1.2 This test method covers the determination of coreloss, exciting power, rms and peak exciting current, several types of ac permeability, and related properties under ac magnetization at moderate and high inductions at
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for power distribution for the front or the rear of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Available in black powder coat finish. Specifications Heavy duty 14 gauge wire cord -
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Outlets: NEMA
- Features: Other
-
Supplier: Eaton | Power Quality
Description: digital ammeter reduces local monitoring time Clearly labeled circuits simplify load balancing Reading available via Ethernet connection over a network UL Listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements
- Number of Electrical Outlets: 36
- Current Rating: 48 amps
- Power Rating: 11,500 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized Finish 12/3 SJT
-
Supplier: Tripp Lite by Eaton
Description: power source Firmware upgrades support future product enhancements 24 Switched Outlets Distribute AC Power 20 C13 and 4 C19 outlets split into 2 separately breakered load banks Individual outlets can be remotely controlled to power up, power down, reboot or lock out
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Tripp Lite by Eaton
Description: Distribute AC Power 24 NEMA 5-15/20R outlets split into 2 separately breakered load banks Individual outlets can be remotely controlled to power up, power down, reboot or lock out devices Cord retention brackets prevent cables from becoming accidentally disconnected Digital
- Power Rating: 2,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: equipment access. Features Distributes and Monitors Network-Grade Single-Phase Power 5/5.8kW 208/240V monitored PDU with single-phase input NEMA L6-30P plug with 10 ft. cord connects to compatible AC power source Firmware upgrades support future product enhancements 42 Outlets
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
Find Suppliers by Category Top
More Information Top
-
Power Outlet Strips | Mouser
Power Outlet Strips Power Outlet Strip 1583H6A1BK w/ Ammeter .
-
Depth effects in the organism through electric short waves. Biological and pathological-physiological investigations
Can at the counter point i.e. in the Mitre of the current web connecting bel / ~ ge the both to lie a heat wire- ammeter on which the effective Stromst ~ rke in the circuit can be read.
-
Rack Mount Power Strip 6 Rotated Front Outlets 15A from Cole-Parmer
Model 26872-28 features a digital ammeter displaying the current draw through the power strip .
-
Simultaneous measurement of thermal conductivity and thermal diffusivity of some building materials using the transient hot strip method
Electrical circuit used for thermal transport studies: U. digital microvoltmeter; P, power supply; A, ammeter : S, strip ; M. specimen: Ro.
-
Simple power supply for power load controlled isoelectric focusing
Finally, the mixture was loaded onto the fabric strip , the power supply was switched on, and the ammeter was connected between the power supply and electrodes.
Indicates content that may require registration and/or purchase.