-
Supplier: Pepperl+Fuchs SE
Description: 6 position N+1 Power Supply Backplane for use with PS2500 and PS3500 N+1 Power Supplies.
-
Supplier: Pepperl+Fuchs SE
Description: 3 position N+1 Power Supply Backplane for use with PS2500 and PS3500 N+1 Power Supplies.
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1403984-FUJITSU A3C40125913 - Power Supply Backplane Manufacturer: Fujitsu Electronics America, Inc.
-
-
Description: The XPm2020 is a VITA 62-compliant 3U VPX power supply that takes in a MIL-STD-704 28 VDC input voltage and provides up to 300 W on 3.3 V, 5 V, and ±12 V at up to 90% efficiency. The XPm2020 also provides on-card MIL-STD-461E/F EMI filtering and optional on-card holdup capacitance,
- DC Output Current: 20 amps
- DC Output Power: 300 watts
- AC Input Voltage: 28 volts
- Type: Computer Power Supply
-
Description: The XPm2010 is a PICMG 2.11 power supply that takes in a MIL-STD-704 28 VDC input voltage and provides up to 300 W on 3.3 V, 5 V, and ±12 V at up to 90% efficiency. The XPm2010 also provides on-card MIL-STD-461E EMI filtering. The XPm2010 fits in a 3U cPCI slot. Up to 8.3 A on 12 V, 2
- DC Output Current: 25 amps
- DC Output Power: 300 watts
- AC Input Voltage: 28 volts
- Type: Computer Power Supply
-
Supplier: Radwell International
Description: POWER SUPPLY, MULTIPURPOSE POWER SUPPLY, 120/240 VAC, 125 VDC, 40 WATT, UNIVERSAL BACKPLANE. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 240 volts
- DC Output Voltage: 125 volts
-
Supplier: Win Source Electronics
Description: Category: Spare Parts Win Source Part Number: 1412285-HP 462953-001 - HP Power Supply Backplane for DL380 G6/G7 Manufacturer: HP
-
Supplier: Lineage Power
Description: Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications. These power supplies offer high power-density in
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 4 to 50 amps
- DC Output Power: 400 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Pepperl+Fuchs SE
Description: Max. 24 slots for I/O modules 5 SIL 2 output shutdown segments Installation in Zone 2 or Class I, Div. 2 or safe area Redundancy (power supply) Fieldbus type determined by base backplane Backplane for LB-System
-
Supplier: Pepperl+Fuchs SE
Description: Max. 22 slots for I/O modules Redundancy (field bus and power supply) Installation in Zone 2 or Class I, Div. 2 or safe area For MODBUS TCP/IP Backplane for LB-System
-
Supplier: SIE Computing Solutions, Inc.
Description: Eight and 21 Slots Standard Two to 21 Slot Custom Configurations Available 6U or 7U Format 64-bit Operation 5 V/3.3 V Supported ATX Power Supply Connectors or Power Blocks CT Bussing (ECTF H.110) Hot Swap Compatible ATX Power Supply Connectors Type AB rear shrouds
- ISA Slots: 0
- PCI Slots: 21
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: ELMA Electronic Inc.
Description: Elma Electronic's EasyPlug CompactPCI backplane line has 47-pin pluggable connectors in either a vertical (3U or 6U) or horizontal (9U) orientation. This reduces mean-time-to-repair (MTTR) and time-consuming cabling costs. Learn more about Elma CPCI Backplanes. Features Conforms to
- CompactPCI / PXI Slots: 2 to 16
- Form Factor: 3U x 160mm (Size A), 9U x 340mm (Size D)
- Bus / Standard: CompactPCI
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: COMPACTPCI SUBRACK SYSTEM WITH PSB BACKPLANE, 6 U WITH REAR I/O FOR 19" POWER SUPPLY
-
Supplier: TelephoneStuff.com
Description: Merlin Legend/Magix Expansion Unit. Features: - Includes backplane, power supply, connection cables and housing - Expands the Basic Merlin System by adding 6 universal slots - Metal construction compatible with Merlin Magix modules - Up to 2 expansion cabinets may be used
-
Supplier: ELMA Electronic Inc.
Description: specification Conforms to PICMG basic specification 2.0 R3.0 Switched via Ethernet fabric (10/100/1000 Mbit/s) Optional power supply connectors or power bugs Supports existing SBCs, Ethernet cards, and line cards 12-layer controlled impedance stripline design
- Features: Other, Other Slot Type
- Board Function: Passive Backplane
-
Supplier: Unipower, LLC
Description: UNIPOWER’s SSD9233-R1U is a 280 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SSD3000 Power Modules which mate into the SSDR1U Chassis / Backplane. The SSD3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 280 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: Unipower, LLC
Description: UNIPOWER’s SGH9233-R1U is a 650 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SGH3000 Power Modules which mate into the SGHR1U Chassis / Backplane. The SGH3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 650 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: Unipower, LLC
Description: UNIPOWER’s AGL9233-R2U is a 700 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two AGL3000 Power Modules which mate into the AGLR2U Chassis / Backplane. The AGL3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 700 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: TelephoneStuff.com
Description: power - One -48VDC power input point is provided on the G650 backplane and is distributed through the backplane to each power supply - Power supplies that can have both AC and DC input power presen - Either power supply can
-
Supplier: Huntec, Inc.
Description: CLM-7305 3U Ultra 320 SCA HDD Backplane for ATX Motherboard Server Chassis SpecificationMeets FCC Classification B & CE Approved Power Supply: 400W ATX or Redundant Chassis Fans: 4 pcs 92x92x25mm + 2 pcs 60x60x25 Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320
- Board Function: Active Backplane, Passive Backplane
-
Supplier: Huntec, Inc.
Description: LEDs for HDD Power On/Off, Fan Fault, Fan Reset, Overheat Buzzer Reset, TC Reset Dimensions: 19" (w) x 25" (d) x 7" (h) Shipping Dimension: 1 pc/ctn/4.5 cu. ft. Weight: 16 Kgs (N.W.); 18.5 Kgs (G.W.) Additional-Infomation4 x Backplane Weight: 1.3 Kgs x 4 = 5.2 KgsATX Power
- Board Function: Active Backplane, Passive Backplane
-
Supplier: Unipower, LLC
Description: UNIPOWER’s SGG9233-R1U is a 500 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SGG3000 Power Modules which mate into the SGGR1U Chassis / Backplane. The SGG3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 500.00000000000006 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: Huntec, Inc.
Description: 16.5 KGS Shipping Dimension: 1PC/CTN/3.7 Cuft Finisched: Powder coating in RAL7035(Beige) or RAL9011(Black) Additional-Infomation4 x Backplane Weight: 1.3 Kgs x 4 = 5.2 KgsATX Power Supply:ATX-4000-F: 400W UL/CSA P4+BB+PFCATX-4001-A: 400W UL/CSA P4+24+4 (Dual Fans)ATX-4200-T:
- Board Function: Active Backplane, Passive Backplane
-
Supplier: Huntec, Inc.
Description: CLM-916X 2U Rackmount, ATX 6 slot backplane, 3 bays, black, $85.00 Specification6 Full Length Cards 3 x PCI, 1 x ISA, 2 x PICMG Meets FCC Classification B & CE Approved Power Supply: PS/2 type, AT Power Supply Rear & Front Panel Keyboard Connectors Chassis Fans: 2
- Board Function: Active Backplane, Passive Backplane
-
Supplier: ELMA Electronic Inc.
Description: This 12 slot 3U OpenVPX backplane (12 payload +2 power supply slots) supports the defense industry’s h/w and s/w convergence initiatives for modular architecture. It is an integration platform for modules addressing the DoD’s CMOSS (C4ISR Modular Open Suite of Standards)
- Form Factor: 3U x 160mm (Size A)
- Features: Other, Other Slot Type
- Board Function: Passive Backplane
-
Description: XTend4130 also supports power sourced from a development DC-DC power supply. X-ES backplanes are available as an integrated component of our embedded systems, and are not sold separately. Features OpenVPX™-compliant Six 3U VPX payload slots Two 3U VPX switch slots in
- Features: Other
- Board Function: Passive Backplane
-
Supplier: Advantech
Description: 4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) 8-slot 6U CompactPCI® backplane AC cPCI 500 W + 250 W redundant (2+1) power supplies
- Cooling Fans: 2
- Form Factor: 6U (Size B)
-
Supplier: Advantech
Description: 8-Slot Desktop/Wallmount Chassis with PS/2 or Redundant Power Supply Bidirectional options to mount the chassis on the wall or workbench Supports versatile 6/8-slot backplanes to hold 6/8 full-size cards One/two front-accessible 5.25" disk drives and one 3.5" FDD High-speed
- Output Rating: 300 watts
- Cooling Fans: 1
- Controls & Indicators: HDD Indicator, Power On/Off Indicator
-
Supplier: Ant Computer, Inc.
Description: 5-PCI slot Backplane FEATURES 1 PCI System Bus; 4 PCI expansion Bus Slots AT compatible 12-pin power input connector (P8/P9) 20-pin ATX power connector With LED power indicators for +5V, +12V, +3.3V 4-layer PCB for high noise immunity construction Dimensions: 175mm x
- PCI Slots: 5
- Power Connectors: AT Standard Power Connector, ATX Power Connector
- Board Function: Passive Backplane
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180980-782111044 Number of Positions: 4 Pitch: 5.2 mm Color: Black Connector Type: Power Number of Rows: 2 Termination: Press-Fit Voltage Rating: 250 V Length: 11 mm
- Voltage Rating: 250 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: AVX Corporation Win Source Part Number: 764402-608489040002049 Series: 8489 Packaging: Bulk Type: Power Contact Finish: Gold Contact Termination: Solder Current Rating: 30A Pin or Socket: Pin Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open
- Current Rating: 30 amps
-
Supplier: Advantech
Description: 6-Slot Backplane Card Cage Open-frame card cadge for embedded system Shockproof hold-down clamp design Support 6-slots full size and half size SBC Support one PS/2 power supply, one 3.5" HDD and one cooling fan
-
Supplier: Advantech
Description: The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature. 3U x 8HP CPCI serial form factor Front panel has a 1x 110V input via an M12 male connector, 1 x 12V output to the backplane Wide operating
Find Suppliers by Category Top
More Information Top
-
Bill Of Materials - HP ProLiant DL580 Gen8
$35.83 - Power Supply Backplane Module - MFG: LITE-ON TECHNOLOGY CORP - (Qty: 1) .
-
Bill of Materials - Barracuda BBS890A
Power Supply Backplane Assembly .
-
PDF - HP ProLiant DL580 Gen8
Power Supply Backplane Module - China $4.96 .
-
Product Overview
Minimum power supply configuration: One AC-input power supply or one DC-input power supply Maximum power supply configuration: Two AC-input power supplies or two DC-input power supplies Backplane Backplane AC or DC power supply(ies) .
-
Cisco 12012 Card Cage Assembly Replacement Instructions - Cisco
To prevent damaging the power supply backplane connector, do not use excessive force when installing a power supply into the bay.
-
PDF - Barracuda BBS890A
Power Supply Backplane PCB B .
-
CompactPCI Power Interface
Anyone wishing to design a power supply backplane for CompactPCI power supplies should obtain the full specification from PICMG.
-
Cisco 12012 Gigabit Switch Router AC-Input
Power Supply Replacement Instructions
Caution To prevent damaging the power supply backplane connector, do not use excessive force when installing a power supply into the power supply bay.
-
Universal Access in Human-Computer Interaction. Interaction Techniques and Environments
The SC11 is supplied as a component assembled with a power supply backplane board for 8 cells.
-
Results from electrolysis test of a prototype inert anode: Inert Electrode Program
The system voltage was measured a t the power supply backplane .
Indicates content that may require registration and/or purchase.