Products/Services for Powervar Abc100-11 Power Conditioners
-
Power or Line Conditioners - (198 companies)Power or line conditioners regulate, filter, and suppress noise in AC power for sensitive computer and other solid state equipment. Power conditioners typically consist of voltage regulators in combination with output isolation transformers...PhaseFrequencyProtection -
Air Conditioners - (657 companies)Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where... -
Signal Conditioners - (1041 companies)Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards. Signal conditioning is a set of operations performed on a signal that makes it suitable... -
Enclosure Air Conditioners - (157 companies)...conditioners use either single-phase or three-phase power and vary in terms of cooling efficiency, which is often expressed in kilowatts, tons of refrigeration, or British thermal units (BTU) per hour. Cooling capacity is the capacity of the air... -
Power Supplies - (3080 companies)...peripherals. Medical - Power supplies are designed for medical power applications. Medical applications typically require highly conditioned and isolated output. Telecommunications - Power supplies are used for powering telecommunications equipment... -
Condition Monitoring and Machine Maintenance Services - (630 companies)Condition monitoring and machine maintenance services monitor the condition of critical machines, battery banks, power supplies, processes and rotary equipment. They also perform predictive maintenance (PdM) and/or preventive maintenance. Condition...
-
Bridge Conditioners - (127 companies)Community --Low-Cost Signal Conditioning for Low-Power Devices. Image credit: OROS...
-
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)...at a specific operating point. Refrigeration compressors and air conditioning compressors also carry power-source specifications defined by voltage / frequency / phase. Common choices include 12 VDC and 24 VDC, as well as 115/60/1, 230/50/1, 208-230/60/1...
-
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
-
Vibration and Acceleration Signal Conditioners - (33 companies)Vibration signal conditioners and acceleration signal conditioners accept the output of devices that are designed specifically for vibration or acceleration measurement. They convert or condition these signals to digital data, or suitable levels...
Product News
-
RDP Electrosense
LVDT and RVDT Signal Conditioners Modular 600 Multi-Channel Signal Conditioning System. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards... (read more) -
iba America LLC
Condition Monitoring with ibaCMC indicators (KPIs). The collected data is consolidated and analyzed in ibaCMC, where automatically generated reports provide an efficient overview of the overall plant condition. Whether in rolling mills, power plants, or manufacturing environments, the system ensures high data quality, reliable condition assessment, and a sustainable reduction in unplanned downtime. (read more)Browse Data Acquisition Software Datasheets for iba America LLC -
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
RDP Electrosense
Signal Conditioning Electronics LVDT Displacement, Load Cells And Pressure Sensors. Menu of Displacement Transducers. Signal Conditioning Electronics. Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning. Menu of Load Cells (Force Sensors). What is a transducer?. A transducer (which is also commonly known as a sensor) is a device which converts a physical parameter into an electrical signal. There are many different types of sensor which measure many different physical parameters but our range... (read more) -
RDP Electrosense
Multi-Channel Signal Conditioning Systems Modular 600 Multi-Channel Signal Conditioning System. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards... (read more)Browse Signal Conditioners Datasheets for RDP Electrosense -
Dataforth Corporation
SensorLex® - isolated analog signal conditioners SensorLex (R) 8B Series: Isolated Analog Signal Conditioners. 8B MODULES. Dataforth's SensorLex (R) 8B line of isolated analog signal conditioners provides 19 family groups with a total of 123 models that interface to a wide variety of voltage, current, temperature, position, frequency, and strain measuring devices. Housed in a package only one-fifth the size of competing products, the 8B offers fully functional Instrument Class (R) performance with superior specifications such as +-0.05%... (read more)Browse Signal Conditioners Datasheets for Dataforth Corporation -
Knick Interface LLC
Versatile & Precise - P27000 Signal Conditioner Unlock Versatility and Precision with Knick 's P27000 Signal Conditioner. In today 's fast-paced industrial landscape, precision and adaptability in signal conditioning are crucial. The Knick P27000 signal conditioner excels on both fronts, offering an impressive selection of 480 calibrated input/output combinations, all configurable via DIP switches. This makes it an essential tool for engineers and industrial professionals seeking reliability and flexibility. Versatile Signal Handling... (read more)Browse Signal Conditioners Datasheets for Knick Interface LLC -
Dataforth Corporation
Common Mode Voltage in Signal Conditioning Preamble: Signal conditioning modules typically have two types of front-ends; either single ended (SE) or differential ended (DE) inputs. Single ended signals are referenced to the module's power supply common, which should be at the reference potential of the signal being measured. If this reference is not zero potential, then the actual input signal includes an unwanted voltage, which is amplified along with the desired differential signal producing serious errors on the output. Differential... (read more)Browse Signal Converters Datasheets for Dataforth Corporation -
RDP Electrosense
Modular Digital Conditioner, 4 Inputs Model E725: Smart Dual-Channel Transducer Conditioner with Push-Button Setup. Unlock precision and flexibility with the Model E725, a dual-channel, network-ready digital transducer conditioner featuring intuitive push-button configuration. Powered by a fast microprocessor with advanced math capabilities, it delivers: Real-time peak/valley capture. Remote and auto zero. Signal hold and user-defined linearization up to the 10th order. With a bright 5-digit display and high-resolution 22-bit A/D... (read more)Browse Signal Conditioners Datasheets for RDP Electrosense -
HydraCheck Inc.
Bluetooth-enabled Sensors for Condition Monitoring SensoNODE Blue is Parker 's series of Bluetooth-enabled sensors. Compact, energy-efficient, and wireless, they are designed to provide simple and useful solutions for diagnostic and condition monitoring applications with mobile devices. SensoNODE monitors asset measurements to help predict problems and prevent downtime. Why Blue?. Accurate measurements. Gather measurements from a distance without interrupting production. Wireless installation removes the challenges of wired systems. Easy... (read more)Browse Pressure Sensors Datasheets for HydraCheck Inc.