-
Supplier: IES2000
Description: Construction Site Products: Industrial composite products can be used to reduce the noise transmitting from the construction site to surrounding areas. Industrial composite products can be used in conjunction with pre-cast concrete highway barriers, hung from an overhead highway or supplied
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Width: 54 inch
- Description: Acoustic Curtain
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-295 Silicone Sealant Bronze is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass joints, perimeters of building components, curtain wall systems, sealing expansion, control joints in
- Tensile Strength (Break): 200 psi
- Elongation: 800 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-295 Silicone Sealant Aluminum is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass joints, perimeters of building components, curtain wall systems, sealing expansion, control joints in
- Tensile Strength (Break): 200 psi
- Elongation: 800 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-295 Silicone Sealant Black is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass joints, perimeters of building components, curtain wall systems, sealing expansion, control joints in
- Tensile Strength (Break): 200 psi
- Elongation: 800 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Industrial Sealants - Sika Sikasil WS-295 Silicone Sealant Colonial White 295 mL Cartridge -- 412324Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-295 Silicone Sealant Colonial White is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass joints, perimeters of building components, curtain wall systems, sealing expansion, control
- Tensile Strength (Break): 200 psi
- Elongation: 800 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal V770 is a closed-cell, low density PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Electronic cabinet seals HVAC seals Curtain wall Refrigeration Precast concrete walls Telecommunications Pneumatic system seals Retail
- Thickness: 0.12598432 to 0.50000027 inch
- Operating Temperature: -14.8 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: ASTM International
Description: limited to, curtain walls, windows, doors, masonry walls, precast concrete, cast-in-place concrete, exterior insulation and finish system (EIFS), roofing interfaces, stucco, wood siding, metal panels, sealants, appurtenances, penetrations, louvers, and
-
Supplier: CSA Group
Description: preparation of this Standard: (a)storefronts (b)nonoperable portions of curtain walls (c)fixed glazing cast into precast concrete panels (d)greenhouses (e)doors (f)skylights and (g)sloped glazing.
Find Suppliers by Category Top
More Information Top
-
The value of flexible design : real estate investment and development strategy under uncertainty
Using precast concrete curtain wall panels can also allow a variety of images to be conveyed.
-
Technological rules and constraints affecting design of precast concrete housing
In some cases of precast concrete curtain walls for high-rise buildings, panes are also installed during the precasting process.
-
A building system with emphasis on flexibility, using precast concrete elements.
No maintenance costs occur, This is due also to the structure, which is exposed at the ceiling as well as to the envelope of the building, i. e. to the precast concrete curtain walls .
-
Proposed Design and Method for Providing Sealed Joint Performance under Relative Story Displacement
Table 2 shows the relationship between categories of damage level for precast concrete curtain wall panels specified in the Japanese Architectural Standard Specifications ͑JASS 14͒ ͓11͔ and the seismic intensity scale of the Japanese Meteorological Agency ͓12͔.
-
Shelterskinspeed : last bastion for the reclusive brooding man
An inner "territory" zone is defined by 2' thick precast concrete curtain walls and attached at the top and bottom of the steel structure.
-
The problem of designing facades within an industrialized building system : a technical analysis for criticising and evaluating contemporary buildings
Fig. 26: Precast concrete curtain wall with typical discoloration.
-
Structural concepts and details for seismic design
Precast concrete curtain walls tend to consist of .
-
Curtain Walls
Location Tokyo, Japan Dates 1995–2001 Client Mori Corporation Building Program Residential Height 157.21 meters; 42 floors Building Structural System Reinforced concrete with precast concrete beams Curtain Wall Type Pre-cast concrete spandrel panels and knock-down aluminum mullions Mullions Fluoropolymer-coated…
-
Projective preservation : reframing Rudolph's Tower for Boston
RENDERING OF PRECAST CONCRETE PANELIZED CURTAIN WALL DF 133 FEDERAL STREET .
-
Building Design and Construction Handbook, Sixth Edition > MAJOR BUILDING SYSTEMS
Types of exterior wall construction: (a) concrete-block wall; (b) wood-framed wall; (c) precast - concrete curtain wall .
Indicates content that may require registration and/or purchase.