Products/Services for Precast Concrete Roof Panels

  • Roofing Materials-Image
    Roofing Materials - (600 companies)
    ...rubber. Self-adhering, seamless and immediately waterproof—hardens into a solid after application Paneled roofing made of metal, glass, plastic or similar materials Polycarbonate sheeting Concrete or fiber cement reinforced with a type of fiber...
  • Cement, Concrete, and Mortar-Image
    Cement, Concrete, and Mortar - (592 companies)
    Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures...
  •  
    Structural Insulated Panels (SIP) - (118 companies)
    ...across the panel - similar to I-beams. Structural insulated panels can be used in many different applications such as exterior wall, roof, and floor foundation systems. Their versatility replaces several components of conventional building including studs...
  • Anchors-Image
    Anchors - (503 companies)
    Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle...
  •  
    Precast Concrete Products - (199 companies)
    ...concrete boxes. In Europe, double-wall precast sandwich panels are used widely in both single-family homes and apartment buildings. Reinforced concrete boxes are square or rectangular conduits that are made of concrete and reinforced with rebar or wire...
  •  
    Beams, Joists, and Wall Studs - (190 companies)
    ...to the weight of the structure itself. Features. Selecting rafters, beams, and joists requires an understanding of product features. Rafters, or roof beams, are sloped, structural members that extend from the ridge of a roof to the down-slope perimeter...
  •  
    Flooring (industrial) - (877 companies)
    ...flooring is designed for factories, garages, warehouses, and other facilities that handle or process chemicals, food and beverages, electronics, or pharmaceuticals. Products include concrete, epoxy, polyurethane and rubber floors with anti-slip...
  •  
    Overlays and Veneers - (77 companies)
    Overlays, veneers and surfacing materials are bonded to a surface to impart a decorative finish or graphical pattern. There are many different types of products. Overlay laminates are resin-saturated papers that are used to create panels...
  •  
    Concrete Blocks and Cement Blocks - (172 companies)
    ...are designed to meet specific requirements for dimensions, durability, and weather resistance. Concrete blocks and cement blocks are produced in several different ways. The traditional flat panel formation method uses a wet or semi-dry concrete mix...
  •  
    Wallplates - (85 companies)
    Wallplates are covers for electrical receptacles and switches normally mounted on a wall.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire