-
Supplier: ABTech, Inc.
Description: heavy-duty HDRT tables complete the product family. They are a perfect solution for large part applications. To speed part setup and increase productivity, the AT model tables come standard with our industry-best adjustable tilt and center (tip/tilt) work-tables.
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Yaw-Tilt (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Uses cost-effective gear driven rotary stages technology.
-
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Yaw-Tilt (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Uses cost-effective gear driven rotary stages technology.
-
Supplier: ABTech, Inc.
Description: heavy-duty HDRT tables complete the product family. They are a perfect solution for large part applications. To speed part setup and increase productivity, the AT model tables come standard with our industry-best adjustable tilt and center (tip/tilt) work-tables.
- Load Capacity: 300 to 5,000 lbs
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Tilt-Yaw (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Direct-drive rotary tables allow significantly higher
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Tilt-Yaw (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Direct-drive rotary tables allow significantly higher
-
Supplier: PI (Physik Instrumente) L.P.
Description: A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This stage offers ultra-precision in miniature format. The combination of the noncontact components results in a
- Work Table Diameter: 9.842525 inch
- Drive Mechanism: Electric Drive
- Application: Equipment Positioning, Inspection
- Mounting Capability: Horizontal
-
Supplier: Bell-Everman Inc.
Description: The DDT200 Rotary Axis combines affordability with precision in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. A large diameter (44.5mm) center hole is perfect for bringing utilities to your
- Maximum Torque: 9.46902654867256 In-lbs
- Rotary Velocity / Speed: 4,584 deg/sec
- Positioning Accuracy: 0.004698253878 degrees
- Platter Diameter: 7.87402 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Table Diameters from 50mm to 300mm 490kg Max Payload Radial/Axial Error Motion < 200nm Can be Mounted Vertically or Horizontally Optional Encoder Available for Position Feedback Optional Tip/Tilt Tabletops Mounting Bases and Flanges Available Overview The PIglide RT series of
- Load Capacity: 66 to 4,892 lbs
- Stiffness: 45,681.186431774004 to 4,499,596.86352974 lb/in
- Nominal Size / Bore: 1.968505 to 11.81103 inch
- Design: Metric
-
Supplier: Centricity
Description: The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with
- Work Table Diameter: 18 inch
- Maximum Axial load: 75 lbs
- Maximum Radial Load: 35 lbs
- Table Rotation Speed: 1,000 rpm
-
Supplier: PI (Physik Instrumente) L.P.
Description: components results in frictionless movements. Thereby the A-361 offers not only ultra-high precision, but very high performance, and long service life. As the A-361 can be locked as needed, it offers excellent positional stability. The A-361 can be mounted on a A-523 Z tip/tilt stage.
- Work Table Diameter: 7.87402 inch
- Features: 4 Axis, Other
- Drive Mechanism: Electric Drive
- Application: Equipment Positioning, Inspection
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Axial/radial bearings and axial angular contact ball bearings are ready-to-fit high precision bearings for high precision applications with combined loads. They can support radial loads and axial loads from both sides as well as tilting moments and are particularly suitable for bearing
-
Supplier: Timken Company (The)
Description: tough, shock-resistant core and hard surfaces. Applications Precision rotary and indexing tables for machine tools Vertical and horizontal boring mills Vertical grinding machines Rotary surface grinding machines Large gear hobbing machines Gun and radar turrets Large
- Bore: 8.00000432 to 61.00003294 inch
- Type: Crossed
-
Supplier: Newport MKS
Description: configurations for mounting to tables and other components. These stages can be table mounted using the optional PBN Series Base Plate, with the included BR Series Mounting Bridles through the stage collar near the base. UTR80SA stage features an M4 threaded hole located on the side
- Load Capacity: 44.96 lbs
- Platter Diameter: 3.1102379 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: offer multiple configurations for mounting to tables and other components. These stages can be table mounted using the optional PBN Series Base Plate, with the included BR Series Mounting Bridles through the stage collar near the base. UTR80SA stage features an M4 threaded hole located
- Load Capacity: 112.4 lbs
- Platter Diameter: 4.70472695 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: configurations for mounting to tables and other components. These stages can be table mounted using the optional PBN Series Base Plate, with the included BR Series Mounting Bridles through the stage collar near the base. UTR80SA stage features an M4 threaded hole located on the side
- Load Capacity: 112.4 lbs
- Platter Diameter: 4.70472695 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: configurations for mounting to tables and other components. These stages can be table mounted using the optional PBN Series Base Plate, with the included BR Series Mounting Bridles through the stage collar near the base. UTR80SA stage features an M4 threaded hole located on the side
- Load Capacity: 179.84 lbs
- Platter Diameter: 6.2598459 inch
- Drive Type: Manual / Crank Handle
-
Supplier: ABTech, Inc.
Description: reference axis with certified system accuracy better than 10 millionths of an inch (10μ” or 0.25mm) The MicroTIR Gage basic configuration includes a single precision lever-type electronic indicator, probe fine adjust, gage stand, rotary air bearing with tilt and center worktable
- Range: 32 inch
- Range / Travel: 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: Mahr Inc.
Description: successfully used for many years in other Mahr formtesters, such as the table formtester MMQ 400 and reference formtester MFU 100. The interplay of rotary table axis and vertical axis have been optimized in such a manner, that the MMQ 150 is especially suited for the meaurement
- Scan Rate: 0.0196850393700788 to 0.196850393700787 in/sec
- Mounting / Loading Options: Benchtop
- Features: Form Measurement
- Form Parameters: Roundness, Runout, Straightness
-
Supplier: Haas Automation, Inc.
Description: Dual-Spindle 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 10 rpm
- Minimum Indexing Increment: 0.001 degrees
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Indexing, Multiple Spindles, Tilting Table
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 10 rpm
- Minimum Indexing Increment: 0.001 degrees
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Indexing, Tilting Table
-
Supplier: Haas Automation, Inc.
Description: 310 mm (12.2") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale feedback does
- Work Table Diameter: 12.2 inch
- Thru Hole Diameter: 3.25 inch
- Maximum Axial load: 500 lbs
- Table Rotation Speed: 0.000166666666666667 to 8.33333333333333 rpm
Find Suppliers by Category Top
Featured Products Top
-
Unique single-module 3-axis precision motion platform PI (Physik Instrumente), a leader in precision motion control, has introduced the A-361 air-bearing XY-rotation stage, a compact nanopositioning platform engineered for ultra-high precision and stability in demanding research and (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
NEW RTMC ROTARY TABLE ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)
Browse Rotary Tables Datasheets for ETEL S.A. -
High-Capacity Top-Mount Pan-Tilt Unit for Precision Industrial Positioning Engineered for the most demanding industrial, surveillance, and remote sensing applications, this heavy-duty top-mount pan-tilt unit (PTU) delivers exceptional stability, precision, and (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. It is designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Customizable Solutions: Support for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available Product Overview Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The RTMB+ is a family of high precision indexing tables and is the ideal standard solution for all applications where high repeatability and short indexing times are required. Learn More (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
same high-precision, compact rotary motion control that the DGII Series is known for. Hollow rotary actuators are ideal for applications requiring accurate rotary positioning with built-in cable or tubing routing. By integrating the αSTEP AZ Series motor, users benefit from absolute (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Machine builders face a recurring design challenge in dynamic motion control: achieving high tilting-moment stiffness and reliable right-angle reduction without adding unnecessary envelope size or external support bearings. While multi-stage planetary gearheads remain a standard choice (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
Mazak Showcasing Aerospace Machining Technologies At AeroDef
Additionally, the machine's high- precision tilting rotary table provides an A-axis (tilting) rotation of 150° and C-axis rotation of ±360°, both in increments as small as 0.0001°.
-
Sourceless tracking of human posture using small inertial/magnetic sensors
Measurements of the dynamic and static accuracy of orientation estimates produced using data from earlier generations of the MARC III sensor and the quatemion- based filtering algorithm have been completed using a precision rotary tilt table .
-
A stable interferometer supporting system
This approach can result in the use of precision tilt and rotary tables which significantly increase the overall cost of the interferometer.
-
A simple optical extensometer achieving high accuracy
This approach can result in the use of precision tilt and rotary tables which significantly increase the overall cost of the interferometer.
-
Production Testing Of Electro-Optical Systems
These test stations often consist of both a complex electronics component and an optical bench utilizing precision fixturing with rotary tilt tables .
-
A versatile, large aperture interferometer
The beamsplitter is itself mounted on a rotary table with precision adjustments to tilt it in two orthogonal vertical planes.
-
Information support of low-altitude flight safety
…a step motor, laser radiation collimator, receiving objective, receiving channel consisting of the photore- ceiving device with processing and range-determina- tion unit; (iv) directing device: universal rotary table for coarse TRM directing to scanning region; precision tilt angle scanning device; (v…
-
"Shop level maintenance of inertial platforms without a surveyed site" by Max E. Bott
The findings are summarized and it is concluded that it is practical to use an inertial system (platform) to perform azimuth alignment of a rotary tilt table and, that leveling is best accomplished using precision spirit levels"--Abstract, leaves ii-iii.
-
Alignment of the grating wheel mechanism for a ground-based cryogenic near-infrared astronomy instrument
A precision rotary table is placed on the table, on a tip/ tilt plate.
-
Stylus profilometry for steep aspheric surfaces with multisegment stitching
This indicates that the radial run-out, x tilt, and z tilt of the rotary table should be carefully controlled or aligned for higher precision testing.
Indicates content that may require registration and/or purchase.