-
Supplier: Industrial Combustion, LLC
Description: The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. Capable of low NOx/CO emissions without FGR, the MTH series features a rugged allow fiber material combustion element over a stainless
- Maximum Capacity: 2,500 to 25,199.999999999996 BTU/hr
- Convection: Forced Draft
- Firing: Indirect
- Features: Low NOx
-
Supplier: Cleaver-Brooks
Description: The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. The MTH has a rugged fecralloy alloy fiber material combustion element with metal fiber construction over a stainless steel frame for
- Maximum Capacity: 2,500,000 to 16,000,000 BTU/hr
- Firing: Direct
- Convection: Forced Draft
- Combustion Fuel: Light Oil, Natural Gas, Propane
-
Supplier: Siemens Energy Sector
Description: variable-pitch inlet guide vanes Optional fast inlet guide vanes for peak load operation and frequency stabilization Four stage turbine All blades removable with rotor in place Hybrid burners for premix and diffusion mode operation with natural gas, fuel oil and special fuels
-
-
Supplier: Siemens Energy Sector
Description: burners for premix and diffusion mode operation with natural gas, fuel oil and special fuels such as heavy oil and refinery residues Low-NOx combustion system Siemens Gas Turbine Packages are the combination of standardized design with a variety of modular add-ons to meet
-
Supplier: Nortec
Description: non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s),
- Primary Voltage: 110 to 240 volts
- Output Capacity: 25 to 210 Pounds / Hour
- Rated Input (Gas): 279,999.99999999994 BTU/hr
- Features: Diagnostics, Integral Control Panel, Linkable / Modular, Other, Self-contained, Water Skimmer / Self-cleaning
-
Supplier: Cleaver-Brooks
Description: providing optimized efficiency throughout the firing range. The modulating premix burner control automatically adjusts the air/gas mixture for 83% efficiency. The linkageless burner provides up to 5:1 turndown. 85% efficiency is achievable for high-pressure steam with an
- Heat Output (Capacity): 25,452.064141931078 to 152,712.38485158648 BTU/hr
- Maximum Pressure: 150 psi
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Cleaver-Brooks
Description: 2,000 to 6,000 MBTU/hr 36 to 143 HP Achieves <20 ppm NOx and <10 ppm CO Steam or hot water Steam to 500 psig Premix burner technology Designed for steam applications up to 500 psig, hydronic comfort heating to 180°F or process water temperature to 410°F, this watertube boiler delivers
- Heat Output (Capacity): 1,599,999.9999999998 to 4,800,000 BTU/hr
- Maximum Pressure: 150 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: high-delta-T system designs to maximize condensing and reduce flow rates. The highly effective fireside heating surface with industry leading AluFer® tubes leads to superior efficiencies in all operating conditions. The modulating, premix burner control automatically adjusts the
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Peerless Boilers
Description: The Peerless® Combi (PC) 160 gas-fired boiler is a 93% efficient condensing boiler that uses premixed burner technology for optimal combustion. The boiler offers hydronic heat and domestic hot water in one complete unit by using an integrated coil-type hot water tank! Stainless steel
- Heat Output (Capacity): 27,000 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide range of
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
Find Suppliers by Category Top
Conduct Research Top
-
New Generation of Premix Gas Blowers
Dramatic improvements in the control and efficiency of gas burner systems is now possible with a new. generation of premix gas blowers recently introduced to the North American market. The premix gas blowers are for fixed or modulating gas-fired. burner systems rated up to 1,500,000 Btu/hr (~450 kW
-
Compact yet perfectly matched ASHRAE Journal, July 2015
ebm-papst is expanding their line of gas-air ratio control assemblies with the new NRV77 developed for high efficiency gas-fired boilers rated up to 35kW (120,000 BTU/H). The assembly includes a modulating premix ready gas blower, air-gas venturi, and zero-governor gas valve. All three components
More Information Top
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Premix gas burner .
-
COMPARATIVE TESTS ON MONOLITHIC REFRACTORY CEMENTS
A Maxon Premix gas burner was used throughout the test.
-
CERAMIC ABSTRACTS
Method and application for preventing flashback in premix gas burner systems.
-
ONE FIRE WHITEWARE AND ART WARE THROUGH DIRECT FIRED CAR TUNNEL KILN
The kiln is equipped with Maxon Premix gas burners which are con- trolled by needle valves, thus requiring but little attention for regulation.
-
LABORATORY TEST KILNS
…lb.) Lime (50-lb. sacks) Ground fire clay (lb.) Rod A Rod B Steel angles Air-gas mixer Burner nozzles 3/r-in. steel washers 3/4-in. lock washers 1-in.globevalves Blast gates 1-in. gas regulating cock Gas burner Premix blower .
-
Heating Systems Plant and Control
2.4.6 Premix natural gas burners .
Indicates content that may require registration and/or purchase.