Products/Services for Prepreg Kevlar

  •  
    Vacuum Bagging and Infusion Equipment - (21 companies)
    Vacuum bagging equipment and vacuum infusion equipment is used during the manufacture of fiberglass and composite parts to remove air voids and better infuse the reinforcing cloth with resin.
  • Honeycombs and Honeycomb Materials-Image
    Honeycombs and Honeycomb Materials - (72 companies)
    ...such as marine structures. This type of honeycomb deforms irreversibly upon impact with a cored laminate. Nomex Honeycombs. Nomex honeycombs are manufactured from Nomex paper --a type of paper based on Kevlar fibers. These honeycomb cores combine high...
  • Polymer and Plastic Composites-Image
    Polymer and Plastic Composites - (359 companies)
    SMCs), bulk molding compounds (BMCs), pre-preg materials, and fabricated composite parts. How to Select Polymer and Plastic Composites. Polymer and plastic composites are plastics which are strengthened with fibers, fillers, particulates, powders...
  • RF and Microwave Laminates-Image
    RF and Microwave Laminates - (38 companies)
    RF and microwave laminates are used as substrates for radio frequency (RF) and microwave communication systems and electronics. They are designed to meet the demanding performance standards for higher-frequency applications.
  • Welding Gloves-Image
    Welding Gloves - (110 companies)
    ...gun. To combat such a high rate of failure, well-designed welding gloves incorporate additional leather on the index finger, thumb, and across the metacarpus area of the hand. Additionally, double-stitched Kevlar (R) seams will also increase...
  •  
    Safety Clothing - (794 companies)
    ...and polycotton blends. These items will have polymer, rubber, or PVC reinforcement in material joints. Ballistic resistance. Almost exclusively tight woven, synthetic fibers. Aramids like Kevlar (R) and Twaron (R) as well as thermoplastic...
  •  
    Timing Belts (inch) - (236 companies)
    ...are reinforced with fibers or cables in the belt's tension area. Reinforcement can significantly enhance the belt's maximum operating tension. Metallic and non-metallic reinforcement fibers are also available. Common materials include: Fberglass. Kevlar...
  •  
    Timing Belts (metric) - (233 companies)
    ...and non-metallic reinforcement fibers are available. Common materials for reinforcement also include: Fiberglass. Kevlar (R) (DuPont). Polyester. Steel. Standards. BS ISO 5296 - Synchronous belt drives - belts with pitch codes MXL, XXL, XL, L, H, XH, and XXH...
  •  
    Armor and Ballistic Shielding - (90 companies)
    ...such as bulletproof vests. Kevlar, a registered trademark of DuPont, is a very strong , heat-resistant, aramid weave. Kevlar 29, the type of Kevlar used in bulletproof vests, is relatively lightweight. Other high-strength textiles used in armor and ballistic...
  •  
    Aramid Fibers and Fabrics - (99 companies)
    Classifying aramid fibers by commercially branded products, their types include or have included: Kevlar (R). Nomex (R). Technora (R). Twaron (R). Conex (R). Arawin (R). New Star (R). Kermel (R). High-performance aramid fibers can transfer mechanical...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire