Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hayward Flow Control
Description: GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design,
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: International Polymer Solutions Inc.
Description: Our IPS PTFE Body Gauge Isolator protects (Isolates) a pressure gauge or other pressure sensor from the effects of corrosives aggressive media and prevents contamination of ultra-pure liquids. The Gauge Isolator consists of an All-PTFE body,
- English Size: 0.125 to 0.25 inch
- Fitting Type: Adapter
- Features: English
- Material: Fluororesin (PFA/PTFE/PVDF), PVC/CPVC, Polyethylene (PE), Polypropylene (PP)
-
Supplier: Gefran
Description: All models are rugged, totally self-contained, and allow the user to benefit from the improved efficiency and quality that goes with pressure monitoring. The Gefran melt pressure gauge provides reliable, maintenance- free, localized pressure indication. The small
- Type: Gauge
- Sensor Technology: Strain Gauge
-
-
Supplier: Gefran
Description: The M6 Series has an improved digital readout utilizing an extra-large five-digit display. The M6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the gauge
- Working Pressure Range: 1,500 psi
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator
- Signal Output: Analog Current, Switch / Alarm
-
Supplier: NOSHOK, Inc.
Description: 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30â€H20 vac through 10 psi
- Working Pressure Range: -14.736 to 60,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 0.5 ±% FS
-
Supplier: NOSHOK, Inc.
Description: 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30â€H20 vac through 10 psi
- Working Pressure Range: -14.736 to 60,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Gefran
Description: The W6 Series has an improved digital readout utilizing an extra-large five-digit display. The W6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the gauge
- Working Pressure Range: 10,000 psi
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator
- Signal Output: Analog Current, Switch / Alarm
-
Supplier: RS Components, Ltd.
Description: G1/4 BSP pressure gauge isolator valve
- Pressure Rating: 5,076.3195 psi
- Primary Material: Cast Iron
- Media: Hydraulic Fluid
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights 4 1/2" SS, Liquid Filled, Bottom Connection 0-60 PSI 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low
- Working Pressure Range: 0 to 60 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 4 1/2" SS, Liquid Filled, Bottom Connection 0-100 PSI 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low
- Working Pressure Range: 0 to 100 psi
- Type: Gauge
-
Supplier: Cole-Parmer
Description: • Simple accessories to protect your delicate pressure gauge Use these gaskets and caps to protect the sensitive pressure membrane on your sanitary pressure gauge! All are available for sanitary clamp connections in sizes from 3/4'' to 2''. Gaskets feature sanitary
- Features: Other
-
Supplier: Cole-Parmer
Description: • Simple accessories to protect your delicate pressure gauge Use these gaskets and caps to protect the sensitive pressure membrane on your sanitary pressure gauge! All are available for sanitary clamp connections in sizes from 3/4'' to 2''. Gaskets feature sanitary
- Features: Other
-
Supplier: Cole-Parmer
Description: • Simple accessories to protect your delicate pressure gauge Use these gaskets and caps to protect the sensitive pressure membrane on your sanitary pressure gauge! All are available for sanitary clamp connections in sizes from 3/4'' to 2''. Gaskets feature sanitary
- Features: Other
-
Supplier: Cole-Parmer
Description: • Simple accessories to protect your delicate pressure gauge Use these gaskets and caps to protect the sensitive pressure membrane on your sanitary pressure gauge! All are available for sanitary clamp connections in sizes from 3/4'' to 2''. Gaskets feature sanitary
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights 5-year limited warranty Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All Stainless, all-welded construction for long life ASME Grade 1A, 1% accuracy full scale True Zero™ pointer indication - no stop pin to mask false zero reading -
- Working Pressure Range: 87.02262 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Process connection Tri-Clamp Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge Fights vibration and
- Working Pressure Range: 60 psi
- Type: Gauge
-
Supplier: Newport MKS
Description: The IPV-S1 Standard Leveling Valve is standard on most Newport pneumatic isolators and gives repeatability of ±0.010 in. (0.25 mm). The IPV-S1 is the best compromise between excellent isolation and re-leveling response time. Includes pressure gauge. Leveling Valve Components
- Media: Gas
-
Supplier: Serfilco, Ltd.
Description: Features • Non-metallic solution contact Diaphragm guard isolates gauge from pumped fluid • Material selection CPVC, Polypropylene or PVDF with EPDM or FKM elastomers • Sizes 1" to 4 Specifications The In Line Gauge Guard Assembly is designed for use with SERFILCO pumps and SER-DUCTOR
- Type: Absolute
-
Supplier: Hansen Technologies Corporation
Description: stem design prevents removal of stem from body or stem "blowout". A Long Neck ® version is available that provides extra clearance for gauge-turning rotation. They are available in 1/4 " or 3/8" MPT or FPT globe or angle sizes and styles. Hansen's Gauge, Purge, and Needle Valves are
- Valve Type: Needle Valves
- Features: Other
-
Supplier: Newport MKS
Description: Includes pressure gauge.
- Media: Gas
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GGS & GGSE Superior accuracy pressure or vacuum isolator with steel-reinforced gauge hub and a wide range of options, including acrylic shield, removable housing, choice of gauges and materials.
- Process Temperature at the Seal: 77 to 185 F
- Diaphragm Displacement: 1.03 cubic inches
- Process Connection Size: 1/2", Female
- Instrument Connection: 1/4" NPT
-
Supplier: DeZURIK, Inc.
Description: this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GGME Compact, high accuracy pressure or vacuum isolator with polypro connection, choice of gauges.
- Process Temperature at the Seal: 70 to 185 F
- Maximum Working (Static) Pressure: 30 to 200 psi
- Process Connection Size: 1/2", Female, Male
- Instrument Connection: 1/4" NPT
-
Supplier: DeZURIK, Inc.
Description: case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Seetru Limited
Description: maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 302 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Hayward Flow Control
Description: GD Series Digital LED Pressure Alarm The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key
- Working Pressure Range: 0 to 400 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 176 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Seetru Limited
Description: The G33 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure applications. The modular design is made up of compact and robust standard stainless steel precision cast elements. Refrigerant industry isolating valves are available in a number of
- Maximum Operating Pressure: 362.59425 psi
- Material Temperature Range: 212 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: FEATURES: • Pressure ranges from 30” vacuum to 200 PSI • 4-20 mA output signal • Micro DIN connector • ±0.5% accuracy (±1% for pressures ≤ 45 psi) • IP65 and IP67 enclosure ratings • Stainless steel construction with ceramic sensor • CE approved • 1 year instrument warranty / 3 year
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.5 to 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: OPW Engineered Systems
Description: from the process flow plug the pressure-sensing mechanism or clog the access port on the diaphragm seal. Features and Benefits Gauge (or switch) is in contact only with captive liquid and never directly with the process liquid. Isolating the gauge (or switch) from solids in
- Maximum Working (Static) Pressure: 0 to 600 psi
- Process Connection Size: 1", 1-1/2", 2", 3", 4"
- Process Connection Type: Flanged, Threaded
- Fill Fluid: Other
Find Suppliers by Category Top
Featured Products Top
-
. Gauge Guards/Instrument Isolators Series GGS Superior accuracy pressure or vacuum isolator with steel (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc. -
Without proper protection, process fluids regularly contaminate and damage inline instrumentation. SENTINEL Diaphragm Seals, also referred to as gauge guards or gauge isolators, employ a chemically resistant diaphragm to isolate and protect system instrumentation from corrosive process fluids (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
and excellent flow characteristics, making them ideal for high-flow applications. The panel integrates pressure regulators, gauges, and flow meters to maintain consistent output under varying pressures, often exceeding 3000 psi. Safety is prioritized with features like pressure relief valves (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Type-2’s sealing performance can be easily monitored by maintenance and production personnel using the seal’s pressure gauge system. The pressure gauge system is effective in quickly alerting maintenance and production personnel of a potential seal breach so that adjustments or repairs can be (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
-abrasive to shafts and accommodates shaft runout Replaceable polymer wear components Pressure gauge system for seal performance monitoring Adjustable design to maximize seal life Fully split rebuild kits available Common (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Maintenance: The HA model’s sealing performance can be easily monitored by maintenance and production personnel using the seal’s pressure gauge system. The pressure gauge system is effective in quickly alerting maintenance and production (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
without extensive sample preparation. Microdevices using interdigitated electrode arrays have. proven the technique to be a viable method to rapidly and. reversibly isolate cells and microparticles from a solution. Examples of the successful use of DEP include the separation. of human leukemia cells
More Information Top
-
CNG Fuel Systems Approvals.
CNG PRESSURE GAUGE ISOLATORS MOT Reference AF C08 001 AF C08 002 AF C08 003 Description "A4" Model pressure gauge isolators manufactured by Melbar Engineering of Petone.
-
Fluid Power Engineering > Accessories
Pressure Gauge Isolators .
-
Emerging technologies and approaches to minimize discharges into Lake Michigan Phase 2, Module 3 report.
Teflon pressure gauge isolators were used to prevent CE contact with metal.
-
Journal of the American Rocket Society > Advertisment
The Type 40 Isolator is connected between the corrosive liquid or gas and any standard com- mercial pressure gage.f The Isolator and pres- sure gage are filled with a suitable liquid so that pressure applied to the Isolator diaphragm will be …
-
High speed hydraulic scanner for deep X-ray lithography
It is equipped with the usual provisions for such systems; air bleed, supply and return line filters, and a pressure gauge with an isolator .
-
High speed hydraulic scanner for deep x-ray lithography
It is equipped with the usual provisions for such systems; airbleed, supply and return line filters, and a pressure gauge with an isolator .
-
Basic Process Measurements
FMCW, see Frequency modulated continuous wave Foam, 200 Force, 159 Foundation fieldbus, 64 Four-wire RTD, 130 transmitter, 55 Frequency input, 181 modulated continuous wave, 229 Fully developed flow, 273 Gain, 21 Galvanic isolators , 72 Gauge pressure , 162 Gaussian distribution, 30, 31 …
-
A shaper of gigawatt nanosecond microwave pulses with time domain compression of magnetron radiation energy
Schematicdiagramofthe setup:(1) magnetronunit; (2) sealing waveguidewindows; (3) gas pressure gages ; (4) ferrite isolator ; (5) element exciting the first compres- sion stage; (6) storage volume of the first compression stage; (7) circular-to-rectangular waveguide transition; (8) directional couplers; (9) absorbing waveguide …
Indicates content that may require registration and/or purchase.