-
Supplier: Watson McDaniel Company
Description: The Model PMPSS pressure motive pump body & cover is manufactured from 304L stainless steel. These tanks are designed to be used in harsh corrosive environments and receive the ASME “UM” code stamp.
- Media Temperature: 366 F
- Features: Condensate Pumps
- Power Source: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: KADANT
Description: First introduced in 1934, the Liqui-Mover pump is a pressure-powered pump that performs the same liquid transport functions as centrifugal pumps. However, the Liqui-Mover pump is based on an entirely different operating concept and has fewer moving parts than
- Media Temperature: 365 F
- Features: Condensate Pumps, Positive Displacement Pumps, Steam
-
Supplier: Spirax-Sarco
Description: depending on available differential pressure. Each unit comes with a condensate receiver, motive supply drain trap and ancillaries and a base with adjustable feet for levelling on uneven surfaces. Operated by steam the APT10, APT14 and APT14HC-PPU's meet a wide range of applications.
- Maximum Discharge Pressure: 65.266965 to 200.152026 psi
- Discharge Size: 0.75 inch
- Pump Housing Material: Cast Iron
- Features: Condensate Pumps, Positive Displacement Pumps, Screw Pumps
-
-
Supplier: Armstrong International
Description: The patented Armstrong PT-104 Mini Pump Trap is the smallest non-electric solution that can move condensate or other liquids from lower to higher points and from lower to higher pressures. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 1 inch
- Features: Air / Pneumatic, Condensate Pumps, Steam
- Pump Housing Material: Cast Iron
-
Supplier: Armstrong International
Description: The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 0.5 to 1 inch
- Features: Air / Pneumatic, Condensate Pumps, Steam
-
Supplier: Armstrong International
Description: The Armstrong PT-300LL/PT-400LL are the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 2 inch
- Features: Other
- Power Source: Steam
-
Supplier: Armstrong International
Description: amounts of condensate and other liquids from low points, low pressures or vacuum spaces to an area of higher elevator or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric pumps without the problems of leaking seals or
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 2 to 4 inch
- Features: Air / Pneumatic, Condensate Pumps, Steam
-
Supplier: ASME
Description: to suction pressure; (c) The flow rate of the motive fluid in relation to a stipulated pressure and temperature; and (d) Ejector stability; i.e. the relation of motive fluid pressure or the discharge pressure to breakdown and recovery of the pumping action.
-
Supplier: ASME Standards and Certification
Description: to suction pressure; (c) The flow rate of the motive fluid in relation to a stipulated pressure and temperature; and (d) Ejector stability; i.e. the relation of motive fluid pressure or the discharge pressure to breakdown and recovery of the pumping action.
-
Supplier: Schutte & Koerting
Description: Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors are drawn into the body of the exhauster by the draft-producing action of the water
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: motive liquid and the entrained material are intimately mixed in the throat of the eductor and are discharged against back pressure. Advantages Eductors Using Liquid in Handling Dry Solids both mix and pump solids using no moving parts and only a pressure liquid for
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Schutte & Koerting
Description: flow up into the body of the eductor where it is entrained by the pressure liquid. Both liquids are thoroughly mixed in the throat of the eductor and are discharged against back pressure. The streamlined body permits the pressure liquid to move straight through the eductor and
-
Supplier: Schutte & Koerting
Description: converging end of the venturi, passes through the diffuser where its velocity energy is converted into pressure sufficient to discharge against a predetermined back pressure. 4-inch AS3 Single Stage Steam Jet Ejector having 4-inch 150#RF Suction and Discharge flange. Suction
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.