Products/Services for Pressure Mounted Room Dividers
-
Modular Enclosures - (121 companies)Modular enclosures consist of smaller components that can be assembled to create custom enclosures, often for temporary or mobile systems. These modular components are available in standard sizes and allow modular enclosures to be used for a variety of purposes.ShapeMaterialNEMA Rating -
Room Partitions - (184 companies)...do not, however, account for low-frequency sound transfers from mechanical equipment. Folding Panel Partitions. Folding panel partitions are top-mounted room partitions that slide along a metal track. These permanent-looking room dividers have wide...
-
Pressure Sensors - (1184 companies)...circuit to prevent distortion. DIN Rail mount or In-line signal conditioning for mV/V units will amplify output signals. These devices are used for applications requiring high level analog outputs and where the pressure transducer is exposed... -
Pressure Regulators - (1233 companies)...or line mount, stacked or switch mount, and subplate or manifold mount. Other features. Integral pressure gauges display system pressures. Integral filters are for the fluid intakes. Integral lubricators are for valve operation. Pressure reliefs... -
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid... -
Pressure Gauges - (1162 companies)...is the interface the user interacts with to observe the pressure sensor reading. Analog meter - The device has an analog meter or simple visual indicator. Digital meter - The device has a display for numerical values. Mount Location. The mount location...
-
Pressure Washers - (335 companies)Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...
-
Logic Dividers - (68 companies)Logic dividers are integrated circuits that divide the frequency of an input signal by a divisor value. Image Caption: Digi-Key Corporation. Logic dividers are integrated circuits (ICs) that divide the frequency of an input signal by a division...
-
Protective Screens, Dividers and Sneeze Guards - (16 companies)...and are mounted by placing it on a surface or by hanging. The most prominent component of a protective screens, dividers and sneeze guards is the size of the divider or screen that provides the protection. Specifications. The follow specifications...
-
Screens - (129 companies)...or other materialispassed under rollers at high temperatures and pressures to reduce the thickness of the material, increase its bulk density, and/or create a smoother surface.
Product News
-
Knowles
Power Dividers DLI brand power dividers incorporate low-loss, high-permittivity ceramics, providing miniaturized dimensions and temperature-stable RF performance. The integrated thin film resistors improve phase. and amplitude balance over broadband devices. There are two styles: Wilkinson and resistive power dividers, and these designs are configured for attachment with either solder or conductive adhesive. Due to their compact size and proven performance, DLI brand power dividers are a superior option over... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Knowles -
Angst+Pfister Sensors and Power
Gauge Surface Mount Pressure Sensor FGM-3 or 6 Surface Mount Package (3 mm or 6 mm tube length), best used directly attached to manifold and sealed with an O Ring. Features. Low cost, high reliability. Small, Surface Mount Sensors Ideal for Direct Connect to Manifold. Easy to mount on PCB. Measures positive pressure and vacuum. Rated pressure: 13.79 to 827.4 kPa. Pressure type: Gauge pressure. Pressure media: Non-corrosive gas. Supply current (constant current): 1.5mA. Output voltage: 60 to 140 mV. Measuring pressure range: 48.26... (read more)Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Shenzhen Jewellok Technology Co., Ltd.
Single Stage Mounting Pressure Control Panels Product Features. * Pressure control panel. * JSR-1E / VSR-6E Series single-stage regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for corrosive gases. * Modular design. * Diaphragm type shut-off valves. * Suitable for inlet pressure up to 300 bar. * Easy installation into safety cabinet for gas cylinders. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems... (read more) -
OKW Enclosures, Inc.
Your Electronics Can Now Fit In Room Corners OKW has launched SMART-CONTROL - its first plastic electronic enclosure designed especially for room corners. It can be mounted on ceilings and walls using the suspension element, or on a table-top using the desktop stand. Wedge-shaped SMART-CONTROL is perfect for a wide range of applications including security and monitoring, environmental technology, IoT/IIoT, gateways, measurement and control, sensors, control electronics, medical and laboratory technology. Ideally, the enclosure should... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Record environmental data & evaluate room temp. Benefits. Record environmental data. Evaluate your Constant Temperature Room. - Check air temperature regulation - Check air temperature uniformity. Evaluate thermal soaking. - Check temperature difference between master and artifact. - Determine thermal time constants for masters and artifacts. - Check master and artifact temperature stability. Evaluate instrument stability. - Measure instrument zero drift in your measurement environment. - Calculate laser scale factor change based on air... (read more)Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
OKW Enclosures, Inc.
Room Corner Device Enclosures - New Wall Holders OKW can now supply its SMART-CONTROL wall-mount enclosures with custom-designed metal holders for faster and easier installation. Wedge-shaped SMART-CONTROL fits internal corners but can also be used on flat walls or desktops. Applications include security and monitoring, environmental technology, IoT/IIoT, gateways, measurement and control, sensors, medical and laboratory technology. The metal holders are fabricated according to the individual requirements of the customer. Vertical or angled... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Pexco
Offering Automated Clean Room Services 1. Automation offers solutions to the four Ds in manufacturing, dirt, danger, dullness, and difficulty. 2. The clean room provides additional benefits: * Quality, precision and cost efficiency. * Dust-free environment. * Advanced temperature/humidity control. * Reduces the risk of contamination, lowering the potential for product defects. For more information, check out our video (read more) -
KRYTAR, Inc.
KRYTAR Offers Eight 2-Way Power Dividers: 6-40 GHz KRYTAR Offers RF/Microwave designers Eight 2-Way Power Dividers with high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces 8 new 2-way power dividers offering high performance over the broadband frequency range of 6.0 to 40.0 GHz in single, compact, packages. The new 2-way power dividers complement KRYTAR's family offering... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Chengdu Filter Technology Co., Ltd.
Custom 2- to 32-Way Power Dividers, DC to 70 GHz . RF and microwave systems requiring amplitude and phase balance between arms. Manufacturing Capability. Established in 2010 and based in Chengdu, China, Filter Technology researches and manufactures RF and microwave passive components, including filters, diplexers, combiners, power dividers, directional couplers, isolators, and circulators. R &D, machining, and manufacturing supported by strategic cooperation with the University of Electronic Science and Technology of China (UESTC). Professional... (read more)Browse RF Power Dividers and RF Power Combiners Datasheets for Chengdu Filter Technology Co., Ltd. -
Air Innovations LLC
Clean Room Air Conditioning (Cleanroom Systems) Air Innovations features an entire division dedicated to the design and manufacture of unitary and custom HVAC systems for cleanrooms and critical environments. In fact, our products are the only fully integrated modular environmental systems specifically created for the cleanroom industry. As with all Air Innovations environmental control systems - our clean room air conditioning systems can be tailored to your exact specifications in size, features and functionality. Contact us today. Our... (read more)Browse Air Purifiers Datasheets for Air Innovations LLC
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… prize_fight_N|1 disturbance_of_the_peace_N|2 slash_N|2 oblivious_J|2 social_anthropologist_N|2 vocally_R|3 henry_N|7 daniel_defoe_N|2 cradle_N|5 test_rocket_N|1 merrymaker_N|1 soulful_J|3 romantic_movement_N|4 romp_N|1 frolic_N|1 hotel_clerk_N|1 alchemical_J|1 rotary_club_N|1 royal_canadian_ mounted _police_N|1 inquisitively_R|1 furious_J|3 merciless_J|2 … … stalinism_N|2 stamping_machine_N|1 stamp_collector_N|1 standing_ room _N|1 crowded_J|15 fixedly_R|1 insurance_premium_N|1 … … stand-in_N|1 movie_star_N|1 ascetic_N|1 divider _N|2 ascendancy_N|3 subjectivism_N|1 voting_right_N|5 … … currier_N|2 ives_N|2 botanical_J|2 cushing_N|1 comparative_anatomy_N|1 immortalize_V|2 edmond_rostand_N|1 liszt_N|1 natal_N|1 christmas_day_N|1 daguerreotype_N|1 atomic_theory_N|1 law_of_partial_ pressures _N|1 red-green_color_blindness_N|1 …
-
Interaction between viscous inertia forces and of elasticity in a linear hydraulic model including a punctual elasticity
the interm6diaire of a divider of fr6quence, one 6 chantillonne the signal issued of the sensor of … … ~tdes intervals of any times At 6 gaux and the thereby collected information is rang6es s6quentielIement in m6moire, One has then a numdrique simile … … tion of ] has the pressure according to time / … … the int6rieur of the chamber of measurement B, Cornme …
-
Radio Progress during 1938
… ary, pressure differences of the order of one decibel in a small frequency interval were observed.35 A test room having a large number … … spaced sound-absorbing panels mounted normal to the walls … … approximately an inverse- distance- pressure relationship observed up to … … needed frequencies are derived from twelve high-frequency oscillators by a cascade frequency divider in which the …
-
An improved method for water vapor detection
200 cc . min - 1) controlled by a differential pressure flow regulator before flowing over a reference thermistor … Water vapor removed from the test surface returns in a separate air stream to flow over a matched thermistor (Tmx) mounted in the sample side of the thermal conductivity cell before being vented to room air. … the reference to the sample side of the cell for balancing the voltage divider shown in Fig …
-
http://dspace.mit.edu/bitstream/handle/1721.1/53229/535160917-MIT.pdf?sequence=2
Two silver traps were tested at room temperature (see Figure 3-19). The traps were mounted in CPGA chip carriers identical to those used for the SMIT traps using … … note that this was not necessary in the SMIT trap due to the built-in capacitive divider ). … were 150 pm and 100 Mm above the trap surface, and the vacuum pressure was 5 x …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… seat_belt_N|4 shelter_N|10 essential_N|2 requisite_N|1 fuel_N|15 fodder_N|2 sufficient_J|3 fort_worth_N|1 neptune_N|1 uranus_N|2 stub_N|5 offing_N|3 liakoura_N|1 mount _parnassus_N|1 demolish_V|7 perforation_N|1 … … trophy_wife_N|1 all_over_R|1 underseller_N|1 vagrant_N|1 undesirable_N|1 shoelace_N|6 cruel_J|5 upholder_N|1 sustainer_N|1 utilizer_N|2 budget_cut_N|2 utopian_J|4 vocalizer_N|1 valentine_N|2 victimizer_N|1 cultured_J|1 votary_N|3 aphrodite_N|1 vower_N|2 eternal_J|6 chastity_N|1 waddler_N|1 pigeon_N|2 wahhabi_N|1 street_child_N|1 beg_V|7 waker_N|1 emergency_ room _N|1 overrun_V|2 walk-in_N|2 … … basic_dye_N|1 ac_N|1 apparent_motion_N|1 blood_ pressure _N|6 systolic_pressure_N|1 diastolic_pressure_N|1 arterial_pressure_N|1 … … infant_bonding_N|1 flint_N|2 prehistoric_J|5 isometry_N|1 numerical_J|3 parity_N|2 transmitted_J|1 footing_N|5 interim_J|2 grass_roots_N|1 pickle_N|1 nightmare_N|5 voltage_ divider _N|1 resistor_N|3 alliance_N|1 …
Indicates content that may require registration and/or purchase.