Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Housing Features Enclosure : Laboratory Grade Other Accuracy : ±0.01% FS EU Throughput Rate HZ : 10 Media : Dry Gas Number of Channels : 1 Product Type Features Scanner & System Sensor Type : Pressure Scanners
-
Supplier: Scanivalve Corporation
Description: Features and Specifications +/- .08% full scale long term accuracy (5-50 psid) 64 pressure inputs, option of 128 duplexed pressure inputs 45kHz scan rate (analog) Multiple pressure ranges available Vacuum, 5 inch H20 up to 50 psid pressure range Auto zero offset
-
Supplier: Scanivalve Corporation
Description: isdeal for measuring pressures on rotating equipment. Overview The Model ZOC23b is similar to Scanivalve's ZOC22 electronic pressure scanner. The pressure sensor and calibration valves have been divided into 4 remote modules, each containing 8 pressure sensors. The
-
-
Nondestructive Testing (NDT) Equipment - Time-of-flight Diffraction (TOFD) Manual Scanner -- HST-X04Supplier: Evident Scientific
Description: The Olympus HST-X04 time-of-flight diffraction (TOFD) manual scanner offers an efficient, low-cost, and versatile weld inspection solution. Applications Manually deployed single-axis scanner for use on plate, pipe, and curved surfaces Applicable to pipes, pressure vessels,
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Scanivalve Corporation
Description: line pressure, static basket, etc). The calibrator can also send known pressures to all of the DSA/ZOC sensors to insure they are reading correctly (System Validation). The calibration system can be used for many applications including multi-point calibration of DSA and
-
Supplier: Scape Technologies A/S
Description: The SCAPE Ultra-XL is a high-precision 3D scanner available at the lowest price on the market. Designed for stationary mounting, this monocular scanner offers low noise in the acquired point cloud. It features built-in shutters that prevent projected light from affecting areas outside
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Liquid Chemical Delivery System And Bulk Chemical Delivery Handling System For Semiconductor Cleanrooms In the high-stakes environment of semiconductor fabrication, Ultra-High Purity (UHP) liquid chemical delivery systems are essential for maintaining wafer
- Body Material: Stainless Steel
-
Supplier: Scanivalve Corporation
Description: pressure scanners. It measures up to 16 gas pressures in many applications. Available options include a common reference pressure or individual These applications include wind tunnel test for buildings, aerospace and automotive aerodynamic tests, gas turbine testing,
-
Supplier: HORIBA Instruments, Inc.
Description: volume. This gas monitor system is capable of operating at much higher pressures than traditional systems, so the need for additional differential pumping equipment is reduced. The sensors are factory pre-tuned and calibrated against transfer standards to allow direct
- Mounting Type: Fixed
- Instrument Type: Monitor
- Application: Process Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: each part of the system, self-check and confirmation of multiple safety, simple system, and supports multiple languages, supports multiple signal inputs, code scanner, high-efficiency filter, door sensor Optional *Emergency manual operation panel *High efficiency filter *Door
- Body Material: Stainless Steel
-
Nondestructive Testing (NDT) Equipment - Sartocheck® 4 Plus Filter Integrity Testing System -- 26288Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 26288 Sartocheck 4 plus Barcode Scanner for easy and reliable data entry (optional) Intelligent selection of test program after scanning the filter External pressure sensor and external valves (optional) Automated cleaning function eliminates expensive service calls Sophisticated
- Form Factor: Bench / Rack / Cabinet
- Features: Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm)
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery
- Body Material: Stainless Steel
-
Supplier: Evident Scientific
Description: The WeldROVER is a simple, industrial-strength, one-axis encoded scanner that provides the customer with a fully mechanized automated data acquisition. It is designed to make fast and efficient phased array inspections on ferromagnetic piping or vessel girth welds and long seams with minimum
- Features: Aircraft / Military Inspection, Digital Imaging System, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Surface Cracks / Abrasion, Tube / Pipeline Defects, Weld / Joint Inspection
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Evident Scientific
Description: impractical. A wire encoder system is unique compared to most manual scanners as its core is fixed to the part so that it remains stationary as the user moves the probe. This provides several advantages: Position readings are more precise and repeatable (no wheel slippage). The user
- Instrument Type: Flaw Detectors
- Form Factor: Monitoring System
-
Supplier: Evident Scientific
Description: The RollerFORM™ phased array wheel probe is used to inspect composites and other smooth-surfaced materials. An affordable and easy-to-implement replacement for full 2D encoding systems, the RollerFORM scanner is a viable alternative to immersion techniques.The RollerFORM tire's unique
- Probe Frequency: 1,000 to 5,000 kHz
- Application: Flaw / Crack Detection, Wall / Material Thickness
- Probe Style: Surface Probe, Wheel / Roller Probe
- NDT Probe Technology: Ultrasonic
-
Supplier: Allied Electronics, Inc.
Description: High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST
-
Supplier: Allied Electronics, Inc.
Description: High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST
-
Supplier: Allied Electronics, Inc.
Description: High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST
-
Supplier: Allied Electronics, Inc.
Description: High performance DC fan for high pressure environments. This fan has the ability to maximize airflow in nearly sealed enclosures. Designed for networking and telecommunications equipment, industrial electronic cabinets and medical imaging equipment with high power loads, such as CST
-
Supplier: CSA Group
Description: jumping or falling, are not considered in ISO 13855:2010. Safeguards considered in ISO 13855:2010 include: - electro-sensitive protective equipment, including light curtains and light grids (AOPDs), and laser scanners (AOPDDRs) and two-dimensional vision systems; -
-
Description: jumping or falling, are not considered in ISO 13855:2010. Safeguards considered in ISO 13855:2010 include: - electro-sensitive protective equipment, including light curtains and light grids (AOPDs), and laser scanners (AOPDDRs) and two-dimensional vision systems; -
-
Supplier: ValueTronics International, Inc.
Description: to document and analyze electrical input signals as well as spectral compositions of other signals. This tool’s spectral analysis involves signals such as optical light waves and acoustic pressure waves. Additional Features: Frequency range: 9 kHz – 3 GHz Interference Analyzer with
- Frequency Range: 3,000,000 kHz
-
Supplier: Cincinnati Sub-Zero Products
Description: process with numerous parameters that influence one another. The company focuses on the health of its employees, the safety of its systems, the quality of its products and the sustainability of production (minimization of the carbon footprint). Achieving reliable post-curing quality Quality
- Application: Curing
- External: Vertical Load (Bell Lift)
Find Suppliers by Category Top
Featured Products Top
-
. Furthermore, the system is compatible with industry-standard software and comes with Ommatidia Atelier, which helps users maximize the value of their data. In comparison to tools like robotic total stations, point cloud laser scanners, 3D scanners, and CMM machines, the Q1 stands out for its (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
interfere with other medical devices in the hospital room. A brushless DC worm gearmotor with an encoder attached - a similar unit is used to raise and lower and rotate the scanner on a mammography system. A brushless DC parallel shaft gearmotor with many custom modifications - most (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
of its technologies within production environments. Conclusion: 3D Scanners Smooth the Transition to Automation For manufacturers navigating the pressures of modern markets, starting with a versatile and upgradable 3D scanning solution offers a strategic pathway. By (read more)
Browse Dimensional and Profile Scanners Datasheets for FARO CREAFORM -
services of its technologies within production environments. Conclusion: 3D Scanners Smooth the Transition to Automation For manufacturers navigating the pressures of modern markets, starting with a versatile and upgradable 3D scanning solution offers a strategic pathway (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
systems can be scaled to match increased production needs or to extend capabilities into new product lines. In short, 3D scanners are dynamic devices that can be leveraged in subsequent phrases with additional automation solutions. For example, 3D scanners could be used with (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
owners need to act with confidence. Reduce Technician Stress NDT technicians face constant pressure when taking measurements, often having their results questioned when using manual tools. Creaform 3D scanners eliminate variability and interpretation ambiguity by (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for FARO CREAFORM -
. Labor shortages and rising labor costs require innovative solutions to maintain productivity with less staff. In addition, relentless inflation continues to exert pressure on raw material costs, squeezing margins. Manufacturers are also racing against tight production timelines, driven by the (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
BinCloud inventory management systems automate and simplify monitoring levels of solids or liquids stored or processed in bins, tanks, and silos. BinMaster systems reduce labor as level sensors take the (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
, reducing system complexity, and improving installation efficiency—helping engineers, procurement specialists, and maintenance technicians save time, reduce costs, and ensure stable equipment operation. In industrial (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
high-power electrical current and complex control signals between stationary and rotating structures across 360 degrees of continuous rotation. This product is engineered to directly address the core challenges of traditional brush-type systems, such as unstable electrical contact, signal (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Pipeline External Corrosion Analysis Using a 3D Laser Scanner
Pipeline operators are getting increasing pressure from regulatory authorities and. environmentalists to guarantee the integrity of their pipeline network, while facing. financial pressure to minimize their maintenance cost. This paper presents a new. approach to pipeline external corrosion
-
Inspecting Long Seam Welds Efficiently and Easily Using the AxSEAM TM Scanner
centerline, easy repositioning is an advantage. The scanner must also be equipped with a mechanism to apply constant pressure on the probe to ensure acoustic coupling. The AxSEAM TM scanner's (Figure 1) design takes into account all of these mechanical requirements, enabling easy configuration
-
Application of 3D Laser Method for Corrosion Assessment on a Spherical Pressure Vessel
Oil & Gas pressure components found on power plants and refineries must be inspected on a. regular basis to ensure fitness-for-service. Corrosion is one of the most critical and recurrent degradation that must be inspected under API-579 code. Various non-destructive methods have been used
-
How to Ensure Your Industrial Displays Won't Crack Under Pressure
Choosing the right displays for industrial devices is key to promoting a safe, productive work site. From handheld scanners to temperature monitoring systems, workers and executives depend on displays to complete safe, compliant projects on schedule.
-
Traditional Thinking About Pressure-Sensitive Film is Changing (.pdf)
is accelerating. The half-life of today's electronics products is quite fleeting. No sooner do design cycles end and production engineers draw up and tool up to meet the demand for the latest smart phone, barcode scanner or laptop computer, than they find themselves redrawing and retooling to leverage
More Information Top
-
Diffuser Design for PACE Global Formula One Racer
Figure 14 DC Power Supply Figure 15 positive/negative series connection power output mode 3 Mechanical pressure scanner system The mechanical pressure scanner system is major consisted of mechanical scanner, pressure sensor, pitot tube, channel switcher and code displayer (Figure 16).
-
Journal of Aircraft > Complete Computational Fluid Dynamics Analysis of a Velocity XL with Flight-Test Verification
The wind tunnel has a Pressure Systems 8400 pressure scanner system that is capable of performing calibration checks at a series of designated pressures on the Pressure Systems 64-channel DTCnet pressure scanner that was used in the wind-tunnel and flight …
-
Hyundai Full Scale Aero-acoustic Wind Tunnel
MAJOR EQUIPMENT The measurement system in HAWT is comprised of the following systems: a 6-component balance, a 400-channel electronic pressure scanner system , a 3-channel hot wire anemometer, a frontal projected area measurement system, a non-contact 3-dimensional coordinate …
-
Shock Waves
The 1 mm diameter orifice machined using spark erosion process on the models are connected to the electronic pressure scanner system through flexible tubing system to minimize the pressure losses.
-
Kuwait Institute for Scientific Research.pdf (Energy%20_%20Frontiers.zip)
acquisition of a pressure scanner system capable measuring the pressure difference from 64 ports simultaneously at frequencies up to 150Hz.
-
Development of a Model Scale Heat Exchanger for Wind Tunnel Models of Road Vehicles
Each probe ware connected to a PSI 9116 pressure scanner system [7].
-
Controlled transitory stall on a pitching airfoil using pulsed actuation
The center section is instrumented with a circumferential array of 75 static pressure ports at mid-span that are closely spaced near the leading edge and are each connected to an external high- speed pressure scanner system .
-
Flow control for aero-optics application
Static pressure measurements through 0.5 mm ports were acquired by a Pressure Systems scan- ner , where the averaged pressure measurement is based on 500 individual samples.
-
Effects of aspect ratio on the drag of a wall-mounted finite-length cylinder in subcritical and critical regimes
All pressure taps were connected through plastic tubes to a pressure scanner system , which consisted of pressure transducers (PDCR-23d), a set of Scanivalve (SGM-48), two amplifiers (6M72), a 12-bit A/D converter and a per- sonal computer.
-
Aerospace Sciences Meetings > Flow Control for Turret Aero-Optics Applications
Static pressure measurements were acquired by a Pressure Systems scanner , where the averaged pressure measurement is based on five hundred individual samples.
Indicates content that may require registration and/or purchase.