Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tekscan, Inc.
Description: MobileMat An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab. What is the MobileMat™? The MobileMat™ is Tekscan's standard resolution portable pressure mat. Combined with Tekscan's innovative software, the
- Width: 55.9 inch
- Length: 63.6 inch
- Thickness: 0.3 inch
- Operating Temperature: 32 to 95 F
-
Supplier: Tekscan, Inc.
Description: design makes the CONFORMat the most advanced pressure mapping system available for seat and back analysis. CONFORMat Features and Benefits Portable, lightweight sensor is easy to move between patients and facilities 2,000+ individual sensing elements provide accurate, high-resolution
- Pressure Range: 5.07628937750189 psi
- Width: 18.56 inch
- Length: 18.56 inch
- Imager/ Sensor Type: Active Pressure Sensor Arrays
-
Supplier: Tekscan, Inc.
Description: The Strideway™ is a modular pressure measurement platform for human gait analysis. Strideway Features: The modular platform captures multiple footsteps in a single pass and allows you to choose the system sensing area and sensor resolution Integrates with other gait lab technologies,
- Pressure Range: 0 to 125 psi
- Width: 35.826791 inch
- Length: 102.36226 to 255.90565 inch
- Thickness: 0.59 inch
-
-
Supplier: Tekscan, Inc.
Description: TireScan CrossDrive System Fully integrated, multipurpose tire footprint pressure measurement system. Multipurpose Tire Footprint Pressure Measurement The TireScan™ CrossDrive system is a fully integrated solution capable of measuring large tire footprints at a high resolution. 250K
- Pressure Range: 0 to 600 psi
- Width: 27.75 inch
- Length: 31.78 inch
- Thickness: 1.28 inch
-
Supplier: Eastern Instruments
Description: with turbulent air flow or to obtain optimal accuracy. Each VAP3® Pitot has multiple total and static sensing ports, specifically located to provide a full traverse of the duct, thus eliminating the concern of highly random distribution of air flow. For larger ducts, an array of
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: Eastern Instruments
Description: with turbulent air flow or to obtain optimal accuracy. Each VAP3® Pitot has multiple total and static sensing ports, specifically located to provide a full traverse of the duct, thus eliminating the concern of highly random distribution of air flow. For larger ducts, an array of
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: Eastern Instruments
Description: be utilized in both clean air applications as well as in particulate-laden applications. PARALLEL PLATE CROSS SECTIONAL DESIGN - Minimizes turbulence at the sensing ports, preventing particulate build up and also designed for high turndown applications. MULTIPLE DIFFERENTIAL PRESSURE
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -22 to 700 F
- Measurement Type: Air Pressure Differential
- Features: Audible or Visual Alarm, Measures Temperature, Time or Multi-point Averaging
-
Supplier: StellarNet, Inc.
Description: from plasma & Laser Induced Breakdown Spectroscopy. Also Bragg grating technology enables optical sensing of many parameters including temperature and pressure. Thin film thickness measurements can be made using sample specular reflectance. The small size and weight makes the BLUE-Wave
- Wavelength Range: 200 to 1,150 nm
- Spectral Resolution: 0.2 nm
- Stray Light: 0.1 %
- Computer Interface Options: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Infineon Technologies AG
Description: pressure, motion, and geomagnetic sensors. Additionally, it includes MEMS microphones and a high-contrast TFT display, connecting to PSOC™ MCUs via the Arduino UNO header. Summary of Features XENSIV™ BGT60LTR11AIP 60GHz radar sensor XENSIV™ PASCO2V15 5V sensor XENSIV™ DPS368 pressure
- Category: Development Board
-
Supplier: Eastern Instruments
Description: minimal pressure drop of 33% of the differential pressure. NO MAINTENANCE - There are no active electronic components or moving parts that are installed within the air stream, thus eliminating maintenance costs and ensuring reliability and ease-of-use. VELOCITY AVERAGING THROUGHOUT
- Diameter: 6 to 36 inch
- Media: Gas
-
Supplier: Douglas Electrical Components
Description: submerged. Understanding the differential pressure of the system is crucial, yet Douglas feedthroughs can be designed for pressures up to 1,000 bar. Feedthrough housings are completely customizable for underwater applications including both the housing material and the feedthrough
-
Supplier: Brooks Instrument
Description: Imagine choosing just one mass flow controller platform to handle fourteen different pressure or flow rates going into a single process. All while delivering the exact same, ultra-precise and repeatable output on the other side. That’s the advanced simplicity you get with the SLA5800 Series
- Media Temperature Range: 149 F
- Operating Pressure: 1,000 to 1,500 psi
- Mass Flow Rate: 0.000008259 to 6.8825 lbs/min
- Mass Flow Rate Range: 0.000008259 to 6.8825 lbs/min
-
Supplier: Brooks Instrument
Description: removing the MFC from service Broad array of communication options including DeviceNet®, Profibus® and RS-485 plus analog interfaces Benefits Hardened device housing ensures process accuracy and control in harsh conditions Proprietary thermal sensing technology delivers superior signal
- Media Temperature Range: 149 F
- Operating Pressure: 5 to 1,500 psi
- Mass Flow Rate: 0.000008259 to 6.8825 lbs/min
- Mass Flow Rate Range: 0.000008259 to 6.8825 lbs/min
-
Supplier: SAE International
Description: ensemble averaging usage of sensors appears to be the need for prior calibration of each combination of sensor array and radiator/vehicle front-end configuration. While there appears to be a growing interest in also knowing flow distributions\u2014which necessitates the use of a plurality of
Find Suppliers by Category Top
Featured Products Top
-
are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil barrier Insulators designed to protect against direct exposure to live parts (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Effective Each VAP3® Pitot has multiple total and static sensing ports, specifically located to provide a full traverse of the duct, thus eliminating the concern of highly random distribution of air flow. For larger ducts, an array of pitots, with manifolded total and static (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
, records and stores real-time gas monitoring results. The VISION 120 also features: • Continuous monitoring/detection of target gases from points up to 400 feet away • Industry-leading transport times* • Pressure-sensing response correction algorithm (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
The FLO-DAR® AV Sensor is a pioneer in non-contact flow monitoring and sets the industry standard for reliability and accuracy. Using advanced Doppler radar velocity-sensing technology, combined with ultrasonic level sensing, the FLO (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
spectrum also includes sensors and sensor systems such as temperature and pressure, magnetic, and MEMS sensors. In addition, TDK provides power supplies and energy devices, magnetic heads and more. These products are marketed under the product brands TDK, EPCOS, InvenSense, Micronas, Tronics and TDK (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
degradation Process instability Reduced energy efficiency Pressure fluctuations Hydrogen embrittlement in susceptible materials In industries such as semiconductor manufacturing and specialty chemical production, even (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
Conduct Research Top
-
Inductive Proximity Sensors for Special Applications
Users of inductive proximity sensors can select from a vast array of standard types to solve almost any general purpose. sensing application. Unfortunately not all industrial sensing applications fall into the general-purpose. category. Many applications have unique requirements such as the need
-
Using MEMS to Control Blending at AstraZeneca
previously been used for on-line blend monitoring using instruments based on diode array and acousto-optical tunable filter technologies. (6) This paper discusses the application of a MEMS-based NIR spectrometer for on-line monitoring of powder blending in a rotating bin blender. MEMS is an acronym
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/76831/825553709-MIT.pdf?sequence=2
A Flexible Underwater Pressure Sensing Array .
-
Tactile surface classification for limbed robots using a pressure sensitive robot skin
This paper describes an approach to terrain identification based on pressure images generated through direct surface contact using a robot skin constructed around a high-resolution pressure sen- sing array .
-
Handbook of Smart Textiles
2010) In-shoe plantar pressure measurement and analysis system based on fabric pressure sensing array .
-
Sensor-Actuator Supported Implicit Interaction in Driver Assistance Systems
Comparing related activities in the recognition and analysis of dynamic human postures, the proposed approach of analyzing posture patterns, collected from pressure sensitive arrays on the seat and backrest, is a novelty, as most of today’s systems operate on the basis of …
-
Springer Handbook of Robotics
Pressure Sensing Arrays Capacitive Pressure Sensing Arrays.
-
A wireless batteryless piezoresistive pressure sensing system
Pressure sensing array .
-
2010 Index IEEE Transactions on Information Technology in Biomedicine Vol. 14
In-Shoe Plantar Pressure Measurement and Analysis System Based on Fabric Pressure Sensing Array ; TITB May 2010 767-775 Singer, C. M., see Adami, A. M., TITB March 2010 481-490 Skevofilakas, M., see Mougiakakou, S. G., TITB May 2010 622-633 …
-
Robotic Tactile Sensing
Consider, for example the 16 × 16 pressure sensing arrays by Someya et al. [45], where pressure conductive rubber is used as a transducer along with Organic FETs.
-
Sit-to-stand timing measurements using pressure sensitive technology
This paper investigates measuring sit-to-stand timing from young healthy subjects using non-invasive pressure sensitive array technology.
-
Electrical Properties of Graphite Nanoparticles in Silicone
The processes briefly described above could be used to create a truly flexible dif- ferential pressure sensitive array .
Indicates content that may require registration and/or purchase.