Products/Services for Pressure Sensitive Linear Actuators

  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    ...electrically driven motors to drive the actuator. Hydraulic actuation is performed by hydraulic actuators or cylinders. They use fluid pressure actuated by a linear motion piston within an enclosed cylinders. There are two isolated sides...
  • Control Valves-Image
    Control Valves - (1648 companies)
    ...of the valve stroke to regulate the process of flow, temperature or pressure. Control valves are the final control element in the system and are used in conjunction with an actuator or actuation system. Control valves cannot act as standalone valves...
  • Strain Gauges-Image
    Strain Gauges - (129 companies)
    Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive...
  • Pressure Sensitive Safety Edges and Safety Bumpers-Image
    Pressure Sensitive Safety Edges and Safety Bumpers - (45 companies)
    Pressure-sensitive safety edges and safety bumpers are machine safeguarding devices that sense changes in pressure. In the dynamic world we live in, objects are often in motion. It 's just as likely that objects are moving toward one another...
  • Pressure Sensitive Adhesives (PSA) and Contact Adhesives-Image
    Pressure Sensitive Adhesives (PSA) and Contact Adhesives - (191 companies)
    Pressure sensitive adhesives (PSA) and contact adhesives adhere to most surfaces with very slight pressure. They are available in solvent and latex or water-based forms. Pressure sensitive adhesives (PSA) and contact adhesives are often based...
  •  
    Valve Actuators - (917 companies)
    ...position by converting air pressure into linear or rotary motion. Image Credit: Nuclear Power Training. Similarly, electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure supply into linear or rotary motion. Actuator...
  •  
    Pressure Switches - (758 companies)
    Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
  •  
    Piezoelectric Actuators - (61 companies)
    There are many applications where a piezoelectric actuator may be used, such as ultra-precise positioning and in the generation and handling of high forces or pressures in static or in dynamic situations. Configuration. Actuator configuration can vary...
  •  
    Pneumatic Valve Actuators - (475 companies)
    Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion. There are two main forms: the piston actuators and diaphragm actuators. Piston actuators are used when the stroke of a diaphragm actuator would...
  •  
    Pressure Sensors - (1184 companies)
    ...by the following equation: C= uA/d. Where: u = dielectric constant of the material between the platesA = area of the platesd = spacing between the plates. These pressure transducers are generally very stable, linear and accurate, but are sensitive to high...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire