-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Metal Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are protected against water,other liquids,dust and moisture from the outside, but can not
- Opening Diameter: 1 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Metal Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are protected against water,other liquids,dust and moisture from the outside, but can not
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Plastic Ventilation Cable Gland, Pressure equalization elements - The reasons and the need for it: Why is the high tightness of the boxes not always good? Sealed enclosures IP66.IP67,IP68 are protected against water,other liquids,dust and moisture from the outside, but can not
- Opening Diameter: 1.5 inch
- Features: Cable & Wire
- Material: Polyester (PET / PBT)
-
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: differences. During the working process the pressure and temperature level inside the box increases. When it cools down the pressure is reduced and the air starts to be sucked out. Upon reaching the ''dew point'' the condensation comes out which causes oxidation of the internal parts.
- Opening Diameter: 1.5 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: LAPP
Description: The SKINDICHT® SHV cable gland is a metallic strain relief cable gland with a special tapered seal designed to provide liquid-tight sealing down to 300 feet (10 bar) of water pressure. An O-ring is included on the mounting thread to provide additional
- Opening Diameter: 0.149 to 1.016 inch
- Pressure Rating: 145.0377 psi
- Temperature Range: -4 to 176 F
- Material: Brass
-
Supplier: LAPP
Description: The SKINDICHT® SHV-M cable gland is a metallic strain relief cable gland with a special tapered seal designed to provide liquid-tight sealing down to 300 feet (10 bar) of water pressure. An O-ring is included on the mounting thread to provide additional
- Opening Diameter: 0.118 to 1.016 inch
- Pressure Rating: 145.0377 psi
- Temperature Range: -4 to 176 F
- Material: Brass
-
Supplier: Minco
Description: Minco cable seal fittings feature stainless steel bodies, fluoroelastomer or neoprene grommets and pressure rating of 50 psi. Select models are ATEX and IP certified. For applications requiring: Oil-tight sealing Fluoroelastomer grommet temperature range -40º to 90ºC (-40º to
- Mounting Size: 0.75 inch
- Pressure Rating: 50 psi
- Features: Cable & Wire
- Material: Stainless Steel
-
Supplier: O-Z/Gedney
Description: CAST IRON BODY, PHENOLIC PRESSURE RING MATERIAL WATER TIGHT 5 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 6 FSCS MODEL
- Features: Cable & Wire, Other
-
Supplier: Alfa Laval Inc.
Description: can be threaded through three PG-11 cable glands. For more information, please refer to Documentation.
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 0.266666666666667 to 88.05 GPM
- Operating Pressure: 232 psi
- Operating Temperature: 32 to 212 F
-
Supplier: Alfa Laval Inc.
Description: can be threaded through three PG-11 cable glands. For more information, please refer to Documentation.
- Media Temperature Range: -22 to 239 F
- Liquid Volumetric Flow Rate: 0 to 880.5735078 GPM
- Operating Pressure: 145 psi
- Operating Temperature: 14 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
E-Labs knows how critical Helium Leak Detection is for industries and any field where high vacuum or gas-tight systems are essential. We have multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. We are capable of leak testing to pressures (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
/QUANTAFLEX PRINTED ELECTRONICS INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Quantaflex Printed Electronics Inc. -
Combining advanced inertial technology with tightly coupled, onboard dual-frequency GNSS (Global Navigation Satellite System) receivers, the 3DM-CV7-GNSS/INS delivers the precision and reliability needed for navigation and localisation in dynamic environments – particularly those where (read more)
Browse Pressure Sensors Datasheets for Hottinger Brüel & Kjær A/S -
seat to provide the toughness and dimensional stability needed for tight shutoff. The incorporation of an integral 15µm CRES filter upstream of the valve seat solves any low flow contamination problems. The Lee TRI is not recommended for general pressure relief service as (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Designed with a fully split configuration, the AH Type–2 allows for faster installation and maintenance, significantly reducing equipment downtime. Unlike traditional packing glands and stuffing boxes (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
• Electro-Mechanical Switches Help Protect from Cyber Sabotage UE's electro-mechanical pressure and temperature switches, installed as stand-alone "watch-dog" devices, not connected to the centralized (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
options: Facilitates integration into the application. In addition to cable glands and M12 plugs, a special level probe version is also available. (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
. Conax SPGA and DSPGA provide a tighter seal on the fitting body and elements The amount of pressure transmitted from the cap to the load-bearing washer, follower, sealant, and seat set is higher with our SPGA and DSPGA fittings. This creates higher sealing pressures that result (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
demo video. Conax SPGA and DSPGA provide a tighter seal on the fitting body and elements The amount of pressure transmitted from the cap to the load-bearing washer, follower, sealant, and seat (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
flexibility, supporting integrated connectors, cable shielding or armor, strain relief, and labeling options. They can also be combined with hermetic feedthroughs to create hybrid or explosion-proof solutions. With capabilities including pressures up to 15,000 psi, temperatures from 4 K to 200°C, and (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Field monitoring of the ice load of an icebreaker propeller blade using fiber optic strain gauges
The optical cable was strain relieved at the wall of the annular shaft electronics housing, then passed through a pressure tight cable gland at the surface of a radial bore in the flange where the propeller tail shaft is coupled to the…
Indicates content that may require registration and/or purchase.