-
Supplier: SAE International
Description: include navigation displays used for situation awareness only, supplemental data, and maintenance and documentation displays. Display Systems including a Display Unit (display) and a symbol generator. The display functions herein were based on the
-
Supplier: Northrop Grumman Corporation
Description: off-the-shelf mission computer, it is suited for a wide array of avionics applications where fast implementation, easy integration and superior performance are critical. FlightPro™ operates as the primary mission computer, performing mission avionics data processing and display
-
Supplier: SAE International
Description: manufacturer. This increases the ability of the pilot to see, comprehend and project into the future the applicability of the NOTAM to their flight, reduces training costs, and improves pilot performance. Consistent depictions of gNOTAMs across different flight deck display
-
-
Supplier: Xoxide
Description: Are you a gamer who demands an authentic feel to your flight simulation? If so, get ready, because we're about to blow your excitement level sky high. Without further adieu, Xoxide is proud to present you with the Saitek X52 Flight Control System. Offering the most fully integrated
-
Supplier: SAE International
Description: information in horizontal map displays (e.g., altitude errors; altitude range arcs). A second ARP document will be developed to provide recommended practices for the control types of display (e.g., primary flight display) one of which will be a perspective
-
Supplier: SAE International
Description: in this document are intended to apply to, but are not limited to, the following types of display functions: Primary flight and primary navigation which include vertical situation, horizontal situation, and moving map displays. Systems display and
-
Supplier: ASTM International
Description: primary flight information displays; primary flight guidance; and communication and audio systems. Also covered in this specification are pilot alerts; warning, caution, and advisory lights or indicators; continued airworthiness and maintenance; markings and
-
Supplier: Teledyne Controls
Description: user-interactive digital workstation used by flight crews during all phases of flight to support a variety of flight deck operations. Information Gateway The OIT is a powerful solution to help operators manage information electronically and move towards a fully digital
-
Supplier: Cessna Aircraft Company
Description: Display control panel (DCP) Primary flight display Copilot’s digital audio control panel APU fire annunciator APU system annunciators APU ammeter Installed on Center Panel: TAWS switches and annunciators Electronic standby flight display Electronic standby
-
Supplier: Cessna Aircraft Company
Description: flight path via satellite and renders a three-dimensional “virtual reality” landscape, which is displayed on one or both primary flight displays. This technology prepares you for what lies ahead in plenty of time to plan for it and gives you a clear visual of any traffic
-
Supplier: Airbus Group
Description: multifunction LCD displays is used to display sensor data and information on internal systems, as well as to interact with the aircraft's systems. An additional display system is provided with the helmet-mounted display (HMD) – which presents flight and fire data
-
Supplier: Beechcraft Corporation
Description: The Baron G58 comes standard with a fully integrated Garmin® G1000® electronic flight display system. This state-of-the-art technology reduces pilot workload and greatly improves situational awareness to ensure you always fly with confidence. Fly With Confidence The Primary
-
Supplier: Diamond Aircraft
Description: easy to own - we've made it easy to fly, too. Features Garmin G1000 three-screen system including: - Garmin GDU 1240A 12-inch Primary Flight Displays (PFDs) - Garmin GDU 1500 15-inch Multi-Function Display (MFD) - Garmin flight management system with keypad
-
Supplier: Edgetech Instruments Inc.
Description: The Vigilant Aircraft Hygrometer is a rugged, shock mounted instrument used for accurate measurement of dew/frost point in flight or in installations with existing flow, such as wind tunnels. The Vigilant features a miniature, remote or mounted, primary method chilled mirror dew/frost
- Operating Temperature: -58 to 212 F
- Output Options: Analog Current, Analog Voltage
- Instrument Display Options: Digital Display
- Instrument User Interface Options: Digital Front Panel
-
Supplier: Embraer S.A.
Description: device on the console, similar to what you would find on a laptop computer, to simplify data input and movement between screens. PRIMARY FLIGHT DISPLAYS (PFD) are used to show: Attitude Direction Indicator (ADI) airspeed and altitude indications Horizon Situation Indicator (HSI)
-
Supplier: Gulfstream Aerospace
Description: human eye cannot see. EVS captures clearer images of runway markings, taxiways and surrounding terrain, then displays those images on flight deck screens or the head-up display. Synthetic Option Synthetic Vision-Primary Flight Display, an option in the G550,
-
Supplier: Navitar, Inc.
Description: Navitar manufactures a wide variety of lenses for projecting onto curved surfaces. The primary markets we serve are simulation (flight and automotive), amusement and planetarium. We are familiar with a wide variety of projectors and can help you select the correct lens for your given
-
Supplier: Boeing Company (The)
Description: qualify a configured airplane as "flight ready." Dual Head-Up Display (HUD), very large flat panel multifunction displays, dual Electronic Flight Bags (EFB), and an electronic check list are provided as standard. The wide-format displays provide a larger map and
-
Supplier: Cessna Aircraft Company
Description: distances of up to 904 nautical miles. Standard avionics include: GDU 1040A Pilot & Copilot Primary Flight Display (PFD) GDU 1040A Multifunction Display (MFD) GDC 74A Dual Air Data Computer (ADC) GEA 71 Engine/Airframe Unit GRS 77 Dual Attitude and Heading Reference
Find Suppliers by Category Top
More Information Top
-
Civil Avionics Systems
… geostationary orbit image intensifier instrument landing system integrated modular avionics inertial navigation inches of mercury International Maritime Satellite organisation inertial navigation system inverter input/output initial operational capability input/output module Indian Ocean Region Internet protocol Integrated Primary Flight Display (Honeywell SVS) integrated product …
-
http://dspace.mit.edu/bitstream/handle/1721.1/8611/49398683-MIT.pdf?sequence=2
Advanced Integrated General Aviation Primary Flight Display User Interface Design, Development and Assessment .
-
Introduction to Avionics Systems
The multi-function colour displays provide the primary flight displays (PFDs) of height, airspeed, Mach number, vertical speed, artificial horizon, pitch angle, bank angle and heading, and velocity vector.
-
Federal Register > Tuesday, November 30, 1999 > [64 FR 66723] Special Conditions: McDonnell Douglas Corporation (MDC) Model MD-17 Series Airplanes
In addition to four electronic displays, the cockpit display system incorporates pilot and co-pilot full-time head up displays that can be used as primary flight displays .
-
Principles of Flight Simulation
… and Atmospheric Administration OAT Outside Air Temperature OBS Omni Bearing Selector OSG OpenSceneGraph OSI Open Systems Interconnection PAPI Precision Approach Path Indicator PC Personal Computer PDOP Position Dilution of Precision PEP Pilot Eye Point PFD Primary Flight Display PID Proportional, Integral, Derivative …
-
http://dspace.mit.edu/bitstream/handle/1721.1/59688/668236775-MIT.pdf?sequence=2
Figure 13: Primary flight display shown to subjects for every scenario............
-
Development and evaluation of 2D and 3D exocentric synthetic vision navigation display concepts for commercial aircraft
The NASA Synthetic Vision System project has addressed many of the most significant problems found with egocentric primary flight displays and has reported many positive findings proving the efficacy of these displays for commercial aviation.
Indicates content that may require registration and/or purchase.