Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: Motor / Motion / Ignition Controllers & Drivers PRINTER DRIVER
- Pd: 1,700 milliwatts
- TJ: -25 to 150 C
- Pin Count: 44 #
- Device Type: CardBus Controller
-
Supplier: Fluidwell bv
Description: +60°C (-4°F to 140°F). Aluminum IP67 (Type4X) DIN front panel of 144 x 72mm (5.67" x 2.83"). Handheld or panel printers are optional available as accessory.
- Number of Inputs: 6 inputs
- Number of Control Outputs: 5 outputs
- Interface: Digital Front Panel
- Type: Frequency Input, Switch / Relay Input
-
Supplier: Newark, An Avnet Company
Description: THERMAL PRINTER DRIVER, ADAPTER BOARD; Application Sub Type:Stepper Motor Control; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:L293DD; Kit Contents:Board Only RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: REF DESIGN BRD, 3D PRINTER DRIVER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STM32F103CBT6, STM32F401VE, SPWF01SA, L6474H; Kit Application Type:Drivers; Application Sub Type:3D Printer; Core Architecture:ARM; Core RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: This is a system motor driver with integrated 2ch H-bridge driver, 2ch step-down switching regulator (SWREG) with built-in Power MOS, and Reset output
- Continuous Output Current: 2 amps
- Supply Voltage (AC): 50 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD6382?EFV Series are built-in 2channel H-bridge circuits that can drive 2pcs DC brush motor or stepping motor.
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Fairbanks Scales, Inc.
Description: Deliver weigh tickets directly to drivers while keeping them in their vehicles for safety and increased number of weighments per day. The rugged and reliable Fairbanks Remote Printer is ideal for high-volume vehicle weighing applications. It features a stainless steel enclosure
- Printer Applications: Commercial / Office
- Printer Type: Dot Matrix
-
Supplier: Dillon Force Measurement
Description: Small footprint thermal printer with serial connection. Windows® Driver POS Compatibility Configurable Baud 150-57600 Compact - 5.25" L x 3.75" W 9-36 Volt DC or A/C with optional global power adapter ABS Plastic RS-232
-
Supplier: Westrex International
Description: 777 Features: · TITO (Ticket In Ticket Out) printer for cashless gaming · Printer drivers available · CUT MACHINE DOWNTIME with the largest available ticket capacity - up to 400 tickets fit in a 2.66" printer height. · Bar codes and font styles are easily printed via
-
Supplier: Custom Sensors, Inc.
Description: printer drivers are included. The printer has both Serial and Parallel data connections. TYPICAL APPLICATIONS: The Zebra LP2844 Printer and Create-A-Label software enables the user to design and print labels from a Windows® or DOS® based PC. The PC can connect to the
- Maximum Media Width: 107.94994170703148 mm
- Maximum Media Thickness: 0.17779990398805187 mm
- Features: Bar Codes
- Technology: Direct Thermal
-
Supplier: Savin
Description: GENERAL FEATURES · Available in 2 different configurations ASTONISHING FULL-COLOR RESULTS · Achieve maximum clarity and sharpness for photographic-quality prints and smoother gradations. This printer offers true 1200 x1200 dpi resolution which many other printers in this class simply
- Resolution: 1,200 dpi
- Features: Memory / Storage, Other
- Mounting Options: Stand Alone
-
Supplier: PHOENIX CONTACT USA
Description: Thermal transfer printer, 300 dpi, incl. European power cable, US power cable, and USB cable. DVD with CLIP PROJECT advanced planning and marking software, user manuals in various languages, Windows ® printer driver, and firmware. German/English user manual in DIN A5 format, EML
- Features: Other, RoHS Compliant
- Digital Interface: Serial / Digital
- Printer Type: Thermal Transfer
-
Supplier: MPI Label Systems
Description: The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT
- Printing Width: 104.13994376443036 mm
- Printing Rate: 101.59999999999995 to 152.39999999999992 mm/sec
- Resolution: 203 to 305 dpi
- Features: Application Software Included, Cutter, Labels, Memory / Storage, Other, Programmable
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, 3D-PRINTER & MOTOR DRIVER; Application Sub Type:3D Printer & Motor; Silicon Manufacturer:Trinamic; Kit Application Type:Drivers; Silicon Core Number:TMC5130; Kit Contents:Eval Board TMC5130; Product Range:- RoHS Compliant: Yes
-
Supplier: PHOENIX CONTACT USA
Description: Thermal transfer printer, 300 dpi, incl. European power cable, US power cable, USB cable, and perforation cutter. DVD with CLIP PROJECT advanced planning and marking software, user manuals in various languages, Windows ® printer driver, and firmware. German/English user manual
- Features: Other, RoHS Compliant
- Digital Interface: Serial / Digital
- Printer Type: Thermal Transfer
-
Supplier: Savin
Description: build job sets from HP-GL, TIFF and CALS file formats. · Minimize the learning curve with drivers similar to standard print drivers. · Print documents to any device on your network, including inkjet printers. · The built-in security features included with the RPCS drivers
- Resolution: 600 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: Brady Corporation
Description: unit. In a single stroke, the Wraptor printer and label applicator turns a series of labor intensive, inefficient tasks into a modern automated process that saves time and materials - saving your company money. Includes LabelMark label design and printing software, Wraptor print
-
Supplier: PHOENIX CONTACT USA
Description: Thermal transfer printer, 600 dpi, incl. European power cable, US power cable, and USB cable. DVD with CLIP PROJECT advanced planning and marking software, user manuals in various languages, Windows® printer driver, and firmware. German/English user manual in DIN A5 format, EML
- Features: Other, RoHS Compliant
- Digital Interface: Serial / Digital
- Printer Type: Thermal Transfer
-
Supplier: PHOENIX CONTACT USA
Description: Thermal transfer printer, 300 dpi, incl. European power cable, US power cable, and USB cable. DVD with CLIP PROJECT advanced planning and marking software, user manuals in various languages, Windows ® printer driver, and firmware. German/English user manual in DIN A5 format, EML
- Features: Other, RoHS Compliant
- Digital Interface: Serial / Digital
- Printer Type: Thermal Transfer
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Our upgrade printer replaces your current obsolete printer with our latest Ti-1000Z printer (with “industrial series” Zebra xi4 driver) and all of the additional hardware to get your current T-1000 compatible. Ti-1000ZR Inline Thermal Printer (PN: T-Ti1000ZR)
- Resolution: 200 dpi
- Features: Bar Codes, Electric, Graphics, Other, Programmable
- Technology: Direct Thermal, Thermal Transfer
- Media Handling: Plastics
-
Supplier: Savin
Description: 256 levels of gray · Electronic/Rotate sorting produces complete document sets and eliminates manual collation · Store and retrieve documents on-site with the built-in Document Server (optional) · Optional 50-Sheet ARDF for automatic feeding of documents (one and two-sided) at engine speed
- Resolution: 2,400 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: Savin
Description: user codes to manage operation cost · Standard 150-sheet DF for single pass color duplex scanning · Key programming and access to copier functionality is all kept on two levels of navigation to simplify operation PRINTER FEATURES (STANDARD) · Graphical-based print driver allows users
- Resolution: 1,200 dpi
- Features: Color Printing, Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: Kyocera Mita
Description: In close knit workgroups or departments, the need for a shared, efficient, productive and reliable black and white desktop printer is an important requirement in creating everyday business documents and communications. The FS-1370DN ECOSYS® Printer, a 37 page per minute desktop laser
- Resolution: 300 to 1,800 dpi
- Applications: Graphics
- Features: Laser Printer
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: TSC Auto ID Technology America Inc.
Description: Superior, Affordable Performance No company does a better job delivering desktop printers equipped to handle your most demanding label printing applications. TSC has been building economical desktop thermal transfer printers that feature rugged dual gear-driven motors and large 300
- Printing Rate: 101.59999999999995 mm/sec
- Resolution: 203 dpi
- Technology: Thermal Transfer
-
Supplier: TelephoneStuff.com
Description: For high quality printing at an affordable price, choose Zebra’s P310. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple. Printer Features: - New Richer Ribbon Color Formulation - Enhanced Color-Processing Firmware - Automatic
-
Supplier: TelephoneStuff.com
Description: Easy to use and loaded with options, the P330m single-sided monochrome card printer produces reliable and high performance printing at an affordable price. Features: - Automatic Driver Configuration - Monochrome ribbon-save mode - Enhanced Ribbon Formulation Available Models: -
-
Supplier: Brainboxes Limited
Description: Universal PCI card providing one standard height LPT port. Includes drivers for all Windows 32 bit and 64 bit Operating Systems, including Windows 8. , 1 LPT Printer Port Card PCI 3.0 Drivers for all popular operating systems Detailed sample source code for many popular
- Number of Ports: 1
- Features: FCC, RoHS, UL Listing Mark, WEEE
-
Supplier: TelephoneStuff.com
Description: For high quality printing at an affordable price, choose Zebra’s P310i. Easy to use and reliable, this single-sided card printer makes color card printing low-cost and simple. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration - Intelligent Color
-
Supplier: TelephoneStuff.com
Description: networking and card encoding give the P430i the flexibility to meet your specific requirements. Affordable and easy to use, the Zebra P430i is the new leader in dual-sided performance card printers. Printer Features: - Advanced RFID Technology - Automatic Driver Configuration -
-
Supplier: TSC Auto ID Technology America Inc.
Description: Redefining ‘Performance' In An Entry-level Desktop Printer TSC's original entry-level TTP-243 series desktop printer redefined "performanceâ€, earning a reputation as the toughest, most durable printer in its class. Its new replacement - the TTP-243 Pro Series - incorporates
- Printing Rate: 76.19999999999996 mm/sec
- Resolution: 203 dpi
- Technology: Thermal Transfer
-
Supplier: Brainboxes Limited
Description: Universal PCI providing one low profile LPT serial port. Includes drivers for all Windows 32 bit and 64 bit Operating Systems, including Windows 8. , 1 LPT Printer Port Card Low Profile Card PCI 3.0 Drivers for all popular operating systems Lifetime Warranty Lifetime Support
- Number of Ports: 1
- Features: FCC, RoHS, UL Listing Mark, WEEE
-
Supplier: Newark, An Avnet Company
Description: THERMAL TRANSFER DESKTOP PRINTER KIT; Kit Contents:TDP43ME Printer, Easy-Mark Plus Labeling Software, RMEH4BL Black Ribbon, AC Power Adapter with EuroPlug cord, USB Cable, Driver Disk, TDP43ME-RS Roll Stand, TDP43ME-CASE hardside RoHS Compliant: Yes
-
Supplier: Brainboxes Limited
Description: PCI Express card provides an industry standard 25 pin LPT port. PX-146 - Standard profile version; PX-157 - Low profile version. Drivers for Windows 32 bit and 64 bit Operating Systems including Windows 2000, XP, Server 2003, Vista, Server 2008, Windows 7, Windows 8 & Windows 10.
- Number of Ports: 1
- Features: Other, RoHS, WEEE
-
Supplier: Advantech
Description: Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord Supports top and front exit High speed printing : 220mm/sec ESC/POS command compatible Supports DKD (cash drawer) port Auto cutter Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android Supports wall
- Printing Rate: 220 mm/sec
- Maximum Media Width: 71.88196118374097 mm
- Technology: Direct Thermal
- Applications: Receipt / POS / Kiosk
-
Supplier: Brady Corporation
Description: serial plates using alphanumerics that require name plate quality. For optimal results we recommend the PR300 Plus printer. B-593 also works with the Brady IP™ Printer and the T300 with adjustments to the software and driver.
Find Suppliers by Category Top
Featured Products Top
-
Use the new Smart Script 4.x marking software to easily create and print custom marking strips, markers and labels for any WAGO component. This software version is tailored to our Smart Printer thermal transfer printer and comes with all the drivers and settings you need with this printer (read more)
Browse Label Printers Datasheets for WAGO -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
upgrading equipment, it helps to look at the small friction points operators deal with every day. You might need a better mounting solution if drivers regularly: Reach or twist to grab their scanner Set devices on seats, dashboards, or pallets between (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
and networked appliances LCD fonts, icons, graphics, and user-interface assets Voice prompts and compressed audio storage Data loggers and measurement equipment Printers, displays, routers, and consumer electronics Product configuration and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
-bridge or three-phase gate drivers while providing a fast method of disabling the PWM outputs after an overcurrent or fault event. Two independent watchdog mechanisms—a window watchdog and an independent watchdog—help recover the system if software (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Smart Computing Article - The Eminent Inkjet
. When the controller sends the signal to the motor that advances the rollers, it pulls the paper forward so the printer can begin working on the next line of data. At the end of the bitmap, the printer's driver includes a signal to eject the paper. If there is still another page to print, the printer
-
Smart Computing Article - Using . . . The ODBC Data Sources Control Panel
database programs swap data with each other. And, just as you don't have to go out and buy special printer drivers, you needn't look any farther than your Windows Me Control
-
Smart Computing Article - Troubling Printing & Scanning
Good manufacturers make driver installations easy for you. This example shows Samsung's laser printer driver instructions. Somewhere between the paper tray and the output bin, a piece of paper has misfed and become gummed up in the printer's innards, stalling the printing process. There are two
-
Stepper Motors Make the Right Moves with Precision, Ease and Smarter Drivers
The stepper motor is both a creation and an enabler of the modern era of electronic products. As a technology enabler, it is a key element providing the small, low-cost, precise motion needed for products such as printers, scanners, cash-dispensing ATMs, small disk and tape drives, camera pan/zoom
-
Software Overview
driver? Does it matter anymore whether a VXIbus device is register or message-based? This technical note is intended to provide answers to these questions and more as they relate to communicating with VXIbus instruments. In our analogy, our desktop office device to control is a laser printer, and our
-
Smart Computing Article - Install/Uninstall Hardware & Software
October 2005 Vol.9 Issue 6 Page(s) 89 in print issue Add To My Personal Library My printer worked on my old PC, but it doesn t work on my new Windows XP machine. If a recently installed piece of hardware causes trouble, the best place to solve the problem is the Windows Device Manager. Click
-
Smart Computing Article - Windows 98 Hardware Errors
A malfunctioning CDdrive can cause this error. To download the updated driver file for DirectCD, go to and click the bottom download link. You will need to register at the Roxio Web site in order to access the download, but once that is done, run the EXE file that downloads to your computer. After
-
Smart Computing Article - Your LAN Isn't Working
Check Windows Device Manager to find your network adapter s driver versions and manufacturing dates. Make sure that all devices are properly powered up. It s not unheard of for power cords to come loose as a result of movement or the addition or subtraction of other power cords to or from
More Information Top
-
Citrix XenApp 6.5 Expert Cookbook
… error message Troubleshooting the IMA service Troubleshooting pass-through authentication with Web Interface Troubleshooting XenApp® policies for Worker Groups Using HDX Monitor to check user experience Getting a full desktop instead of the published application Troubleshooting printer drivers on XenApp® servers Retaining …
-
Getting Started with Citrix XenApp 6.5
Managing printer drivers Controlling printer driver automatic installation Replicating print drivers in XenApp Using the Citrix Universal Printer Setting up an auto-create generic universal printer Setting up universal driver preference Configuring the Universal printer driver usage on sessions Setting up universal …
-
CUPS Administrative Guide
Printer Drivers PostScript Printer Description (PPD) Drivers Non-PostScript Printers Ghostscript Built-In .
-
http://wwwpl.kodak.com/global/plugins/acrobat/en/service/manuals/urg00075/UserGuide240_Eng.pdf
PRINTER DRIVER GUIDE .
-
Implementing Samba 4
… Enter legecko's password: Domain=[POA] OS=[Unix] Server=[Samba 3.6.6] Sharename ----------------IPC$ ACCPRTMM01 ACCPRTLS01 PRINT$ ACCPUBLIC ACCDIVDOCS ACCDIVRPTS IPC Printer Printer Disk Disk Disk Disk Type ------Comment ------------IPC Service (ACCDivision Office Server) 1F Printer MM 2F Printer Drivers for Dep.
-
Windows 7 Made Simple
Try installing from the printer’s original installation disk, if available, because it may contain print utilities from the manufacturer that are not included in the printer drivers provided by Windows 7.
-
Windows Server 2003 Networking Recipes
Listing, Installing, and Deleting Printer Drivers . . . . . . . . . . . . . . . .
-
Windows 7
With pressure management (engl.: Print management), all the printers can be managed the printer releases, printing apparatuses, printer drivers , forms and connections of a system with a program (see Abb. 5.30).
Indicates content that may require registration and/or purchase.