Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NTi Audio AG
Description: indispensable and proven tools for set-up, maintenance and monitoring of audio equipment of all types. The wide range of functionalities is tailored for measurement tasks in: Installed Sound Life Safety Systems Live Sound Broadcast Building Acoustics Industrial and Aerospace Quality Control
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: MilesTek Corporation
Description: COMPONENT/RGB VIDEO CABLE w/AUDIO 15 FT. - PART# 30-106-180-BLACK Component Video plus Left/Right Audio in one cable! This 5-RCA, high graded professional cable will give you the best conductivity signal and quality. You will extract the most from your equipment and
- Cable Length: 15 ft
- Application: Audio, Video
- Features: Cable Assembly
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: (included), allowing easy transfer to a PC. The 1 m / 3.28' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: (included), allowing easy transfer to a PC. The 3 m / 9.8' cable length and 6.0 mm / 0.24" diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: L-com, Inc.
Description: uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: L-com, Inc.
Description: uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: NTi Audio AG
Description: surround-sound test sequences for the verification and adjustment of professional digital environments including Dolby Digital, Dolby E and DTS installations. The internal low-jitter clock generator can be synchronized to AES3, DARS, Word Clock and Video signals. Measurement of channel
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: digital image magnification or zoom of up to 2 times is available, plus boost functionality for improved image quality in the dark. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The 3 m / 9.8' cable length
- Tube or Sheath Diameter: 6 mm
- Working Length: 3 m
- Field of View: 67 degrees
- Minimum Focus Distance: 15 mm
-
Description: have data transfer capabilities of over 1 Mbps. Now, as this significant turning point quickly approaches, this book presents everything industry professionals need to know about the Radio Frequency (RF) measurements and tests that must be made on this new generation of digital
-
Supplier: TapeOnline.com
Description: filmmaker and of aspiring video journalists.You don't need to apply for a loan just to purchase camera equipment-it's cheap, easy to use and yet technically sophisticated.You can produce a high quality production that looks professional, even while showcasing your own amateur
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: turret on vehicle, remote control system, radar antenna, medical system, video surveillance system, ensuring national or international security System subsea operation systems, emergency lighting equipment, robots, exhibition/display equipment, etc.; Our advantage: Product
- Number of Circuits: 19
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: lifespan Low maintenance High definition for video transfer Lightly dust-proof and water-proof Typical Application Medical equipment Servo system Packing machine Flow pack machine Automation industry control Revolving door Aircraft Radar Product Description Ingiant Ethernet slip
- Number of Circuits: 32
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: ValueTronics International, Inc.
Description: The 525 is a thermal imager from Infrared Solutions. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use thermal imaging test equipment to reveal high-quality images of
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: structure Gold electric contact Typical Application Radar Packing machine Flow pack machine Medical equipment Servo system Automation industry control Revolving door Product Description RF rotary joint support radio frequency/high frequency/coaxial rotating transfer, it’s used in the
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: 1~72 power/signals. Perfect VSWR Suitable for large-capacity data transmission without delay High-speed transmission of ultra-high-definition video data Widely used in satellites, radars, mobile antennas, mobile communications and other equipment Our advantage: Product advantage: Low
- Number of Circuits: 49
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: ValueTronics International, Inc.
Description: run using, in this case, the 7100 test set. Aeroflex has teamed up with Testing Technologies, a market-leading specialist in TTCN-3 test solutions, to offer TTWorkbench Professional in conjunction with a 7100-specific Test Adapter. TTWorkbench Professional is a full featured test
Find Suppliers by Category Top
Featured Products Top
-
included), allowing easy transfer to a PC. The front and side view cables of 1 m / 3.28 ft cable length and 3.9 mm / 0.16 in diameter allow the industrial borescope unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find... (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
here, made in the Rollo-Mixer, represent the biggest manufacturers in the industry. Our customers use the Rollo-Mixer (R) industrial mixer for lawn and garden fertilizers to achieve precise coatings, even distribution and total uniformity. These samples are what make our lawns, gardens, golf courses and professional sports turfs green, thick, colorful and beautiful. View more samples. Check out our Video Library. Follow us on: YouTube. LinkedIn. Visit Our Facility and Test Your Products... (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Aeration grids. Aerzen 's roots lie in the supply of blowers and turbo blowers for delivering oxygen into WWT plants, surface water and/or aerobic processes. In addition to wiring, piping and blowers, Aerzen Rental also supplies robust (well suited for rental) fine coarse bubble aeration grids. Our aeration grids can replace any type of aerating system, including surface aerators, offering the highest oxygen transfer rate. When the bottoms of the tanks are not level, or where... (read more)
Browse Wastewater Treatment Equipment Datasheets for Aerzen USA Corp. -
of the drug. In 2016 USP 800 "Handling Drugs in Healthcare Settings " was released. It provides standards for the safe handling of hazardous drugs in order to minimize contamination transfer to healthcare personnel, patients, the environment, and the drugs themselves. Baker is proud to provide support to pharmaceutical professionals in order to help them stay current on the latest issues about aseptic preparation of parenteral hazardous and non-hazardous drug products. To optimize the validation... (read more)
Browse Clean Benches Datasheets for Baker -
Blending & Coating Leading Lawn & Garden Fertilizers in the Rollo-Mixer (R). In 1965, the Mark IV Rollo-Mixer (R) was designed for blending lawn and garden fertilizers. Rollo-Mixers manufacture fertilizers for a majority of the finest golf courses and major professional sports facilities in the country and around the world. The gentle mix action and dust-tight, simple design is well suited for the corrosive fertilizer environment. Today 's leading manufacturers use the Rollo-Mixer (R) Batch... (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
fertilizers. Rollo-Mixers manufacture fertilizers for a majority of the finest golf courses and major professional sports facilities in the country and around the world. The gentle mix action and dust-tight, simple design is well suited for the corrosive fertilizer environment. Today 's leading manufacturers use the Rollo-Mixer (R) Batch Mixer to blend and impregnate a wide range of fertilizer products. From coating lawn and garden fertilizers to mixing slow release golf course fertilizers... (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp.
Conduct Research Top
-
Smart Computing Article - Institute of Electrical and Electronic Engineers 1394 (IEEE 1394) to International Electrotechnical Commission (IEC)
choice for transferring video, audio, or other time-based data. FireWire has an additional claim to fame, an unusual one for an IEEE standard: It won an Emmy from the Academy of Television Arts & Sciences. Apple received the 2001 Primetime Emmy Engineering Award because of the material impact FireWire
-
Optical Switching - Preface
such as on-demand transfers of large volumes of data in real or nonreal. time (e.g., live video conferencing or movie downloading, respectively). Another. trend is that users remain connected anywhere and at any time without necessarily. being in front of a computer. As a result, research has focused on two
More Information Top
-
©Copyright 2012
Margaret Elaine Achterman
This is largely due to the difficulty in transferring video from professional broadcast cameras directly to a website, and legacy media managers say broadcast equipment manufacturers are not rushing to make it easier.
-
Features of Multimedia Information Transfer in Telecommunication Networks and Distributed Corporate Safety Networks
• MPEG-2 is intended for processing of interlace video signal comparable in quality to television one in case of carrying capacity of data transfer system within the limits of from 3 … to 50 Mbit s–1 is used in professional equipment .
-
Tank Waste Remediation System (TWRS) Final Safety Analysis Report (FSAR)
…operations, maintenance, and radiological control by all personnel in accordance w1t11 establisbed procedures, DOE orders, laws, and regulations ' Ensuring that work is performed in a disciplined and professional msnner that reEects the … in underground storage tnnks; transferring liquid waste through the .... Pedoeng in-tqnk photogr&phy and/or video pit exsminations in suppol of tlnk umpling, abandoned equipment decontnmination/disposal, and other tlmk in%sive work Ensuring facilities are maintained or promptly repaired, modifed, or upraded. as ' p necessary, to preclude unplanned release of contpmlnation to…
-
Manual of the audio technique
The most professional digital audio equipment offers the election possibility to synchronize itself on the time of an input signal or on an external time source (Wordclock, Superclock, video or DARS, s. section 18.11) what is naturally only then useful when .... Are in synchronous transfer no or only very small internal data buffers in the receiver necessarily.
-
Television digitally
…of DVB with the MPEG methods represents that the quality of the transmitted Video -material is principally .... Particularly, the satellite-variant of the standard is used also for professional purposes, therefore e.g. for the compound between a transmission car and the transmitting center or for the input of television programs in local transmitting installations or cable head stations.
-
Educational Development in Western China
Each TLRC was provided with a set of equipment to receive Internet and satellite IP broadcasting (a means of multimedia data transfer by satellite using computers connected to the satellite receiver to download data), a television, two computers, laser printer, portable hard .... The equipment enabled teachers to access, download, store and share information, view and record television and video programs, and use computers and the digital camera to create teaching materials and individual teacher professional development portfolios.
Indicates content that may require registration and/or purchase.