-
Supplier: PR electronics
Description: characteristics Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for PROFIBUS® PA can be done via Siemens Simatic® PDM®, ABB Melody / Harmony and Metso DNA software and for
- Operating Temperature: -40 to 140 F
- Reference Resistance: 1000 Ohms
- Features: B, E, J, K, N, R, S, T, W
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: GE Grid Solutions
Description: multiple outputs. P485 Modbus to Profibus Converter The P485 Modbus to Profibus Converter is an external DIN-rail mounted device which provides Profibus network connectivity to Modbus devices via a serial RS232/RS422/RS485 interface. The P485 allows easy
- Network Equipment: Multiplexer, Router, Switch
- Form Factor: Rack Mount
- Features: Ruggedized
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Hymark/Kentucky Gauge
Description: SSI linear & rotary encoder gateway All typical encoder functions available Position output IP65 protection Robust metal housing DIN-rail snap-on installation possible Special versions on request
- Operating Temperature: -13 to 185 F
- Network Options: DeviceNet, Ethernet, PROFIBUS
- Inputs: Encoder Input
- Features: Encoder and Resolver Signal Conditioners, Networkable System, Other
-
-
Supplier: Acromag, Inc.
Description: Thermocouple or Millivolt Signals 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -382 to 3,214.4 F
-
Supplier: Acromag, Inc.
Description: Thermocouple or Millivolt Signals 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -382 to 3,214.4 F
-
Supplier: Acromag, Inc.
Description: RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels.
- Digital I/O Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels.
- Digital I/O Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
-
Supplier: TR Electronic
Description: encoder. 65mm also offers comfortable fieldbus cable connection which makes it even easier to connect on-site. Incremental signal for converter is available; 65mm allows for total communication flexibility.
- Encoder Type: Absolute
- Output Signal: PROFIBUS®
- Features: Programmable
-
Supplier: S.I. Tech, Inc.
Description: electrical converter between an fiber optic segment and electrical station(s), or T-connector/repeater between two fiber optic segments and electrical station(s). The 2145 is transparent and does not evaluate the PROFIBUS data exchange. Using fiber optics over the physical layer, the
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Clark Solutions
Description: resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the Series PFA, PFAD and SS flow sensors can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor/voltage divider, flow switch and a
- Digital I/O Channels: 0 #
- Operating Temperature: 14 to 158 F
- Sampling Frequency: 5 kHz
- Features: AC Current Input, AC Voltage Input, Frequency Input, Networkable System, Other, Other Input, Other Output
-
Supplier: ASCO Power Technologies
Description: Transmitter Versions Available AC or DC Reliable Hybrid Circuitry APPLICATIONS: Analog Inputs - 2 wire transmitters, 4-20mA Analog Inputs - RTD Analog Outputs - controller outputs (I/P converters) Digital input switches Digital outputs - Alarms, solenoids, valves Communication systems -
- Maximum Surge Current: 20,000 amps
- Number of Protected Lines: 4 #
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, IEC, UL
-
Supplier: ASCO Power Technologies
Description: Transmitter Versions Available AC or DC Reliable Hybrid Circuitry APPLICATIONS: Analog Inputs - 2 wire transmitters, 4-20mA Analog Inputs - RTD Analog Outputs - controller outputs (I/P converters) Digital input switches Digital outputs - Alarms, solenoids, valves Communication systems -
- Maximum Surge Current: 20,000 amps
- Number of Protected Lines: 3 #
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, IEC, UL
-
Supplier: ASCO Power Technologies
Description: Transmitter Versions Available AC or DC Reliable Hybrid Circuitry APPLICATIONS: Analog Inputs - 2 wire transmitters, 4-20mA Analog Inputs - RTD Analog Outputs - controller outputs (I/P converters) Digital input switches Digital outputs - Alarms, solenoids, valves Communication systems -
- Maximum Surge Current: 20,000 amps
- Number of Protected Lines: 4 #
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, IEC, UL
-
Supplier: CAS DataLoggers
Description: isolation Universal inputs and outputs Control and automation functions Signal conditioning within the device Connection to external equipment and PLC control Configuration via PC Universal Connectivity ProfiMessage’s universal inputs enable the connection of signals of any type
- Analog Input Channels: 15 #
- Sampling Frequency: 160 kHz
- Resolution: 24 bits
- Transmission Rate: 1,000 kbps
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Preamble: Signal conditioning modules typically have two types of front-ends; either single ended (SE) or differential ended (DE) inputs. Single ended signals are referenced to the module's power supply common, which should be at the reference potential of the signal being measured. If (read more)
Browse Signal Converters Datasheets for Dataforth Corporation -
We created a "Top 10" listing of reasons why you should buy analog signal conditioners instead of building them into your next application. Although there are a few of these Top 10 reasons specific to Dataforth's products and documentation benefits (read more)
Browse Analog-to-Digital Converters Datasheets for Dataforth Corporation -
Analog Devices’ highly integrated mixed-signal front-ends (MxFE®) meet the demands of today’s most challenging high-speed, ultrawideband RF signal generation and transmit / receive applications AD9081: MxFE® with four 16-bit, 12 GSPS RF DAC cores and (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
High-performance data acquisition systems require accurate signal conversion with a combination of high resolution and high-speed processing. Traditional ADCs may not provide the dynamic range and precision needed for (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
ADC Selection Guide for Industrial Applications Selecting the right ADC is critical for achieving accurate measurement, stable signal acquisition, and reliable system performance in industrial and precision (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
seamless high dynamic range (SHDR) technology. When enabled, the input signal path gain of the channel is automatically optimized on a sample-by-sample basis, minimizing converter noise on each sample without impacting linearity. The 11 MHz bandwidth, picoamp input analog buffers, wide (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
A Bit-Driver® is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
to 20 mbps with multimode or single mode fibers. It can also be used as one way to transmit and receive TTL signals, ST connectors are standard for all variations. Distance capability is from 2Km (over 1 mile) to 40 km (25 miles). This product uses very low power making it possible to use battery (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
CR4 - Thread: Stator Part of Torque Motor
Previous in Forum: How to Test Signals in Modbus to Profibus Converter .
-
CR4 - Thread: Earth Continuity Conductor for Single Point Bonding
Next in Forum: How to Test Signals in Modbus to Profibus Converter .
-
Performance Analysis of Induction Motors for Driving Coke-Transfer Cars of a Coke-Oven Plant in a Practical Iron-Making Factory
The two VVVF converters send the status signals to the PLC through PROFIBUS for logic controls.
-
Automation System for Optimization of
Electrical and Thermal Energy Production in
Cogenerative Gas Power Plants
…cooling ventilators, etc.) (controlled and monitored by IPA’s PLC: U3 CBC21); - level no. 3: Fields Elements as follow: Transducers (4- 20mA) for pressure, level, flow, temperature, electrical power, etc.; Data Transfer Elements ( signal cables, PROFIBUS cables, Ethernet cables, NET switch converters , etc.); .
-
Wind-To-Hydrogen Project: Operational Experience, Performance Testing, and Systems Integration
This interface involves a serial signal from the local power converter PLC to a serial-to- Profibus converter.
-
Networked control systems over Profibus-DP: Simulation model
The model generates the sequence of events applied over a continuous signal , captured by a slave A/D converter , sent through Profibus to a master device, processed by a discrete transfer function in this master device, sent to a slave D/A converter and…
-
Networked Control Systems over Profibus-DP: Simulation Model
The model generates the sequence of events applied over a continuous signal , captured by a slave A/D converter , sent through Profibus to a master device, processed by a discrete transfer function in this master device, sent to a slave D/A converter and…
-
Process conductive technique
The optical waveguide-networking (LWL) of RS-485 bus systems like, e.g., PROFIBUS DP showed PHOENIX CON-TACT and other an LWL converter the kupfergebundene signal is converted that into an LWL signal and vice versa.
-
Process Automation Handbook
The output would either be transmitted as a serial signal according to some protocol such as HART or Profibus (refer to Chap- ter 50) or else converted back into analogue form by a D/A converter and amplified for transmission as a 4–20…
-
Analysis of the drive for horizontal motion of a crane using a laboratory model
The communication protocols enter delays in the exchange of signals , but for the PROFIBUS protocol at 12 Mbit/s, the period of communication (period of cyclic … all nodes) for a system consisting of one master and two converters is less than 1…
Indicates content that may require registration and/or purchase.