Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information Manager (FIM) is also supported via FDI technology. For PROFIBUS the configuration is possible
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, Digital or Analog Display, E, Intrinsically Safe, J, K, N, Other, Other Computer Interface, R, S, T, Waterproof / Sealed
-
Supplier: PR electronics
Description: Application Linearized temperature measurement with RTD or TC sensor. Difference, average or redundancy temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical characteristics Bus transmitter with both
- Operating Temperature: -40 to 185 F
- Reference Resistance: 1000 Ohms
- Features: B, E, J, K, N, R, S, T, W
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: Conax Technologies
Description: TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
-
Supplier: Conax Technologies
Description: Difference, average or redundant temperature measurement with RTD or TC sensor. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch function ensures automatic shift between the two protocols. Set-up for
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Transcat, Inc.
Description: Product Highlights 644: Temperature Transmitter H: DIN A Head Mount - Single Sensor Input W: Output PROFIBUS PA digital signal I5: FM Intrinsically Safe; Non-incendive J6: Housing Style Universal Junction Box, 2 entries, Aluminum, 1/2-14NPT Entry Size, 3in (76mm) diameter M5:
-
Supplier: Conax Technologies
Description: Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (FISCO/ATEX/CSA/FM) – Model 6350B * PROFIBUS® PA Ver. 3.0 * FOUNDATION™ Fieldbus Ver. ITK 4.6 * Automatic Switch Between Protocols * FISCO Certified * Basic or LAS Capability with Foundation™ Fieldbus Application: *
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: -40 to 140 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms
- Other Input: Analog Current, Resistance Input
-
Supplier: Conax Technologies
Description: or TC sensor. Difference, average or redundant temperature measurement with RTD or TC sensor. Linear resistance, potentiometer and bipolar mV measurement. Technical Characteristics: Bus transmitter with both PROFIBUS® PA and FOUNDATION™ Fieldbus communication. A unique switch
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: West Control Solutions
Description: The microprocessor-controlled KS 816 controller provides precise, low-cost multi-loop control of temperature and features an interface for bus or field-bus. The KS 816 can be used as a freely configurable field-bus transmitter with universal inputs for standard signals, thermocouples
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: 32 to 140 F
- Reference Resistance: 100 Ohms
- Other Input: Analog Current, Resistance Input
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SMARTLINE TEMPERATURE TRANSMITTER TERMINAL, WITH LIGHTNING PROTECTION KIT, FOR FFB/PROFIBUS MODULE, FOR STT850. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KROHNE Messtechnik
Description: protection in abrasive media. It is resistant to sudden temperature shocks and can handle operating temperatures of up to +150°C/ +302°F. The OPTIBAR PC 5060 comes with robust plastic and aluminum housing or hygienic stainless steel versions (incl. ingress protection IP69k). The
- Working Pressure Range: 0.73 to 1,450 psi
- Accuracy: 0.05 to 0.2 ±% FS
- Operating Temperature: -76 to 302 F
- Pressure Measurement: Absolute, Differential, Gauge, Negative Pressure Output
-
Supplier: ABB Measurement & Analytics
Description: front cover and consequently to save a lot of time. The 266MST is certified by TUV NORD for use in safety instrumented systems as per the requirements of IEC61508. The transmitters meet the requirements for SIL2 applications in a single transmitter configuration (1oo1) and for SIL3
- Working Pressure Range: 0.00725184196785985 to 1,450.36839357197 psi
- Operating Temperature: -40 to 248 F
- Pressure Measurement: Differential, Negative Pressure Output
- Signal Output: FOUNDATION Fieldbus, HART® Protocol, PROFIBUS®
-
Supplier: VEGA Americas, Inc.
Description: Application area Universally applicable pressure transmitter. The ceramic measuring cell is resistant to temperature shocks. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 82 pressure transmitter can be
- Working Pressure Range: -14.50377 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, FOUNDATION Fieldbus, PROFIBUS®
- Pressure Measurement: Differential
-
Supplier: VEGA Americas, Inc.
Description: Application area Reliable measurement of highly corrosive and hot media. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 81 is a pressure transmitter with chemical seal for pressure and level measurement. The chemical
- Working Pressure Range: -14.50377 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, FOUNDATION Fieldbus, PROFIBUS®
- Pressure Measurement: Differential
-
Supplier: VEGA Americas, Inc.
Description: Application area For level measurement of liquids and corrosive media. Maximum sensor length: Cable 250 m, tube 6 m. Can be combined with any other sensor of VEGABAR Series 80 for electronic differential pressure measurement. The VEGABAR 87 is a pressure transmitter for pressure and level
- Working Pressure Range: 0 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, FOUNDATION Fieldbus, PROFIBUS®
- Pressure Measurement: Differential
-
Thermocouple Temperature Transmitters - Process Instrumentation, Temperature Measurement, SITRANS TFSupplier: Siemens Process Instrumentation
Description: SITRANS TF is an IP67 field transmitter for heavy industrial use. It transforms resistance thermometers, thermocouples, Ohm and mV signals into a load independent DC current corresponding to sensor characteristic or a digital signal according Fieldbus standard Profibus PA or Foundation
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: West Control Solutions
Description: functioning when any of the other modules are removed. Communication module options currently include Modbus, DeviceNet, Profibus, Ethernet/IP and Modbus/TCP. Control modules are available with 1, 3 and 4 loops. Heater break inputs are available on 1 and 3 loop modules. The MLC 9000+ system
- Number of Control Outputs: 48 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Control: Limit / Set Point Control, PID Control
-
Supplier: Broadcom Inc.
Description: HFBR-1515BFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets PROFIBUS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the
- Data Rate: 0.08 Gbps
- Operating Temperature: 14 to 185 F
- Light Source: Laser Diode
- Connector Type: ST
-
Supplier: ABB Measurement & Analytics
Description: of device status Multi-level security access prevents unauthorized modifications to transmitter configuration and calibration One-Button sensor calibration saves time and money spent on routine maintenance Common universal design for pH, ORP, conductivity or EZlink (pH/ORP only) digital
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Operating Temperature: -4 to 140 F
- Conductivity Accuracy: 1 ±% Full Scale
-
Supplier: Renesas Electronics Corporation
Description: The ISL3159E is a ±15kV IEC61000 ESD protected, 5V powered, single transceiver that meets both the RS-485 and RS-422 standards for balanced communication. It also features the larger output voltage and higher data rate (up to 40Mbps) required by high speed PROFIBUS applications, and is
- Data Rate: 40,000 kbps
- Features: ESD Protected, Other, Thermal Shutdown
- Package Type: MSOP, SOIC
- Technology: RS422, RS485
-
Supplier: Transcat, Inc.
Description: temperature Process safety assured with small flush mounted process connections in hygienic applications For process pressure monitoring up to SIL2, certified to IEC 61508 and IEC 61511 Modular concept for easy replacement of display or electronics Easy menu-guided commissioning via on-site
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: for oxygen service PA >>Accessory Enclosed: Mounting bracket, wall/pipe, 316L Product Highlights Accurate measurement of the process value even in the case of changing process temperature Process safety assured with small flush mounted process connections in hygienic applications For process
- Pressure Measurement: Gauge
-
Supplier: Delta Controls Ltd.
Description: Hygienic RTD Model 45/46 Removable insert assembly option Surface finish 0.8 microns, 0.2 microns option Tri-clamp in accordance with BS4825 Pt 3 Class A RTD – BSEN 60751 standard 316 stainless steel wetted parts as standard Transmitter options include 4-20 mA, programmable, HART® and
-
Supplier: ABB Measurement & Analytics
Description: VortexMaster FSV430 is available with multiple communication protocols, such as HART 7, Modbus RTU, Profibus PA and FOUNDATION Fieldbus. Optionally available: HMI for easy meter set up Integrated RTD for temperature compensation and saturated steam mass flow calculation Digital outputs
- Pipe Diameter: 0.5 to 12 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 4,351.131 psi
- Media Temperature: -67 to 536 F
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR200 is a 2-wire, 6 GHz pulse radar level transmitter for continuous monitoring of liquids and slurries in storage and process vessels including high temperature and pressure, to a range of 20 m (66 ft). SITRANS LR200’s unique design allows safe and simple programming using
- Measuring Range: 787.402 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 392 F
- Level Measurement Type: Continuous Level
-
Supplier: First Sensor AG
Description: temperature compensated and offer an amplified analogue output signal (HART and PROFIBUS-PA on request). For use in hazardous areas an intrinsically safe version of the transmitter according to ATEX II 1G (EEx ia IIc T4) is optionally available. Typical applications include
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58.01508 psi
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS LR460 is a 4-wire, 24 GHz FMCW radar level transmitter with extremely high signal-to-noise ratio and advanced signal processing for continuous monitoring of solids up to 328 ft (100 m). It is ideal for measurement in harsh conditions and provides excellent results even in
- Measuring Range: 3,937.01 inch
- Maximum Operating Pressure: 7.25 psi
- Material Temperature Range: -40 to 392 F
- Level Measurement Type: Continuous Level
-
Supplier: West Control Solutions
Description: via an adjustable parameter. Benefits & Features Measurement value output and DAC® Simple, menu-guided operation with plain-text displays Universal version for switching/continuous output PROFIBUS-DP, INTERBUS or RS 485 interface Programmer with search function and real-time clock Display of
- Number of Control Outputs: 11 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Fluid Components Intl. (FCI)
Description: PLC, SCADA, recorder, or alarm system. Whether your output needs are traditional 4-20 mA analog or advanced digital bus communications such as HART, Foundation Fieldbus, PROFIBUS PA, PROFIBUS DP, or Modbus, ST80 has you covered. Then for local display, the ST80’s graphical, backlit LCD
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 316 SS, PTFE-Lined SS and Hastelloy C-22 Measuring Tubes ANSI, DIN & NPT Process Connections Direct Reading Scales Calibrated for Media Viscosity, Density, Operating Pressure and Temperature Analog Output, HART® and Profibus-PA Available Special Versions for Process
- Gas Volumetric Flow Rate: 0.00882495 to 1,411.992 SCFM
- Operating Temperature: -40 to 176 F
- Media Temperature: -40 to 662 F
- Media Temperature Range: -40 to 662 F
Find Suppliers by Category Top
Featured Products Top
-
.0 /- 2.00mV/V * Compensated temperature range: 30°F to 130°F * Construction: Corrosive resistant titanium (6AL4V) Diaphragm: High reliability semiconductor strain gages bonded directly to inside surface of machined diaphragm Performance: High (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
With the PEWA100, Angst+Pfister Sensors and Power is launching a new series of pressure transmitters with an incredibly versatile range of applications. The sensors can be configured for a broad spectrum of pressure ranges as well as for relative pressure, absolute pressure and vacuums (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
The ONE Series is a multifunctional device – switch, gage, and transmitter – that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
ample access to wiring compartment and simple set point adjustment using reference dial or scale, and calibrated gauge Application versatility achieved through a variety of ranges, microswitches, sensors and process connections Protect piping and vessels with heat trace/freeze protection temperature models (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Our article explores the benefits of instrumentation diversity for emergency shutdown solutions in the gas processing industry.
(read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Safety Transmitter (ranging from 1 bar to 20 bar). Setpoints were precisely set at 0.45bar and 14.8 bar with specific deadband values that satisfied the operational requirements. The Safety Transmitter was selected due (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
UE’s One Series Safety Transmitter features diversity even at its board or “element” level, per the robust requirements of the latest IEC 61508. This means that your safety instrumented system is protected from weak links right down to the IC chips, board layout, and sensor signal processing. (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
freezing temperatures of trace water in the natural gas stream. The one Series Safety System replaces a temperature transmitter, process temperature switch and gauge. Certified smart temperature transmitters with embedded SIL-level relays and logic allows operators to achieve additional risk (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Solution: The NOC chose the ONE Series SIL 2 Safety Transmitter with Safety Relay Output (SRO) because it combined the 4-20 mA output that went to the VFD with an (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Auracast broadcast audio solution powers assistive listening in public spaces with Nordic Semiconductor wireless connectivity
Ampetronic and Listen Technologies’ Auri Auracast solution employs Nordic’s nRF5340 SoC to deliver market leading radio sensitivity and power consumption
UK-based Ampetronic and Listen Technologies have introduced what is claimed t...
(read more)
Browse RF Transmitters Datasheets for Nordic Semiconductor ASA
Conduct Research Top
-
Fieldbus Part 2
applications. A few instruments can illustrate this point. The first is the Rosemount 848T temperature transmitter, which also allows for other input types besides RTD and thermocouple. Steam-in-place (SIP) is a common process in biopharmaceutical facilities for sterilizing process vessels and piping
More Information Top
-
Temperature Transmitters Report - 2013
The most common fieldbus protocols for temperature transmitters are Profibus and Foundation Fieldbus.
-
Plant Maintenance Product | Emerson Process Management expands its Profibus offering to include the Rosemount 2051 pressure transmitter | Plant Services
The current portfolio of the Rosemount 3051 and 2051 pressure transmitters and the Rosemount 644 temperature transmitter is available with Profibus PA profile V3.02.
-
Plant Maintenance Product | Emerson Process Management expands its Profibus offering to include the Rosemount 2051 pressure transmitter | Plant Services
The current portfolio of the Rosemount 3051 and 2051 pressure transmitters and the Rosemount 644 temperature transmitter is available with Profibus PA profile V3.02.
-
Plant Maintenance Product | Emerson Process Management expands its Profibus offering to include the Rosemount 2051 pressure transmitter | Plant Services
The current portfolio of the Rosemount 3051 and 2051 pressure transmitters and the Rosemount 644 temperature transmitter is available with Profibus PA profile V3.02.
-
Plant Maintenance Product | Emerson Process Management expands its Profibus offering to include the Rosemount 2051 pressure transmitter | Plant Services
The current portfolio of the Rosemount 3051 and 2051 pressure transmitters and the Rosemount 644 temperature transmitter is available with Profibus PA profile V3.02.
-
Plant Maintenance Product | Emerson Process Management expands its Profibus offering to include the Rosemount 2051 pressure transmitter | Plant Services
The current portfolio of the Rosemount 3051 and 2051 pressure transmitters and the Rosemount 644 temperature transmitter is available with Profibus PA profile V3.02.
-
A Device Integration Framework Based on Service
Pressure transmitter from China Silian Instrument Group Co. Ltd (SIC) and temperature transmitter from Siemens are connected to PROFIBUS PA fieldbus.
-
Temperature / Transmitters
644 - Temperature Transmitter with HART, Foundation fieldbus or Profibus .
-
Temperature
644 - Temperature Transmitter with HART, Foundation fieldbus or Profibus .
-
New third generation temperature transmitters from Endress+Hauser | News | The Engineer
The new Endress+Hauser TMT84 PROFIBUS ® PA and TMT85 FOUNDATION FieldbusTM temperature head transmitters are now packed full of new features.
Indicates content that may require registration and/or purchase.