-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3945 programmable filter provides one Butterworth channel of low-pass, tunable over the range from 170Hz to 25.6MHz; and two independent Butterworth or Bessel channels of low-pass, high-pass or bypass, one channel of band-pass or band-reject, tunable over the range from
- Low Pass Cutoff Frequency: 0.003 to 25,600 kHz
- High Pass Cutoff Frequency: 0.003 to 25,600 kHz
- Analog Input Channels: 3 #
- Operating Temperature: 32 to 122 F
-
Supplier: DigiKey
Description: IC FILTER BANDPASS PROG 28-SOIC
- Supply Voltage (VS): 2.37 to 12.6 volts
- Cutoff or Center Frequency (Fc): 140 kHz
- Features: 2nd Order, Other
- Filter Category: Active Filter
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 39000 Hydrophone Analog Signal Conditioning/Filter System provides up to 210 channels of fully programmable hydrophone signal conditioning. The 39000 15-slot rugged mainframe has a variety of high performance filter/amplifier plug-in cards to choose from with
- Analog Input Channels: 210 #
- Features: AC Voltage Input, DC Voltage Input, Programmable Filter
- Type: Bessel, Butterworth, Cauer (Elliptic)
- User Interface: Front Panel and Display
-
-
Supplier: Rochester Electronics
Description: MAX267 Pin Programmable Universal and Bandpass Filter
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount
-
Supplier: Renesas Electronics Corporation
Description: engines. Internal control via the SPI bus is fast enough to switch sensors between each firing cycle. A programmable bandpass filter processes the signal from either of the sensor inputs. The bandpass filter can be selected to optimize the extraction the engine
- Package Type: SOIC
-
Supplier: TMP Pro Distribution
Description: This 3-channel mixer has a feature set that is second-to-none at this level. The famous Xone VCF is included, with high-pass, band-pass and low-pass filter switching, resonance control and tap programmable low frequency oscillator, while all filter settings can be saved to any
-
Supplier: Ushio America, Inc.
Description: methods. Capable of complex programmed irradiation at each wavelength while supporting a variety of general-purpose resists. – Independent output regulation and exposure timing control at i-, h-, and g-line wavelengths – Bandpass filters and ND filters not required – 750 W lamp
- Lamp / Output Power: 750 watts
- Type: Chamber
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Active Filters Pin-Programmable Universal and Bandpass Filters Product overview: MAX268BEWG+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP Product overview: MAX268ACNG from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- Features: Other
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP Product overview: MAX267ACNG from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- Features: Other
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: decimation filter with programmable decimation factor. An automatic gain control (AGC) circuit gives the AD9864 12 dB of continuous gain adjustment. Auxiliary blocks include both clock and LO synthesizers.The high dynamic range of the AD9864 and inherent antialiasing provided by the
- Resolution: 24 bits
- Sample Rate: 375 kSamples/Sec
- Package Type: CSP
-
Supplier: ValueTronics International, Inc.
Description: distortion (THD). Additional Features: Frequency range: 10 Hz to 100 kHz, with harmonic measurements to 300 kHz Auto ranging digital voltmeter from 200 µV (full scale) to 200 V (full scale). Four switchable filters: 400 Hz high pass - audio bandpass - 80 kHz low pass - CCIR weighting
- Frequency Range: 100 kHz
-
Supplier: SPIE - Education
Description: external, "by hand" calibrations on a science-grade infrared camera system using area or cavity blackbodies and an Excel spreadsheet provided by the instructor. The influences of lenses, ND and bandpass filters, windows, emissivity, reflections and atmospheric absorption on the system
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Visual Sound, Inc.
Description: The SB-2 has stereo inputs and high-passed satellite outputs. The unique slot-load vented design provides acoustic low-pass filtering. Compared to traditional bandpass subwoofers, the SB-2 offers superior musical clarity and bass impact. The satellite outputs are highpass filtered, reducing
-
Supplier: Denton Vacuum
Description: deposition and optical monitors are employed for the highest precision applications. The high end process requirements of this product line demand the highest levels of system automation. Typical applications include anti-reflection coatings, narrow band-pass filters, high/low pass
-
Supplier: ValueTronics International, Inc.
Description: displayed on the Filter Set. The filter centre frequency being selected manually by push button. The filter scanning is electronically programmed and controlled to obtain an RMS read out error less than 0.5 dB over the whole analysis range. The settling time and the paper drive
-
Supplier: Visual Sound, Inc.
Description: for creative adults. The Xone:32 lets the DJ push the boundaries of performance, with VCF filters, a tap-programmable low-frequency oscillator and DRS memories giving unprecedented control over the music (and the crowd). This is a professional 3-channel mixer which packs some serious
-
Supplier: Mahr Inc.
Description: innovative roughness evaluation software. Features Over 80 surface parameters for R-, P- and W-profiles according to current ISO/JIS or MOTIF standards (ISO 12085) Bandpass filter Ls in accordance with current standard; Ls can also be switched off or varied as required. Comprehensive
- Vertical (Z) Range: 0.009842525 to 0.029527575 inch
- Traverse Length: 0.022047256 to 2.2047256 inch
- Applications: Aerospace / Defense, Automotive, Mechanical Parts (Bearings, Shafting), Medical, Optics / Photonics
- Mounting / Loading Options: Benchtop
-
Supplier: ValueTronics International, Inc.
Description: and high-pass filters that can be combined to form a bandpass filter. In addition, five standard communication filters (CCITT, CCIR, C-message, A-weighting, and CCIR/ARM) are available for shaping the input signal for audio and telecommunications applications. The 2015 is
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: .01 to 245 MHz; 245 to 512 MHz; 512 to 1050 MHz 1 dB amplitude accuracy IEEE-488 standard interface Relative frequency and
- Minimum Frequency Range: 1,050 MHz
- Maximum Frequency Range: 1,050 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Lake Shore Cryotronics, Inc.
Description: and materials analysis. Field control A built-in PI control algorithm turns the Model 475 into an essential building block for magnetic field control in electromagnet systems. It, along with a voltage-programmable magnet power supply, is all that is needed to control stable magnetic fields in
- Number of Axes: 1
- Operating Temperature: 15 to 35 C
- Output: Analog Voltage
- Form Factor: Desktop / Module
-
Supplier: CAS DataLoggers
Description: preprocessing functions. Filters, such as high, low, or bandpass with rectifiers, integrators, differentiators or decimators can be selected to make up a preprocessing sequence. Multiple preprocessing sequences are able to run in parallel in order to evaluate an input signal. This
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
Find Suppliers by Category Top
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
signals. Projects include a dc-coupled biopotential. amplifier with automatic offset cancellation, biopotential amplifier with dc rejection,. ac-coupled biopotential amplifier front end, bootstrapped ac-coupled biopotential amplifier,. biopotential amplifier with selectable RC bandpass filters
More Information Top
-
Field programmable Gm-C array for wide frequency range bandpass filter applications
Abstract—A new programmable bandpass filter approach is presented.
-
A programmable continuous-time floating-gate Fourier processor
Each tap con- sists of a programmable bandpass filter and a weighted multi- plier.
-
A kappa projection algorithm (KPA) for programming to femtoampere currents in standard CMOS floating-gate elements
This paper presents a technique that empowers precisely programmed bank of programmable bandpass filters utilizing low-power analog circuits.
-
A New Approach to the Prevention of Endless Loop Tachycardia in DDD and VVD Pacing
This type of fihering allows availability of two programmable bandpass filters : Low 20 to 110 Hz High 40 to 200 Hz both measured at - 3 dB attenuation (Fig. 1).
-
Programmable Gm– C Filters Using Floating-Gate Operational Transconductance Amplifiers
Programmable bandpass filter biquad and measurements.
-
Design of multiplierless programmable linear phase narrowband-bandpass FIR filters
The design is based on a frequency transformation technique discussed in [2] which maps a lowpass prototype filter to a programmable bandpass filter and is further transformed to a narrowband bandpass filter using the transformation in [3], [4].
-
Tunable and programmable fiber ring laser based on digital-controlled chirped fiber Bragg grating
Abstract This paper proposed and experimentally demonstrated an all-fiber tunable and programmable bandpass filter using a linearly chirped fiber Bragg grating (CFBG).
-
A programmable continuous-time analog Fourier processor based on floating-gate devices
Each tap consists of a programmable bandpass filter and a weighted multiplier.
-
A programmable bandpass array using floating-gate elements
In this paper, we present a bank of programmable bandpass filters utilizing low-power analog circuits.
-
2007 Index IEEE Transactions on Circuits and Systems I: Regular Papers Vol. 54
A Low-Power Programmable Bandpass Filter Section for Higher Order Filter Appli- cations; TCSI June 2007 1165-1176 Graham, P. S., see Bhaduri, D., TCSI Nov. 2007 2447-2460 Grant, I. S., see Tsai, S. J. S., TCSI Aug. 2007 1819-1828 …
Indicates content that may require registration and/or purchase.