Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isotech, Inc.
Description: Linear systems – The ideal combination of guidance and drive Linear systems from Isotech, Inc. combine the advantages of linear guiding systems and mechanical drive mechanisms in a compact and simple way. The ALS series linear slides are equipped with precision
- Axis Configuration: X Axis Only
-
Supplier: AMADA Weld Tech
Description: Uni-Slide Plus is a stand-alone pulsed-heat hot-bar system designed for manufacturing environments where force levels, product positions, and process settings need to be changed often. Uni-Slide Plus employs a motorized linear slide for product movement as well as a
- Output Voltage Range: 24 volts
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
Supplier: Brookfield Industries, Inc.
Description: capabilities of other sliding door systems in our product line. This is accomplished with a linear drive system comprised of a 3" wide XH polyurethane steel reinforced timing belt coupled to a 3hp AC, high torque, in-line helical gear motor. The NB-4150 is designed to be used in conjunction
-
-
Supplier: Status Instruments, Inc.
Description: slide wire sensors up to 100KΩ, can be accommodated. Other sensor characteristics or your own 22 point linearization characteristic (for slide wire or linear resistance) can be downloaded into the product enabling you to adapt it exactly to your application. Trip outputs are
- Operating Temperature: -22 to 158 F
- Features: Application Software Included
- Isolation: Channel-to-Channel Isolation, Isolated Analog Voltage Input, Isolated Analog Voltage Output
- User Interface: Computer Programmable
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100KΩ and 13
- Operating Temperature: -4 to 158 F
- Temperature Measurement Range: -328 to 4,172 F
- Features: 10Ω, 100Ω, 1000Ω, 120Ω, 200Ω, 500Ω, B, Copper, E, J, K, N, Nickel, Other, Other Input, Platinum, R, S, T, Temperature Signal Conditioners, USB, W
- User Interface: Computer Programmable, None
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm.
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 47.244094488189 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LDA-AE Series devices are computer-controlled, motorized linear stages delivering high speed, precision, and reliability in a compact package. A centrally mounted linear encoder results in up to 1 µm position accuracy and consistent movement steps down to 20 nm. X-LDA-AE
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 31.496062992126 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm.
- Stroke or X-Axis Travel: 4.330711 inch
- Rated Speed: 47.244094488189 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LDM-AE Series devices are computer-controlled, motorized linear stages suited for applications demanding outstanding precision, throughput, and reliability. A centrally mounted linear encoder results in 1 µm position accuracy and consistent movement steps down to 25 nm.
- Stroke or X-Axis Travel: 2.362206 inch
- Rated Speed: 47.244094488189 in/sec
- Device Type: Crossed Roller Slide
- Motor Type: Linear Motor
-
Supplier: LaserStar Technologies Corporation
Description: Linear with Theta Single Axis Motorized Linear Stage Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Variable Speed Adjustment Stage Travel: Application Specific Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with
- Features: Electrical, Rotary Axis
- Orientation: Horizontal
- Motor Type: Stepper
- Axis Configuration: X Axis Only
-
Supplier: LaserStar Technologies Corporation
Description: Linear with Theta Single Axis Motorized Linear Stage Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Variable Speed Adjustment Stage Travel: (4”) Four Inches Mounting Assembly with Manual Positioning and (1”) Offset and Z Height Adjustment IMS NEMA 17 Stepper Motor with
- Stroke or X-Axis Travel: 4 inch
- Features: Electrical, Rotary Axis
- Orientation: Horizontal
- Motor Type: Stepper
-
Supplier: Yamaha Corporation
Description: 2050mm, the F type linear motor can handle a wide range of applications. It has a maximum speed ranging from 300mm/sec to 2400mm/sec, making it suitable for high-speed operations. Additionally, the F type linear motor has a maximum payload capacity of 7kg to 120kg when horizontally
- Stroke or X-Axis Travel: 80.708705 inch
- Rated Force: 264.6 lbs
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 1.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Newport MKS
Description: user to access and execute over 60 intuitive ASCII commands. Alternatively, additional drivers are available for LabVIEW™ as well as communication DLL’s for other languages. Linear Amplifier Low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Newport MKS
Description: CONEX-TRB6CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 6 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers which are used a
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: CONEX-TRB12CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 12 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers which are used a
- Stroke or X-Axis Travel: 0.4724412 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: CONEX-TRB25CC is a compact DC servo actuator integrated with a CONEX-CC controller that provides 25 mm travel in a slim, 16 mm diameter housing, and is recommended for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRB actuators can replace micrometers which are used
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.078740157480315 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Drake Manufacturing, Inc.
Description: dampen vibration and enhance cutting stability. Its spindle slide (A-axis) has a servo-controlled helix with a +/- 5° range. Linear motors control the Cutter Radial In-Feed Slide (X-Axis). The slide is fitted with long life, precision preloaded linear roller ways
-
Description: position sensors Linear encoder feedback Dowel pin locating holes for tooling Multi-axis brackets & adapters Selectable motor mounts Servo motors and drive Programmable controls Cable management system
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Carriage Load: 220.5 lbs
- Drive Type: Ball Screw
- Features: Cleanroom Rated, Holding Brake
-
Supplier: Mad City Labs, Inc.
Description: The MicroStage is a precision, stepper motor driven, micropositioning system for inverted optical microscopes or customized for special mounting requirements. Long range (25 mm) linear positioning is provided in two axes (XY) with high resolution and excellent repeatability. Employing our
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 0.049999999999999996 µm
- Stage Type: Motorized Stage
-
Supplier: Radwell International
Description: MOTIONBLOX-10 WITH LINEAR SLIDE, 200-240 VAC, 50/60 HZ, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Output: AC Output, DC Output
-
Supplier: Prior Scientific, Inc.
Description: Key features: Suitable for most major brand microscopes. 1.5µm or better repeatability Quiet and reliable Wide range of sample holders Optional 100nm linear scales provide the highest precision available The H105 is especially well-suited for applications that typically involve large
- Maximum X-Distance: 154 mm
- Maximum Y-Distance: 154 mm
- Minimum Step Size (Resolution): 0.04 µm
- Stage Type: Motorized Stage
-
Supplier: Dukane
Description: Press/thruster, heavy duty precision slide assembly, rugged construction
- Equipment Type: Complete System
- Features: High Frequency, Programmable / Recall, Ultrasonic Welding
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
-
Supplier: PI (Physik Instrumente) L.P.
Description: Fast and high-precision drives The basis of the fiber alignment system is an XYZ setup consisting of three motorized linear stages from the M-111 series for rough alignment and a P-611 NanoCube® nanopositioner. The motorized drives make longer travel ranges possible and at the same time, the
- Stroke or X-Axis Travel: 0.5905515 inch
- Y-Axis Travel: 0.5905515 inch
- Z-Axis Travel: 0.5905515 inch
- Rated Speed: 0.05905511811023625 in/sec
-
Supplier: Prior Scientific, Inc.
Description: Key features: 100µm, 200µm, 250µm and 500µm Travel Range Models are Available Accuracy/Linearity of 0.5% of Travel Stage Control via Analog (0-10 VDC) USB and RS232 Output-Position Signal 0.0-10.0V Specifically designed for researchers utilizing deconvolution and 3D imaging, the NanoScanZ offers
- Stage Type: Manual Stage, Motorized Stage
- Features: Programmable, Slide Holder
- Lighting: Reflected Light
-
Supplier: Mad City Labs, Inc.
Description: The MMP Series are nanopositioner-ready, stepper motor driven, micropositioning systems for high precision positioning for a variety of applications. Long range linear positioning is provided in one, two or three axis configurations with high resolution and excellent repeatability. Employing
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Z-Axis Travel: 0.9842525 inch
- Carriage Load: 4.41 to 22.05 lbs
-
Supplier: United Grinding Technologies Inc.
Description: 3 m/s2 Flexibility: Various wheel dressing concepts, Internal grinding spindle on a separate cross-slide, automatic handling Features: X axis 0 or 30 deg X axis: Hydrostatic with Linear motor or linear guide ways with re-circulating ball screws Z axis : Hydrostatic with
-
Supplier: Mad City Labs, Inc.
Description: The Nano-3D200 is a compact three axis (XYZ) piezo nanopositioning system constructed from aluminum. The compact design of the Nano-3D200 allows it to be easily integrated with coarse positioning stages and standard optical fixturing accessories. Internal position sensors combine with the closed
- Stroke or X-Axis Travel: 0.00787402 inch
- Y-Axis Travel: 0.00787402 inch
- Carriage Load: 0.441 to 1.1025 lbs
- Features: Electrical, Other
-
Supplier: Status Instruments, Inc.
Description: TTR200 and TTC200 • RTD / SLIDE WIRE / OHMS or THERMOCOUPLE / mV INPUTS • CONFIGURATION USING USB PORT POWERED CONFIGURATOR • CUSTOM SENSORS ACCOMMODATED • 22 SEGMENT USER LINEARIZATION FOR INPUT • SENSOR OFFSET AND OUTPUT ALIGNMENT • PROGRAMMABLE SENSOR BURNOUT • HIGH LONG TERM
- Sensed Temperature: -328 to 1,532 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: EPSON America, Inc.
Description: The Ultimate Slide Alternative: Efficient operation and seamless integration Faster installation vs. linear-slide systems Compact design; built-in controller Powerful Epson RC+ programming software 400mm arm length; 3Kg max payload Looking to automate your factory without
- Load Capacity: 1 kg
- Reach: 150.00000000000003 mm
- Robot Type: SCARA Robot
-
Supplier: Glebar Company Inc.
Description: The GT-610CNC Centerless Grinder equipped with super precision slides and controls including a fully programmable CNC Dresser. The GT-610CNC has the capability of infeed grinding up to 8" wide parts and can easily thrufeed 12 foot bar stock achieving tolerances in the millionths of an
- Power: 15 HP
- Automation: Automatic / Indexing, CNC
- Type: Centerless
- Power Source: Electric Motor / Vibrator
-
Supplier: Status Instruments, Inc.
Description: RTD / slide wire / Ohms or thermocouple / mV inputs Configuration using USB port powered configurator Custom sensors accommodated 22 segment user linearization for input Sensor offset and output alignment Programmable sensor burnout High long term stability Intrinsically safe versions
- Sensed Temperature: -328 to 3,272 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
Find Suppliers by Category Top
Featured Products Top
-
electric slide series EGSL from Festo is the right choice for pick and place systems or planar surface and 3D gantries. Even with heavy loads, these slide units operate with linearity and parallelism to an accuracy of + .0006 inches (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Where Strength Meets Motion: The Accuride C4170 From transportation to industrial equipment, Accuride's C4170 slide is (read more)
Browse Linear Slides and Linear Stages Datasheets for bisco industries -
Linear Stages with Robust Bi-Phase Motors Novel bi-phase piezo motor enables accurate linear motion in an extremely compact package (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
applications. Accuride Founded in 1962, Accuride is the largest manufacturer of precision slides in the world. Accuride sliding hardware includes electronic enclosure slides, corrosion resistant slides, bayonet slides, linear track systems (read more)
Browse Drawer Slides Datasheets for bisco industries -
at bisco! Accuride Founded in 1962, Accuride is the largest manufacturer of precision slides in the world. Accuride sliding hardware includes electronic enclosure slides, corrosion resistant slides, bayonet slides, linear track (read more)
Browse Proximity Sensors Datasheets for bisco industries -
offers a low-profile design and can fit in tight spaces. Cartesian Robots: These Cartesian robots ship with three linear slides pre-assembled, which streamlines the equipment setup process and minimizes labor requirements. MRCU Series Integrated Robot (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
), the spherical bearing can be mounted on top of a linear air bearing slide, such as the PIglide RB. If motion in both X and Y are required (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
Cartesian Gantry Robot Disadvantages: Cannot vary reach into or around obstructions Linear slides belts rails are not easily sealed against the environment Not freestanding: stand or frame or other mounting required (read more)
Browse Robots Datasheets for Isotech, Inc.
Conduct Research Top
-
What Offers Precise Positioning and Highly Dynamic Response for Motion-Control Task?
Linear motors offer precise positioning and highly dynamic response for many motion-control tasks. For machine tools, these include not only rapid traverse, but slow, constant-speed movement of machine heads, spindle slides, tool-management systems, and part-handling devices. Despite
More Information Top
-
ULTRA-SUPERCRITICAL STEAM CORROSION
The linear slide is programmed to move the samples in and out of the furnace at regular (hourly) cycles.
-
The design and development of an educational controls laboratory : electromagnetic module, control software, and graphical user interface
In creating a real-time control program for the linear slide table system, the encoder block, PID-controller block, D/A block, timer block, and the input and output blocks were incorporated together to form a complete real-time control program [Hintersteiner, 1995].
-
CR4 - Thread: Linear Programming and Regression Analysis
You might be interested in: Device Programming Services, Programming Languages, Linear Slides and Linear Stages .
-
6.047 / 6.878 Computational Biology: Genomes, Networks, Evolution, Fall 2008
3.4 Linear Programming The constraints described above give us the linear programming problem de scribed on slide 31.
-
Computer and Computing Technologies in Agriculture VIII
3) Let the input and output data for DMUj be {x1j, x2j, •••, xmj)and (y1j, y2j,---, ysj) 4) The calculation of total efficiency of DMUl can be changed to linear programming problem in next slide .
-
Almost optimal sliding mode control for linear time varying systems
(2006) A Linear - Programming - Based Sliding -Mode Control Design for Stabilization of a Double-Inverted Pendulum.
-
A review of experimental measurement and prediction models of crude oil fouling rate in crude refinery preheat trains
integer linear programming,[97] heuristic algorithm,[98] and sliding mixed-integer linear programming [99] have .
-
Parallel Processing and Applied Mathematics
The computation of the width of a slide requires solving a linear program , finding an orthogonal basis of the null space and solving a sequence of interval linear systems.
-
NAVAL POSTGRADUATE SCHOOL
To provide a general set of design variables, the sliding mode linear quadratic regulator program was not used to determine the control law at each step of the optimization.
-
An aerocapture attitude control system incorporating robustness and vehicle parameter identification
First, the sliding mode control law/ linear programming jet selection algorithm combination provides somewhat more precise tracking, while using less fuel (i.e., fewer jet firings), than the existing AFE DAP system consisting of a proportional control law and a table look…
Indicates content that may require registration and/or purchase.