-
Supplier: IET Labs, Inc.
Description: The revolutionary ohmSOURCE Microprocessor Controlled Resistance Decade Boxes are like nothing you have ever seen before! Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly
- Resistance Range: 24,000,000 ohms
- Resistance Accuracy: 0.1 +/- %
- Resistance Resolution (per Step): 0.1 ohms
- Special Features: AC, Component / OEM, Computer Interface / Programmable, DC
-
Supplier: IET Labs, Inc.
Description: The RS Resistance Substitution Box is the most commonly used decade box on the market today. The RS Series Resistance Substitution Box is not only easier to use, but it is also priced lower than all of its competition. The RS Series resistance
- Decades: 7
- Resistance Range: 0 to 9,999,999 ohms
- Resistance Accuracy: 0.1 +/- %
- Resistance Resolution (per Step): 0.1 ohms
-
Supplier: IET Labs, Inc.
Description: The RC-box combines the features and specifications of both the R-box and the C-box in one convenient package. Ideal for setting timers, oscillators, and filters, the resistance and capacitance may be used independently, in series, or in parallel. A shorting link allows
- Resistance Range: 0 to 9,999,999 ohms
- Resistance Accuracy: 0.1 +/- %
- Resistance Resolution (per Step): 0.1 ohms
- Capacitance Range: 0 to 99.9999 microF
-
-
Supplier: IET Labs, Inc.
Description: A broad range of programmable resistance decade boxes for applications requiring a programmable impedance unit, controlled manually and by a computer via an IEEE-488, RS-232 or BCD interface.
- Decades: 6
- Resistance Range: 0 to 99,999.9 ohms
- Special Features: AC, Component / OEM, Computer Interface / Programmable, DC, Rack Mount
- Type: Decade Box / Substituter, Resistance / Resistor
Find Suppliers by Category Top
Featured Products Top
-
vacuum levels. Featuring a patented cone port design, they ensure corrosion resistance and effectively handle liquids, solids, and challenging conditions. The video also highlights our high-performance showers and accessories, tailored for applications like felt cleaning and lubrication (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
. Bulk Polybag This is the most common type of packaging. Rings or springs are placed into a large sealed bag and placed in boxes for shipping. This type of packaging is ideal due to (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
The RTCA (Radio Technical Commission for Aeronautics) sets the DO-160 standard that defines environmental test criteria for aircraft of every type — from helicopters and general aviation to commercial airliners, jumbo jets, and even supersonic transport. With decades of experience (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
-world challenges with input from State DOTs, transportation professionals, and field installers. Drawing on customer feedback and decades of roadway polymer manufacturing expertise, we focused on designing a barrier marker that would be easier to maintain while continuing to deliver dependable (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
Product Overview The W82 (MMKP82 series) is a high-frequency, low-loss film capacitor designed for high-power supply applications. Built with a double-sided metallized polypropylene film structure in a box-type housing, it delivers low loss and low heat rise, handles (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
measurement of high-emissivity targets, even at low object temperatures, in fixed installed situations. Featuring a separate control box that offers high variability with selectable analog outputs and several digital interfaces, the CTi LT sensors present unique advantages for installations in (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
. Trusted partner: Leveraging decades of experience in environmental and climatic testing, E-Labs brings expertise and reliability to your test program. - - - - - Contact E-Labs today to discuss your (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
-Labs has decades of experience providing environmental, mechanical, and dynamic testing services in accordance with MIL-STD-810. Our engineers tailor test plans to your program requirements, ensuring results that accurately represent your product’s field performance. Whether your equipment must (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
decades of experience delivering repeatable screwdriving equipment to install #000 fastening in low torque environments. Visumatic Offers Notable Advantages to the Medical Products Industry Our expertise in fastener automation provides medical product developers out-of-the-box (read more)
Browse Medical Equipment and Supplies Datasheets for Visumatic Industrial Products -
, cheaper,” today’s aerospace engineers are being encouraged to take a more balanced approach to their component assessments. The “MEAL” (Mission, Environment, Applications, and Lifetime) matrix helps engineers take advantage of “out of the box” (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA
More Information Top
-
IEEE-488
PRS Series - Programmable Resistance Decade Box .
-
Resistance Decade
PRS Series - Programmable Resistance Decade Box .
-
Resistance Decade Box / Standards
Model M602 is low-cost programmable resistance decade box with range from 10 Ω to 300 kΩ (0.1 Ω to 10 MΩ in M-602A version).
-
Temperature / Automotive Test
Microprocessor-controlled and loaded with innovative features, the ohmSOURCE Programmable Resistance Decade Boxes succeeds in providing highly accurate and precise resistance values in an intuitive and user-friendly fashion.
-
Passivation of Zinc Oxide Nanowires for Improved Piezoelectric Energy Harvesting Devices
The generated voltage was measured under open-circuited conditions and across load resistances using NI-PXIe 1062Q and Meatest M602 programmable decade box .
-
ZnO nanorod surface modification with PDDA/PSS Bi-layer assembly for performance improvement of ZnO piezoelectric energy harvesting devices
The resistive load matching was performed using NI PXI-4,461 connected with Meatest M602 programmable decade box .
-
Kinetics of the current-induced phase transition in type I superconducting wires
Our current generator was remotely programmable by a resistance so that the effective pulse height could be changed by the small amount desired simply by turning the switch on an appropriately chosen decade resistance box to the next higher position.
-
Ferrous metals
… wrought duplex stainless steel development and applications is de. scribed Ferritic-austenitic stainless steels were introduced only a few decades atter Stainless steels were … … strength and exCelleM Corrosion resistance In the pulp and … … AvestaSheffield) NACE International P0 Box 218340 Houston Texas 77218 … … forma- tion of scale, has to be considered A comprehensivedamage assessment simula- tion program that takes these …
-
http://dspace.mit.edu/bitstream/handle/1721.1/43188/25601224-MIT.pdf?sequence=2
The strain gage wires are attached to a connection box in parallel with a Decade Resistance Box Type 602-N. A shunt calibration program is run on the computer to calibrate the gage.
-
Advances in generator field ground protection using digital technology
The software guides the user in selecting the proper decade box resistance . The injection frequency is programmed per the table shown in Table 1.
Indicates content that may require registration and/or purchase.