Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hydrofarm, Inc.
Description: Green Air Products propane CO2 generators use a standard small appliance type propane regulator such as might be used with a small heater or barbecue. For use with liquid propane fuel only.
-
Supplier: Mi-T-M Corporation
Description: performance fan · Automatic shut-off if power is interrupted or flame is extinguished · Enclosed gas controls · Electronic ignition · Propane inlet connector - connects heater to propane tank via a supply hose Heat Output: Variable BTUs For use in workshops, garages,
- Maximum Air Flow: 300 to 1,500 SCFM
- Heating Capacity: 11.724 to 109.9125 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Compared to the ball/float system, an accurate setting is possible providing savings on both time and gas. This exclusive flow select system allows accurate gas flow control. *CO2 , Oxygen, Acetylene, Propane and other gas regulators available.
-
-
Supplier: Thermon, Inc
Description: the manifold pressure on Cata-Dyne™ heaters fueled by natural gas. The Service or Low Pressure Regulator works with all Cata-Dyne™ heater models operating on LPG or natural gas. It serves as a natural gas low pressure line regulator when used in conjunction with
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: UL Standards & Engagement
Description: Propane Installation Code, CSA B149.1. Refer to the Standard for LP-Gas Regulators, UL/ULC 144. b) Regulators for handling liquids under cryogenic temperatures. c) The regulating performance flow characteristics of the regulator, and the physiological effects of
-
Supplier: Mi-T-M Corporation
Description: Safety shut-off valve · Heat regulator knob · Hand wheel connection for valve · Standard propane tank connection For use in open workshops, construction sites, farms and for any other outdoor heating need. Max. Operating Hours L-48/M-18/H-14 hours using a 20 lb. cylinder Heat Output
- Watts: 4.6896 to 9.3792 kW
- Heating Capacity: 4.6896 to 9.3792 kW
- Fuel / Energy Source: Natural Gas / Propane
- Heater Type: Radiant Flat Panel Heater
-
Supplier: Mi-T-M Corporation
Description: Safety auto-extinguish tip over switch · Hose and regulator included · Piezo spark ignition · Requires 20 lb. LP tank, not included Fuel Tank Capacity 20 lb. Propane cylinder (not included) Fuel Consumption Low 65 hr./20 lbs. / High 24 hr./20 lb. Max. Operating Hours 24 hours/20 lb.
- Heating Capacity: 5.2758 kW
- Fuel / Energy Source: Natural Gas / Propane
- Features: Space Heater
-
Supplier: UL Standards & Engagement
Description: a) Compressed gas regulators; b) Gas appliance pressure regulators; c) Regulators for use in chemical, petroleum, or utility power plants; pipeline or marine terminals; or related storage facilities at such plants or terminals; d) Combination gas control
-
Supplier: Mi-T-M Corporation
Description: Propane / Natural Gas Heater Outer Casing/Design: Rugged design · Durable powder coated outer casing and side lifting handles · Lifting handles for easy loading and unloading · The unit is naturally balance to lift easily with handles · Two 10-inch solid rubber tires for mobility and
- Maximum Air Flow: 750 to 2,450 SCFM
- Heating Capacity: 24.9135 to 93.792 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 4 ports flexible configuration • Stable outlet
- Pressure Rating: 1,450.377 psi
- Features: Gas, Stainless Steel
-
Supplier: CSA Group
Description: Preface This is the second edition of ANSI Z21.93 / CSA 6.30, Excess flow valves for natural gas and propane gas with pressures up to 5 psig. It supersedes the previous edition published in 2013. Scope 1.1 This Standard applies to excess flow valves constructed entirely of new
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes, from lean to rich. Each has an extended list of C6+ components. Concentration: mole Volume: 5.5L @ 75 psig Ideal Heating Value (Dry BTU/SCF): 1317 gross DCG
- Concentration: 1 to 70 %
- Industrial Gases: Butane, Carbon Dioxide, Ethane, Methane, Nitrogen, Propane
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.6L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.5 to 40.75 %
- Industrial Gases: Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Eagle Eye Power Solutions, LLC
Description: expectancy. The unit is factory calibrated, but can also be field-calibrated. Calibration kits include Methane, Propane or Hydrogen gas, a gas regulator with two feet of plastic tubing, humidifier and gas test hood.
- Operating Temperature: 0 to 125 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.9L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to
-
Supplier: Hydrofarm, Inc.
Description: appropriate for use with both propane and natural gas. The units come complete with a low-pressure, in-line natural gas regulator or the new Type1 style no-tool-required propane regulator that makes tank replacement easy. C.A.P. CO2 generators operate up to
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically operated or
-
Supplier: CSA Group
Description: containers Purpose: Before the installation of any piping and appliance systems inside a building, the location of gas meters, propane storage containers, and gas pressure regulators must be planned. These are key elements in the supply of fuel gas to the
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard sets forth minimum requirements for the following types of devices for engine fuel system applications intended for use with liquefied petroleum gas (LP-Gas), natural gas, and/or manufactured gas. a) Automatic shutoff valves - electrically operated or
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in
- Heating Capacity: 220 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 160 F
- Maximum Air Flow: 7,300 SCFM
-
Supplier: Reznor
Description: The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in
- Heating Capacity: 366 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 15,500 SCFM
-
Supplier: Caterpillar Oil & Gas
Description: lift, gas gathering, and wellhead gas compression. Cat G3412 gas engine. Ratings: 448 bkW (600 bhp) @ 1800 rpm are available for non-regulated areas. Engine Design - Improved reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System CSA ignition
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift,
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500 engines brings versatility, uptime, and low operating cost to your gas compression operation. They are equipped with ADEM A3 technology that enables highest performance and safety while maintaining low emissions. Ideal applications for G3500 engines include gas lift,
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Miller Electric Manufacturing Co.
Description: Oxy fuel welding, also known as gas welding or oxyacetylene welding, is a process that uses oxygen and gases such as acetylene, propylene, or propane, to weld and cut metal. Miller offers gas equipment to completely outfit your oxy fuel needs – including outfits,
- Features: Other, Specialty / Other
-
Supplier: CSA Group
Description: materials prepare trainees to write applicable provincial exams for licensing to work as a natural gas and propane service technician, servicing appliances up to 400 MBtu/h (120 kW) without supervision (intermediate-level gas technicians). Prerequisite: Level 3 training The 15
-
Supplier: CSA Group
Description: Scope 1.1.1 This Standard applies to newly-produced torches for use with propane, butane, natural gas, and MPS (methyl acetylene-propadiene stabilized). This Standard applies to torches that aspirate atmospheric air for combustion. 1.1.2 These requirements apply to hand-held torches
-
Supplier: Central Marine Diesel
Description: This brand new Industrial Portable generator features a 10,500 watt surge rating and operates on propane, natural gas and gasoline right out of the box. No mechanical alterations are necessary. Switch between fuels by simply changing your fuel source. Triple-Fuel. Propane,
- Wattage: 7,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline, Natural Gas, Propane
-
Supplier: Miller Electric Manufacturing Co.
Description: Oxy fuel welding, also known as gas welding or oxyacetylene welding, is a process that uses oxygen and gases such as acetylene, propylene, or propane, to weld and cut metal. Miller offers gas equipment to completely outfit your oxy fuel needs – including outfits,
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Welding Equipment
- Equipment Type: Gun / Iron / Torch
-
Supplier: Miller Electric Manufacturing Co.
Description: Oxy fuel welding, also known as gas welding or oxyacetylene welding, is a process that uses oxygen and gases such as acetylene, propylene, or propane, to weld and cut metal. Miller offers gas equipment to completely outfit your oxy fuel needs – including outfits,
- Features: Other, Specialty / Other
-
Supplier: Electric Generators Direct
Description: Tri-Fuel Carburetor and Gas Regulator •Versitile generator runs on LP gas, natural gas or gasoline 20-HP Electric Start Honda GX Series V-Twin Engine •Premium-quality, fuel-efficient engine with low oil protection •Standard electric start w/ battery rack and cables
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline, Natural Gas, Propane
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases (read more)
Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressure, the other indicating delivery pressure. Inert gas shielded arc welding also uses gas stored at high pressure provided through a regulator. There may be a flow gauge calibrated to the specific gas. Propane/LP gas All propane and LP gas applications require the use of a regulator (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Case Study - Marshall Gas Controls
Marshall Gas Controls in San Marcos, Texas, a division of the S.H. Leggitt Co., is a high-volume. manufacturer of high-pressure and adjustable liquid propane gas regulators, hose assemblies. and pigtails. For years, the company built its own leak testers. Although the testers performed well
-
The Basics of Pressure Regulators
Pressure regulators are found in many common home and industrial applications. For example, pressure regulators are used in gas grills to regulate propane pressure, in home furnaces to regulate natural gas, in medical/dental equipment regulate oxygen and anesthesia gases, in pneumatic automation
More Information Top
-
butane propane gas,China butane propane gas Manufacturers, Suppliers - ECOL
Low Pressure Propane Gas Regulator .
-
Pervasive Computing
Again, the issue with H5 was with the intensity of the audio signal when monitoring only one of the two propane gas regulators .
-
Measurement of intracellular sodium and potassium in cultured epithelial cells
N-02655-00, Cole-Parmer9 Propane tank, 20 lb., Worthington Cylinders1° Single-stage propane gas regulator , no. SSB80150, Linde11 Analytical-grade water source, Milli-Q plus, Millipore12 .
-
Eight Great Things Manufacturing Engineers Must Know About Leak Testing Equipment to Maintain Quality Control without Sacrificing Production Speeds
Since 1979, Marshall Gas Controls, a division of the S. H. Leggitt Company, has been a high-volume manufacturer of high-pressure and adjustable liquid propane gas regulators , hose assemblies and pigtails.
-
Case Study - Marshall Gas Controls
From Uson, L.P. Marshall Gas Controls in San Marcos, Texas, a division of the S.H. Leggitt Co., is a high-volume manufacturer of high-pressure and adjustable liquid propane gas regulators , hose assemblies and pigtails.
-
Case Study - Marshall Gas Controls
Marshall Gas Controls in San Marcos, Texas, a division of the S.H. Leggitt Co., is a high-volume manufacturer of high-pressure and adjustable liquid propane gas regulators , hose assemblies and pigtails.
-
CR4 - Thread: Burner Orifice Sizing and High Altitude Modification
AGS10 - Natural gas or propane regulator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/41810/53026492-MIT.pdf?sequence=2
A liquid propane gas torch regulator will be used to control the flow of fuel into .
Indicates content that may require registration and/or purchase.