-
Supplier: Inductotherm Group
Description: Consarc’s line of Vacuum Precision Investment Casting (VPIC) furnaces are uniquely designed to ensure the production of repeatable products with minimal maintenance and high furnace availability. Parts with an Equiax grain structure are easily produced in a VPIC and with the addition
- Height: 400 to 1,500 mm
- Width / Tube O.D.: 400 to 100 mm
- Application: Foundry / Melting
- Features: Industrial
-
Supplier: Inductotherm Group
Description: Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc’s tandem chamber design is designed for the production of high volume
- Application: Foundry / Melting
- Features: High Vacuum (< 10-3, >10-8 torr), Industrial
- Heat Source: Induction
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: furnace configurations available; furnaces are custom engineered and designed specifically for individual user’s process Can utilize billet, revert or virgin charge material in multiple charging systems Controls can be provided to customer’s specifications, from simple PLC-based
- Application: Foundry / Melting
- Features: High Vacuum (< 10-3, >10-8 torr), Industrial
- Heat Source: Induction
- Atmosphere: Vacuum
-
-
Supplier: Inductotherm Group
Description: Electrode VIM systems are the largest VIM systems with heat sizes ranging from 5 tons to 30 tons. Electrode VIMs typically pour several electrode mold setups which could be as much as 5 meters (16.4 feet) in length. Features Rugged steel shell induction furnace Rapid exchange features to
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Industrial, Medium (< 1, >10-3 torr)
- Atmosphere: Vacuum
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are also
- Process Temperature: 1,287.7777777777778 C
- Width / Tube O.D.: 215.89988341406297 mm
- Length (Chamber / Tube): 228.59987655606668 mm
- Height: 222.2498799850648 mm
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Process Temperature: 250 to 1,290 C
- Height: 1,244.5993279163629 mm
- Width / Tube O.D.: 787.3995748042296 mm
- Length (Chamber / Tube): 812.799561088237 mm
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Process Temperature: 250 to 1,290 C
- Height: 1,142.9993827803335 mm
- Width / Tube O.D.: 895.3495165112611 mm
- Length (Chamber / Tube): 673.0996365261963 mm
-
Supplier: International Thermal Systems LLC.
Description: Clam Shell Furnaces are an excellent choice for an extremely heavy load. A Clam Shell Furnace, also known as a Tip Up Furnace, features a pivoting furnace body to allow overhead crane loading and unloading of the parts. Clam Shell Furnaces are utilized for
- Process Temperature: 1,371.111111111111 C
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved
- Process Temperature: 537.7777777777777 C
- Height: 171.44990741705 mm
- Width / Tube O.D.: 193.67489541555648 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy
- Process Temperature: 426.66666666666663 C
- Height: 63.49996571001852 mm
- Width / Tube O.D.: 76.19995885202222 mm
- Length (Chamber / Tube): 3,352.7981894889776 mm
-
Supplier: Trent, Inc.
Description: Used for heat treating small quantities of material, ash determination, melting of white metal and for thermocouple calibration. TRENT Pit or Crucible furnaces have heating elements wound on a spiral form. The cover can be drilled for insertion of a thermometer or thermocouple.
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 88.89995199402593 mm
- Length (Chamber / Tube): 126.99993142003704 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt aluminum and zinc. TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed® heating
- Process Temperature: 760 C
- Height: 812.799561088237 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Atmosphere: Air / Oxidizing
-
Supplier: International Thermal Systems LLC.
Description: Stress Relief Furnaces relieve stresses in materials generated by welding, machining, or heat processing. The purpose of a Stress Relief Furnace is to raise the temperature of a component to slightly below the transformation temperature. This elevation in temperature eliminates
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Innovative solutions for a wide range of furnaces Our temperature sensors and (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
an energy-intensive process, particularly in smelting and refining. Monitoring and regulating temperatures can significantly optimise energy consumption by ensuring that furnaces and equipment operate at the most efficient temperature levels. Effective temperature management can lead to substantial (read more)
Browse Thermal Imagers Datasheets for LAND
More Information Top
-
Developing the design of furnaces with channels
At present, a continuous tank furnace with a cross flame and a melting area of 84 m2 for melting lead glass, completely heated with propane -butane, is being put in- to service.
-
Advanced Mixed Waste Treatment Project melter system preliminary design technical review meeting
The high maintenance cost of plasma torches has led them to be replaced in similar applicationswith electric arc furnace dust processing, but in neutral or reducing atmospheres. Other industrial applications add three propane burners around the m-elter circumference to oxidize organics or to more evenly heat the top of the melt .
-
Fuel-Coolant Interactions: Visualization and Mixing Measurements
The lead melting furnace , with the delivery system, is shown in Fig. 1. The furnace is heated with a propane torch monitored by S-type thermocouples inside the fur- nace.
-
Automatic system of controlling the molten glass level with the help of charge feeders with thyristor electric drives
As the glassmaking basin of furnace No. 1 is separated from the working part by a blind wall and the working part is heated by liquid propane -butane with consumption of 60 kg/h … … of molten glass only in the melting part. A part of the lead oxide is also volatilized and the molten glass flows to the working …
-
Effect of the products of volatilization of cut-glass charge on fireclay refractories of regenerator checkerworks
As the glassmaking basin of furnace No. 1 is separated from the working part by a blind wall and the working part is heated by liquid propane -butane with consumption of 60 kg/h … … of molten glass only in the melting part. A part of the lead oxide is also volatilized and the molten glass flows to the working …
-
Metallurgy for the Non-Metallurgist
Furnaces vary in size with outputs ranging from a few pounds to several hundred tons. For low-temperature melting point alloys, such as zinc or lead for example, temperatures may only need to reach as high as 400 °C. Fuel sources such as propane or natural gas are usually used to achieve these low temperatures.
-
ZMFNM2011P085
Furnaces vary in size with outputs ranging from a few pounds to several hundred tons. For low-temperature melting point alloys, such as zinc or lead for example, temperatures may only need to reach as high as 400 °C. Fuel sources such as propane or natural gas are usually used to achieve these low temperatures.
-
ZHTP00707P053
… Endothermic/Exothermic; Desiccants; Endothermic Gas Generators; Exothermic Gas Generators; Gas Dryers; Helium; Hydrogen; Inert Gases; Methane; Nitrogen, Liquid; Nitrogen, Membrane; Nitrogen, PSA Generators; Oxidizing Gases; Oxygen; Oxygen, PSA Generators; Propane ; Purifiers, Gas; Reducing Gases … … High-Temperature; Foil Wrap; Furnace Loaders; Gaskets; Graphite; Grids … … Infrared Heaters, Electric; Infrared Heaters, Gas-Fired; Integral Quench; Ion/Plasma Nitriding; Kilns; Laboratory; Lead Bath; Magnetic Field … Low- Melting Alloys; Powder Metals; Refractory Metals/Alloys Induction Heating Equipment/Supplies Induction Brazing Systems; Induction Coils; Induction Flux …
-
Hanford land disposal restrictions plan for mixed wastes
The lead will be placed in the furnace ., and fuel oil or propane burners will be ignited. … of the furnace to promote the formationof a dross, which floats to the top of the melt .
-
China - Classification Catalogue for Occupational Disease Hazards, issued by the Ministry of Health March 28, 2002 and effective May 1, 2002.
… industry organic arsenic fungicide synthesis, other fungicide synthesize the 4 organic chemical industry material industry halogenated hydrocarbon, synthesizes the 5 colored heavy metal smelting business, bakes sand leaching, lead dust recycling and zinc … … purification, thirteen stannic ore furnace former ingredient chlorines 1 … Dynasty alcohol synthesis, phenol synthesis, 醚类 synthesis, aldehyde synthesis, ketone synthesis, propylene chlorination, epoxy chloro propane synthesis, carbon monoxide chlorination, hydrazine hydrate synthesis, other organic materials synthesize the … … synthesis, chlorinated concentrated 25 lead light colored metal smelting business aluminum alloy melting , casts .
Indicates content that may require registration and/or purchase.