Products/Services for Propane Stock Tank Heaters
-
Immersion Heaters - (208 companies)Immersion heaters are used in applications that require the heater to be immersed in the substance to be heated. They are equipped with pipe threads, flanges or other mounting hardware. Important parameters to consider when specifying immersion... -
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement... -
Circulation Heaters - (113 companies)Often, circulation heaters are used as stock tank heaters, asphalt heaters, livestock tank heaters, circulation tank heaters, dry well heaters, and septic tank heaters. Configuration. Circulation heaters can be configured to provide direct heating... -
Water Heaters - (410 companies)Advantages: fuel flexibility; high flow capacity. Disadvantages: standby energy loss. On demand heaters provide hot water without a storage tank. An on demand water heater uses gas, electricity, or propane as the heat source to heat the water... -
Glass Tube and Rod - (63 companies)Image Credit: Technical Glass Products, Inc. - OH. Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem assembly... -
Industrial Heaters - (1966 companies)...include; electric heaters, gas/propane heaters, and oil/kerosene heaters. Heaters by Fuel Source. Electric Heaters. Electric heaters generate heat by passing an electric current through a high-resistance material. Image Credit: Acrolab Ltd. Gas Heaters...
-
Tank Heads - (23 companies)...design and construction. Often, tank heads are coated, heat treated, or made of stainless steel. Products that are designed for use with gases, propane, chemicals, air, water, or refrigerants may provide other features. Features. Tank heads vary...
-
Inline Heaters - (44 companies)...diesel, fuel oil, gasoline, and kerosene; hot water and steam; natural gas and propane; solar; waste oil, and wood or pellets. Specific types of inline heaters such as drum heaters, cable or coil heaters, ceramic fiber heaters, and immersion...
-
Coil Heaters - (141 companies)...are used in plastic injection molding machines, holding tanks, metallurgical analyzers, and pulp and paper processing. Coil heaters and cable heaters are also used in blow molding machines, oil reclamation equipment, and food and candy extruders. Smaller...
-
Over-the-Side Heaters - (32 companies)Over-the-side heaters are immersion heaters that hang over the side of a tank of heated material. How to Select Over-the-Side Heaters. Over-the-side heaters are immersion heaters that hang over the side of a tank to heat the tank itself...
Product News
-
Gaumer Process
INDIRECT ELECTRIC TANK HEATER Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected for each application and include... (read more)Browse Explosion Proof Heaters Datasheets for Gaumer Process -
Gaumer Process
Heat tank contents indirectly-Electric Tank Heater INDIRECT ELECTRIC TANK HEATER. Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected... (read more)Browse Coil Heaters Datasheets for Gaumer Process -
Backer Hotwatt Inc.
Customized & Stock Electric Heaters for 65+ years corrosion and temperature extremes. The heater is swaged, reducing the diameter of the sheath and compacting the insulation. This insures rapid heat transfer and holds the coil in position for forming. Many diameters, sheath materials and configurations are available. Band heaters are used in multiple applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other applications. The Hotwatt Standard Band Heaters... (read more)Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
WATTCO
All About Oil Tank Heaters Oil tank heaters are very important devices that help keep oil at the right temperature in many different industries and uses. These machines make sure oils stay runny and good to use, especially in cold places where low temperatures might make oils thick or solid. From business work to home heating systems, oil tank heaters help make things better by efficiency, using less energy, and keeping equipment safe from damage. This article looks into all you need to know about oil tank heaters... (read more)Browse Immersion Heaters Datasheets for WATTCO -
Shenzhen Jewellok Technology Co., Ltd.
Adjustable Propane And Nitrogen Pressure Regulator Product Features. * Line and Panel mounting pressure regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * 4 ports flexible configuration. * Stable outlet pressure. * Simple outlet pressure limitation by handwheel. * Inlet filler. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High... (read more)Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
WATTCO
Immersion Heaters Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired temperature using electric heating elements such as flanged heaters, screw plug heaters over the side heaters or immersion water heaters. This application is commonly used in chemical processes, large... (read more)Browse Immersion Heaters Datasheets for WATTCO -
MarsMetal
Over 70 tons of sheet lead in stock Offices and Veterinary Clinics. Construction - Roofing, Flashing and Waterproofing. Corrosion Protection - Acid Storage and Handling - Autoclaves - Precipitators. Movable Lead Screens. Sound Barriers and Sound Proofing. Nuclear Energy Shielding. Tank Lining. Vibration Absorbers. If you are looking for sheet lead for radiation protection please visit our MarShield website. (read more)Browse Metal Sheet Datasheets for MarsMetal -
Mid-Mountain Materials, Inc.
The Principles of Storage Tank Insulation Storage Tank Insulation Tips for Maintaining Temperature and Reducing Energy Loss. A storage tank 's performance and efficiency are closely linked to its insulation. Whether the tank is designed to retain warmth in a heated process or to keep chilled materials at low temperatures, insulation directly determines how efficiently it maintains those conditions. Without it, storage tanks lose or gain heat, leading to unstable temperatures and unnecessary energy consumption. The Principles of Storage... (read more)Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Shanghai Thinktank Process Management Co., Ltd
Tank Breather Valve Manufacturing Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Golden Collar Technology Co., Ltd .
ptfe lined tank PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids, alkalis, solvents, and corrosive media, helping improve equipment durability, safety, and operational efficiency. Compared with traditional metal tanks, a PTFE lined tank provides outstanding chemical resistance and significantly... (read more)Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd .
-
WINTRY PROSPECTS FOR BRITISH RAIL
These heaters , developed from an originalDutch technique,consist of two similarunits comprisingfiveradiant elements facing the web of each stock rail and connected by a supply … … gas and air mixer fed with propane gas at a pressure … … in. from lineside storage- tanks .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/490/LeanneHoagland2007.pdf?sequence=1
Propane Water Tank Heater 07/01/05 Good Used in metal stock tanks to warm and keep winter water open.
-
Bitumen 80 100 Bitumen 85 100 Bitumen 60 70 from Iran Bitumen - Isfahan Bitumen Production Co., Iran
… paint, liquid bitumen, types of bitumen, bitumen exporter, hot bitumen, bitumen sealer, black bitumen, bitumen refinery, bitumen sealing, bitumen cost, bitumen for sale, bitumen saudi arabia, bitumen storage tanks , bitumen carrier, bitumen importers … … bitumen impregnated board, bitumen heater , bitumen asphalt, asphalt bitumen … … Wax, Iran Base Oil, Iran Industrial Oils, Iran Transformer Oil, Iran Liquid Parafin, Iran Petroleum Jelly, Iran Gasoil D2, bitumen prices, bitumen export prices, bitumen price list, bitumen stock exchange, bitumen stock prices … … JP54, Iran LPG 50% Propane -50% Butane, Iran LNG …
-
Estimating Externalities of Natural Gas Fuel Cycles, Report 4
bottom of the low temperature separator with a minimum loss of propane and butane. This allows a larger volume of stock - tank liquids available for sale. … the lower section of the tower and is heated by either an indirect heater or steam coils.
-
New developments and implementations in the field of hydrocarbon-stock desulfurization
… in question was introduced to the Novo-Yaroslav refinery for demercaptanization of the propane -butane-butylene cut … Schematic diagram of demercaptanization of light hydrocarbon stock – Demer-LHCS: K-1) extractor; E-1) extraction-agent deaerator; E-2) settling tank ; X-1) refrigerator; T-1) heater ; H-1) pump; P-1) regenerator.
-
Low-Temperature Separation as Applied to Gas-Condensate Production
… to the very marked In- crease of the heavler or lower vapor pressure com- ponents (hexanes and pentanes), ~t 1s reahzed how the recovery of the butane and propane frac- tions can I~kewisebe increased w~thoutaffechng the stock - tank 11qu1d s t a … … from t h ~ stype operatlon 1s less than that from the convenhonal heater -and-stage separatlon …
-
Handbook of Petroleum Processing
Tag-Robinson colorimeter, 1811 Tail gas system, 1233 Tail gas treating, 1231–1233, 1811 Tallow, 952, 954, 1811 Tank(s), 1421–1422 Tank farm, 1421–1422, 1811 stocks , 961–963 Tapered thermowells, 1046 Tar, 1811 … … 1077 Thermal cracker, 706–708, 714, 833–834 heater /reactor sizing, 538–540, 557–564 … … Traditional solvent-based lube production furfural extraction process, 852–853 MEK dewaxing process, 854–855 propane deasphalting process, 850–852 …
-
CR4 - Thread: Need Help in Keeping Water Tanks Open
So I did a search, and there are many links; " stock tank wood burning heater " But propane certainly would be available for an energy source.
-
CR4 - Thread: The HHO Test Plan
Propane is already being used. Bio-Fuels made with Peanut/Vegetable Oils look promising as long as You have a pre- heater in the Tank to keep it liquefied, You just have to watch for the Convoy of Driver's following You because Your Car's exhaust smells like Roasted … Jenny Craig, & Weight Watchers Stock price would go up in 6 months.
-
Grainger.com
… 1.43 lb./hr., Built-In Thermostat No, Height 15-1/2 In., Width 11-1/2 In., Length 6-1/2 In., Features Double Head, Piezo Ignition, Front/Rear Safety Grills, Front Leg Support, Adjustable Heat Angle, Quick Connect Propane Tank Connection, Safety Features Safety … Tank Top Portable Gas Heater , Gas Type LP, BtuH Output 30,000, Min. Typically in Stock .
Indicates content that may require registration and/or purchase.