-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a Driver Board for its Proportional Valve product line. This driver board converts an input signal proportionally to an output current, driving the attached valve appropriately with excellent resolution. Can also be applied to other
-
Supplier: Atos North America
Description: Explosion-proof ZA valves are proportional valves equipped with specific solenoids and integral digital electronic drivers. The solenoid and the electronics housing are designed to contain the possible explosion which could be caused by the presence of the gas mixture
- Valve Size: 0.2362206 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Kelly Pneumatics, Inc.
Description: design ensuring virtually frictionless performance and longevity tested at over 100 million cycles. This valve differs from the High Flow Proportional Valve in that it uses a proportional valve and digital valve in parallel. This parallel valve design
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 150 F
- Number of Positions: 2
-
-
Supplier: Atos North America
Description: AGRCZO are two-stage normally closed proportional pressure reducing valves without integral pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic drivers, which supply the
- Valve Size: 0.393701 to 0.787402 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Control Valves
-
Supplier: Atos North America
Description: AGMZO are poppet type proportional pressure relief valves, pilot operated without integral pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic drivers, which supply the
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Control Valves, Pilot Operated
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures, and offers our lowest hysteresis performance characteristics
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time of our proportional valve product line, while
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Supplier: OMEGA Engineering, Inc.
Description: The FSV10 Series electronic proportioning solenoid valves can control the flow of a wide variety of gases and liquids. The variablestroke electromagnetic valve is pulsed by the driver electronics, maintaining the correct magnetic flux level in the solenoid and holding flow at
- Valve Size: 0.02 to 0.125 inch
- Pressure Rating: 500 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 129.2 F
-
Supplier: Atos North America
Description: DHZO-A and DKZOR-A are proportional valves, direct operated without position transducer, which provide both directional and non-compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 4
- Media Temperature: -4 to 176 F
-
Supplier: Enfield Technologies
Description: The highly efficient bi directional motor driver only requires standard 24v single supply power Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Positioning Low Hysteresis Fast Shifting Time High Bandwidth Onboard Valve
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Enfield Technologies
Description: The LS-C10 is a proportional system controller and driver. It is primarily used in conjunction with Enfield Technologies valves and other components to create pneumatic sub-systems. It may also be used to control or drive certain hydraulic and electric motors and systems. The
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 10 volts
- Rated Power: 25 to 30.000000000000004 watts
- Continuous Output Current: 0.1 to 1 amps
-
Supplier: Enfield Technologies
Description: The D1 PWM Valve Driver is designed specifically to drive and manage Enfield Technologies proportional valves. It converts a proportional command voltage into a -1.1…1.1A current signal to drive the valve’s linear force motor (different from a solenoid
- Number of Axes / Motors: 1
- Rated Power: 15.000000000000002 watts
- Continuous Output Current: -1.1 to 1.1 amps
- Supply Voltage (DC): 12 to 24 volts
-
Supplier: Festo Corporation
Description: Controlled piston spool valve Digital actuation Integrated pressure sensors for monitoring function and force control With auto identification Diagnostic function Integrated digital output, e.g. for a clamping/brake unit Suitable for servo-pneumatic applications with stepping motor
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 122 to 32 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Radwell International
Description: EV-P SERIES PROPORTIONAL VALVE DRIVER, BOARD WITH HOUSING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ELECTRONIC COMPONENTS, PROPORTIONAL CONTROLLER/VALVE DRIVER, ±12 VDC POWER INPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROPORTIONAL VALVE DRIVER CARD, NETWORK 24 V, MAGNET 12 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PROPORTIONAL VALVE DRIVER, 9-32 VDC SUPPLY VOLTAGE, 45 MA MAX SUPPLY CURRENT, 0.1-20 SEC LINEAR RAMPING UP/DOWN TIME, 1.2 KHZ FIXED PWM FREQUENCY, 0.25 INCH MOUNTING HOLE. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
More Information Top
-
Wax Point Determinations Using Acoustic Resonance Spectroscopy
… is called tempcon.VI,in temperature.llb. This large file utilizes 1)the PIDalgorithm,calledschPID.VI; 2) the gain scheduleselector and setpointchange manager, spchanage.VI;3) the oven heaterdriver, heat.VI;and 4) the nitrogen proportional valve driver , cool.VI. For every …
-
Wax Point Determinations Using Acoustic Resonance Spectroscopy
This lgrge file utilizes 1) the Pm algorithm, called schPID.VI; 2) the gain schedule selector and setpoint change manager, spchanage.vl; 3) the oven heater driver, heat.vl; and 4) the nitrogen proportional valve driver , e�ol'.Vl. For every iteration of …
-
CR4 - Thread: Advanced Solenoid Driver
Anyone aware of a proportional solenoid valve driver with adjustable dithering (amplitude, waveform, frequency), which can be set using some kind of standars communication interface such as RS232, CAN, USB, whatever?
-
Development of a Universal Spring Mechanism for Automotive Suspension System Design
Determined by the proposed closed-loop control scheme with the target leg force calculated from the desired force line position, a voltage control signal is generated and flows to the proportional pressure valve driver via the D/A (Digital/Analog) board.
-
Manual of the Mess- and automation technique in the production
Lecture TU Dresden 3.7 fairy user A, Witte T (1999) Novel, inexpensive drives for proportional valves in the fluid technique.
-
Machine tools compactly
The CNC press brakes belt evening V have a tappet-path measuring system with Auffederung compensation as well as a spherical suspension by an electrohydraulic tappet drive with proportional valve technique and inclined position of the pressure beam (± 10 mms).
-
Quality improvement for anode paste used in electrolytic production of aluminium
A hydraulic system for driving the gates, a control system based on the power consumption by the motor of the kneader and an electronic driver for proportional valves have been designed.
-
Materials Engineering and Automatic Control
Key words: Engineering Machine; Electro-hydraulic proportional valve ; Intelligent driver ; PWM .
-
Informatics in Control, Automation and Robotics
The driving circuit is made up of proportional valve coil and driver in the driving technology of low frequency PWM.
-
The ECU of a rear wheel steering system
There are two soleniod drivers for the proportional valve (PV) two dri- vers for the test valve (TVF, TVT), one driver for the shut off valve (SV), .
Indicates content that may require registration and/or purchase.