-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Resinol® AT™ Porosity Sealant is a self-curing anaerobic sealant formulated with a unique proprietary surfactant monomer washable in plain water. Worldwide availability, high temperature resistance and extremely good chemical resistance.
- Cure / Technology: Anaerobic
-
Supplier: Trelleborg Sealing Solutions Americas
Description: multi-cavity production tools Quick prototyping and sampling service Proprietary designs Innovation-driven Process Lean Flashless and wasteless principles Robust APQP process In-process quality control Zero-Defect quality culture Technical skills Our biggest asset Tradition of apprenticeship,
- Chemical System: Silicone
-
Description: ENVIROLASTIC AR530 BRUSH GRADE is a 100% solids, fluid applied polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Fast cure short
- Viscosity: 300 cP
- Use Temperature: -20 to 250 F
- Tensile Strength (Break): 2,440 psi
- Elongation: 530 %
-
-
Supplier: Sartomer USA, LLC
Description: selection of coagent is critical to optimum performance. Saret coagents are available as proprietary mixtures with radical-scavenging retarders that provide prolonged scorch safety, while maintaining cure rate and increasing crosslink density. The Saret® liquid coagents/peroxide cure system
- Applications: Adhesives / Sealants, Coatings / Paint, Plastics / Composites
- Function: Crosslinker / Vulcanizer, Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end
- Opening Size: 0.3543309 inch
- Applications: Industrial Safety
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end
- Opening Size: 0.4330711 inch
- Applications: Industrial Safety
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end
- Opening Size: 0.2755907 inch
- Applications: Industrial Safety
-
Supplier: Lee Co. (The)
Description: This stainless steel safety screen filter is designed to protect critical fluid control components against rogue contamination. The filter uses a woven wire mesh design that is bonded together using a proprietary process to guarantee superior integrity and product life. The insert locking end
- Opening Size: 0.17716545 inch
- Applications: Industrial Safety
-
Supplier: Graphene Laboratories, Inc.
Description: adhesive properties of a traditional adhesive. This product is unique in that it also requires strong electrical resistance, thereby broadening its range of possible applications. To achieve this, the G6E-TSHV™ Epoxy is formulated with a blend of proprietary nanomaterials, additives and
- Viscosity: 400,000 to 450,000 cP
- Use Temperature: 77 to 302 F
- Thermal Conductivity: 2.9 W/m-K
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Medical / Food (Sanitary / FDA)
-
Supplier: Graphene Laboratories, Inc.
Description: DESCRIPTION: G6E-HTSG™ epoxy is primarily developed for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures and which require low electrical resistivity. G6E-HTSG™ epoxy is formulated with
- Viscosity: 290,000 to 310,000 cP
- Use Temperature: 302 to 356 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: Graphene Laboratories, Inc.
Description: adhesive properties of a traditional adhesive. This product is unique in that it also requires strong electrical resistance, thereby broadening its range of possible applications. To achieve this, the G6E-TSAL™ Epoxy is formulated with a blend of proprietary nanomaterials, additives and
- Viscosity: 40,000 to 50,000 cP
- Use Temperature: 77 to 302 F
- Thermal Conductivity: 1.8 W/m-K
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Medical / Food (Sanitary / FDA)
-
Supplier: Graphene Laboratories, Inc.
Description: DESCRIPTION: G6E-HTNS™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures requiring low electrical resistivity. G6E-HTNS™ is developed based on advanced proprietary
- Viscosity: 220,000 to 230,000 cP
- Use Temperature: 302 to 356 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: EMI / RFI Shielding Material, Electrically Conductive, Filled, Grease / Paste, Other, Specialty / Other
-
Supplier: Conax Technologies
Description: disassembly and reassembly in the field is not recommended. These assemblies feature body and caps constructed from high strength 316SST and a proprietary sealant. HPPL assemblies are provided with Kapton-insulated 26 gauge solid copper wire. Standard assemblies include 24" of wire on
- Features: Electrical
- Feedthrough Mount: Threaded Mount
-
Supplier: Epoxies Etc...
Description: 10-3713 used as a two component ultra clear epoxy adhesive designed for a variety of bonding applications. 10- 3713 forms a crystal clear bond line and is formulated with proprietary ultraviolet protectors to minimize yellowing of the cured epoxy. This adhesive when UV aged in a QUV
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.41826091 W/m-K
- Coeff. of Thermal Expansion (CTE): 27.77777777777778 µin/in-F
- Tensile Strength (Break): 9,400 psi
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: QTVC-0000-0-0 QTVC volume controller only, no gauge adapter, no hoses, no process connections Perform both ultra-precise low pressure differential or high pressure static presssure calibrations with nitrogen using the same device with an external pressure calibrator Proprietary pressure
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: NPAK-0000-0-0 Nitropak only, no gauge adapter, no hoses, no process connections Self contained unit provides a precise nitrogen source for calibrating differential and static pressure instrumentation using an external pressure calibrator Proprietary pressure balanced fine adjustment piston
- Operating Temperature: 0 to 130 F
- Environmental Properties: Gas (Concentration), Pressure / Vacuum
- Calibrator Style: Hand Held
-
Supplier: Lamart Corporation
Description: requirements. Some of our customers supply their own unique raw materials while others take advantage of Lamart's extensive resources. Lamart can offer a standard product from our extensive portfolio, or custom engineer a system designed to meet every aspect of critical requirements .
- Materials Processed: Adhesives / Sealants, Coatings / Paint, Elastomers / Rubber, Pulp & Paper, Textiles
- Services Offered: Inspection & Analytical Testing, Toll Processing Services
- Features: North America, Northeast US Only, Other, United States Only
- Form: Webs / Continuous Stock
-
Supplier: Ralston Instruments, Inc.
Description: QTVC-1KPSIG-D QTVC volume controller, 1000 PSI digital gauge, 6ft, 3ft hoses, (2) 1/4†MNPT process conn. Connect to and calibrate both very low or high pressure instrumentation using included volume controller and pressure gauge Proprietary pressure balanced fine adjustment piston allows
-
Supplier: Ralston Instruments, Inc.
Description: QTVC-1MBA-6-3 QTVC volume controller, 1/8" MNPT gauge adapter,6ft, 3ft hoses, (2) 1/4†MNPT process conn. Calibrate both very low pressure or high pressure instrumentation using nitrogen with an attached pressure gauge or calibrator (gauge or calibrator not included) Proprietary pressure
-
Supplier: Ecolink, Inc.
Description: Description A fast-evaporating solvent system that incorporates the Ultra Prep® terpene solvent technology. It is a precision blend of ultra-high purity d-limonene (UltraPrep) in an acetone base. The product combines the advantages of both solvents, with a proprietary inhibitor that protects
- Type: Solvent / Solvent-based
- Features: VOC Compliant
Find Suppliers by Category Top
More Information Top
-
Denture identification—a simple approach
The time for two sequentially applied films of the experimental and propriet- ary sealants to touch dry is shown in Table 9.
-
Simple methods for denture identification: a clinical trial
Summary The persistence of identification marks applied to dentures with two‐spirit solvent based fibre tip pens and graphite pencil covered with an experimental and a proprietary sealant were studied under service conditions.
-
Sealant Joint Design
These primers are not interchangeable among different proprietary sealants .
-
Modern Construction Envelopes
Closed joints use either mortar or proprie- tary sealant .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
A few other polymers also exist, but they appear mostly in pro- prietary sealants and are not widely used.
-
The uptake of enflurane during anaesthesia
Thesoda limecanister isan MIE Exeter, 9 cm in diameter, 19cm long, and contains 550 g of ‘Durasorb’ (MIE), with the fresh gas inlet sealed off with a proprietary sealant .
-
Simple methods for denture identification: a clinical trial.
The persistence of identification marks applied to dentures with two spirit solvent based fibre tip pens and graphite pencil covered with an experimental and a proprietary sealant were studied under service conditions.
-
CPC Files Patent For Synthetic Sealant For The MedClose Vascular Closure System (VCS)
Based on our experience to date, we believe that the development of our proprietary sealant will resolve our outstanding issues with the FDA concerning our application for an investigational device exemption.
-
Giardia
Wet mounts can be sealed with nail varnish or a proprietary sealant to prevent coverslip move- ment when using an immersion lens.
Indicates content that may require registration and/or purchase.