Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hubbard-Hall Inc.
Description: Product Information DOWFROST is a propylene glycol-based fluid that contains a specially formulated package of industrial inhibitors that help prevent corrosion. Because propylene glycol fluids have low acute oral toxicity, DOWFROST is often used in
- Flash Point: 219 F
- Features: Biodegradable, Heat Transfer Fluid, Process Equipment, Specialty
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: Duratherm Extended Life Fluids
Description: INTERCOOL P-300 is a propylene glycol based industrially inhibited heat transfer fluid with an operating range of -60°F to 320°F engineered for applications that demand a low-toxicity fluid to satisfy environmental concerns and where propylene
-
Supplier: ASTM International
Description: This specification establishes the requirements for ethylene glycol, propylene glycol, 1,3 propanediol, and glycerin base heat transfer fluids (HTF) used in heating and air conditioning (HVAC) systems. When concentrates are used at up to 65% concentration by
-
-
Supplier: Chevron Lubricants
Description: Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel, cast iron, aluminum, and other metals commonly found in industrial cooling and
- Features: Automotive / Transportation, Combustion Engines, Compressors / Piston Pumps, Heat Transfer Fluid, Low / Non-foaming, Process Equipment
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: up to 20° Superior heat transfer properties compared to glycol-based antifreeze Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Improves
-
Supplier: Red Line Synthetic Oil Corporation
Description: transfer properties compared to glycol-based antifreeze Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Improves heat transfer and reduces
-
Supplier: Golden Collar Technology Co., Ltd .
Description: temperature conditions—up to +260°C for PTFE and +200°C for FEP—without degradation or loss of performance. Inert and Non-Toxic: Chemically inert and safe for use with sensitive equipment and coolants, including deionized water, glycol mixtures, and specialty heat transfer
- Use Temperature: -328 to 500 F
- Industry: Electronics
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Hollow / Tubular Stock
Find Suppliers by Category Top
Featured Products Top
-
Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
petroleum fluids. Available in other forms for hydraulic seals such as u-cups, vee packings, wipers and back-up rings and special sealing rings. Petrloeum fluids. Water. Silicone fluids. Ehylene glycol. Amines. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
Conduct Research Top
-
A 'Fluid' Supermarket (.pdf)
At the 26,000-square-foot Wal-Mart Super-Center in Aurora, Colo., a propylene glycol-based heat transfer fluid is being used in a secondary-loop refrigeration system. Th e system, which cools the store's meat, dairy, produce and other medium-temperature chilled food display cases, is designed
More Information Top
-
Canada - Ontario - Proposed MHSW Program Plan
…• quenching oil • pneumatic system oil • rustproof oil • food grade white mineral oil The following products are not included in the above definition: • ethylene glycol heat transfer fluid • propylene glycol heat transfer fluid • silicone heat transfer…
-
Final Consolidated MHSW Program Plan, Volume 1
Containers that contained: Ethylene glycol heat transfer fluid; Propylene glycol heat transfer fluid ; Silicone heat transfer fluid; Synthetic aromatic hydrocarbon heat transfer fluid; Glycol-based heat transfer fluid; Water glycol hydraulic fluid; Phosphate ester hydraulic fluid; .
-
Final Consolidated MHSW Program Plan, Volume 2
Propylene glycol heat transfer fluid • .
-
Freeze Tolerant Radiator for Advanced EMU
Even lighter weight designs are being considered and the impacts on PLSS for using a propylene glycol heat solution transfer fluid are being evaluated.
-
Ethylene Glycol: Human Health Aspects (CICADS 45, 2002)
Franklin Associates Ltd. (1995) Life cycle assessment of ethylene glycol and propylene glycol based heat transfer fluids .
Indicates content that may require registration and/or purchase.