-
Supplier: Linde North America, Inc.
Description: industries rely on propylene as a fuel gas. Non-fuel applications include organic synthesis to produce materials such as acetone. Propylene can be polymerised to form polypropylene plastic. It can also be employed as a refrigerant, in calibration mixtures and as a chemical
- Product Form: Gas
- Industrial Gases: Propylene
-
Supplier: Linde North America, Inc.
Description: The use of hydrocarbon refrigerants is becoming increasingly popular due to their low environmental impact and excellent thermodynamic performance. Hydrocarbon refrigerants are flammable, non-toxic, zero ODP (Ozone Depletion Potential) and very low GWP (Global Warming Potential).
- Features: Specialty
-
Supplier: Linde North America, Inc.
Description: The use of hydrocarbon refrigerants is becoming increasingly popular due to their low environmental impact and excellent thermodynamic performance. Hydrocarbon refrigerants are flammable, non-toxic, zero ODP (Ozone Depletion Potential) and very low GWP (Global Warming Potential).
- Features: Specialty
-
-
Supplier: Linde North America, Inc.
Description: The use of hydrocarbon refrigerants is becoming increasingly popular due to their low environmental impact and excellent thermodynamic performance. Hydrocarbon refrigerants are flammable, non-toxic, zero ODP (Ozone Depletion Potential) and very low GWP (Global Warming Potential).
- Features: Specialty
-
Supplier: Hubbard-Hall Inc.
Description: Product Information DOWFROST is a propylene glycol-based fluid that contains a specially formulated package of industrial inhibitors that help prevent corrosion. Because propylene glycol fluids have low acute oral toxicity, DOWFROST is often used in applications where contact with food
- Flash Point: 219 F
- Features: Biodegradable, Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid, Specialty
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
- Applications: Process Equipment
-
Supplier: Chevron Lubricants
Description: Chevron HTF P-150 is an inhibited propylene glycol used as a heavy duty industrial coolant and heat transfer agent. The inhibitor system is designed to protect brass, copper, solder, steel, cast iron, aluminum, and other metals commonly found in industrial cooling and heating systems. A foam
- Applications: Automotive / Transportation, Combustion Engines, Compressors / Piston Pumps, Process Equipment
- Features: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid, Low / Non-foaming
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic / Semi-synthetic
-
Supplier: Duratherm Extended Life Fluids
Description: INTERCOOL P-300 is a propylene glycol based industrially inhibited heat transfer fluid with an operating range of -60°F to 320°F engineered for applications that demand a low-toxicity fluid to satisfy environmental concerns and where propylene glycol use is demanded by law. Industrial
-
Supplier: Frascold S.P.A.
Description: ■ AXH Series suitable for hydrocarbon refrigerants [R290, R1270, R600, etc..]. PAG oil charge ■ 76 models with 2, 4, 6 or 8 cylinders, displacement from 4 to 240 m3/h [50Hz] ■ Designed and manufactured in compliance with the safety requirements of the ATEX directive ATEX 2014/34/UE ■ Suitable
- Features: Other
- Construction: Piston
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates that
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
Find Suppliers by Category Top
Featured Products Top
-
-rings also provide a temperature tolerance up to 250 °F. Their compatibility with refrigerants makes them ideal for HVAC systems and refrigeration. With good resistance to moderate chemicals and acids, neoprene O-rings serve well in various industrial applications at an affordable cost (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
Conduct Research Top
-
A 'Fluid' Supermarket (.pdf)
At the 26,000-square-foot Wal-Mart Super-Center in Aurora, Colo., a propylene glycol-based heat transfer fluid is being used in a secondary-loop refrigeration system. Th e system, which cools the store's meat, dairy, produce and other medium-temperature chilled food display cases, is designed