-
Supplier: DigiKey
Description: "Breadboard, General Purpose Non-Plated Through Hole (NPTH) Common Bus 0.197"" (5.00mm)"
-
Supplier: Allied Electronics, Inc.
Description: Solderless Quick Test Sockets, 6-32F Self-Tapping Screw, 0.33 " Lead Plane surface solder coated Voltage and ground planes on opposite sides provide excellent shielding, power and ground distribution.
-
Supplier: LPKF Laser & Electronics North America
Description: The LPKF ProtoLaser 3D was developed specifically for prototyping three-dimensional circuitry. System design is based on the proven ProtoLaser concept used for printed circuit board prototyping. The work platform has dimensions of 500 mm x 500 mm and the system features z-axis travel of 200
- X-axis Travel / Length Capacity: 19.68505 inch
- Y-axis Travel / Width Capacity: 19.68505 inch
- Z-axis / Vertical Travel: 7.87402 inch
- Laser Operation: 3D Laser Processing / 5-axis Machining, Laser Cutting, Laser Drilling / Perforating
-
-
Supplier: LPKF Laser & Electronics North America
Description: less likely to burn the substrate. It can also reliably machine inhomogeneous metal layers with up to 6 μm variance in Cu thickness - e. g., boards with fully metallized surfaces following galvanic via plating. The ProtoLaser S4 can cut and drill rigid or flexible substrates efficiently with
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Type: Complete / Turnkey System
Find Suppliers by Category Top
Featured Products Top
-
to affordability and availability, LAST-A-FOAM (R) tooling boards in particular, are exceptionally machinable and dimensionally stable which makes it easy to create intricate designs. It can be easily bonded to allow users to create monolithic tools and molds for large-scale projects, while the high Tg and low CTE makes it suitable for use in vacuum-forming applications where other urethane products may deform. Other applications include layup molds, short production runs, prototyping... (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.