-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, PT100, -200 TO 850 DEGC; Sensing Temperature Min:-200°C; Sensing Temperature Max:850°C; Resistance:100ohm; Product Range:ACT20M Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, PT100, CLASS B, 200 DEG; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Correge DSE2/PT100 RTD Sensor
- Operating Temperature: -4 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 2.0472452 inch
- Width / Diameter: 1.968505 inch
-
-
Supplier: OMEGA Engineering, Inc.
Description: This pt100 RTD sensor probe is designed to provide the ultimate in adaptability. Its 24" length can be reduced in the field by cutting off the required tube length using a standard tube cutter. Combining the PRCTL sensor with Omega's wide variety of fittings and
- Sensed Temperature: -328 to 500 F
- Diameter or Width Range: 0.17716545 to 0.25 inch
- Sensitive Length: 23.62206 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, PT100, -50 TO 250DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:250°C; Resistance:100ohm; Product Range:PR-21 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, PT100, -50 TO 500DEG C, THT; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:PPG Series
-
Supplier: Thermometrics Corporation
Description: PT100 sensors offer excellent accuracy over a wide temperature range (from -200 to +850 C).
- Operating Temperature: -328 to 1,562 F
- Technology: Wire Wound
-
Supplier: OMEGA Engineering, Inc.
Description: RTD PT100 probe sensors have Class B elements with attached lead wire in a convenient 5 pack. These OEM RTD sensors are supplied with attached lead wires for added flexibility in many replacement probe or OEM RTD sensor applications. The size of the
-
Supplier: Electro-Sensors, Inc.
Description: 1/4 in. stainless steel probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs Integral 1/2 in. flexible liquid-tight conduit fittings
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Conduit Connector
- Element Material: Platinum
-
Supplier: TE Connectivity
Description: Material : Platinum Lead Wire Style : PTFE Insulated Model Number : SP RTD Sensor Type : Platinum Flexible Sensor For Surface Type SP Wire/Cladding Type : PTFE Insulated Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Ambient Temperature Range : -70 - 200 DEGC [-94 - 392
- Sensed Temperature: -94 to 392 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 4
- Process Connection: None or Hand held
-
Supplier: OMEGA Engineering, Inc.
Description: This immersion sensor has a closed ended stainless steel tube, 1/8NPT mounting fitting, 100 Ohm Class A DIN platinum element with PFA insulated & jacketed leads and miniature connector. Its rugged design is ideally suited for fluid measurements and pressurized systems where the sensor
- Sensed Temperature: -328 to 1,382 F
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 4.5 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: OMEGA Engineering, Inc.
Description: The PR-21 RTD sensors are made with 316L Stainless Steel probes welded to 316L Stainless Steel housings for strength and corrosion resistance. The sensors include a 4-pin, M12 A-Coded male connector for easy connection to patch cables or extension cables.
- Sensed Temperature: -58 to 482 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 6 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
-
Supplier: Yageo Nexensos
Description: Nickel Thin Film RTD Elements are characterized by a large change in resistance vs. temperature, and availability in several industry-standard temperature coefficients. We offer a variety of Nickel RTD sensors (Ni RTD) with different resistance values (Pt100,
- Operating Temperature: -76 to 392 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 0.1181103 inch
- Width / Diameter: 0.08661422 inch
-
Supplier: Pyromation
Description: output that conforms to a 100 Ω platinum element with a 0.003 85 ºC-1 temperature coefficient within a measurement range of (0 to 100) ºC [32 to 212] ºF. The RTD sensors are available in copper or 316 stainless steel sheath materials and can be supplied in various lengths up to 828
- Sensed Temperature: 0 to 100 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Sensitive Length: 12 to 828 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: TE Connectivity
Description: Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .15 Operating Temperature (Max) : 250 DEGC [482 DEGF ] Operating Temperature Range
- Operating Temperature: 482 F
- Technology: Platinum, Wire Wound
-
Supplier: 4B Components, Ltd.
Description: Screw in positive mount installation Grease zerk for bearing lubrication 1/2” NPT conduit entry PT100 - RTD Type Continous temperature monitoring
-
Description: PT100 Temperature Sensor 1.probe dia.0.5-10mm 2.protected by spring cable fitted with adjustable cap. PT100 temperature sensor manufactured in many different configurations for multitude of applications. Diameters, lengths, sheath material, lead lengths and sensor
- Diameter or Width Range: 0.2362206 inch
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD, Thermocouple
-
Supplier: U.S. Sensor
Description: U.S. Sensor's thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. The construction of a thin
- Operating Temperature: -50 to 500 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Technology: Platinum, Thin Film, Wire Wound
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Beyschlag/Draloric/BC Components Category: Sensors, Transducers -Temperature Sensors -RTD (Resistance Temperature Detector) Series: Automotive, AEC-Q200, PTS Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Resistance @ 0°C: 100 Ohms Resistance
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Powell Electronics, Inc.
Description: DIGITAL RTD GAUGE
- Category: Element / Chip
-
Supplier: LufftUSA
Description: Description: At the head of the surface temperature probe is a spring-loaded sensor which takes the temperature. Can be used on flat, matt and metallic surfaces.
- Sensed Temperature: -58 to 752 F
- Diameter or Width Range: 0.17716545 inch
- Sensitive Length: 5.905515 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor in 316 Stainless Steel has a Pt100 RTD platinum sensor inserted into the rod with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor has a Pt100 RTD platinum sensor inserted into the sheath with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Red Lion Controls, Inc.
Description: RTD Probe, 100 Ohm DIN Class A Silicone Based, Self Backing Rated to 260°C (500°F) Sensor can be reapplied Stripped 3 Wire Leads (Connectors sold separately) 10 Foot Lead Length Ideal for Flat or Curved Surfaces Able to withstand High Vibration Environments
- Features: RTD
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination: PC Pins Package: Bulk Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.12% Accuracy: ±0.3°C Operating Temperature: -70°C ~ 500°C
- Reference Resistance: 100 Ohms (Most Common)
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Module features ◆ The module supports 4-channel RTD thermal resistance (PT100) temperature acquisition ◆ The channels are isolated, and the isolation voltage is 1500V ◆ The module could be connected to a 2-wire or 3-wire PT100 temperature sensor ◆ The internal bus of the
- Analog Input Channels: 4 #
- Resolution: 15 bits
- Accuracy: 0.5 % FS
- Operating Temperature: -31 to 158 F
-
Supplier: Thermometrics Corporation
Description: The Pt1000 has 1000 ohms resistance at 0 C. These sensors are normally fitted into some type of protective sheath or mounting to form a probe.
- Technology: Wire Wound
-
Supplier: Advantech
Description: The ADAM-4115 6-channel RTD input module accepts a wide range of RTD sensor types, including Pt100, Pt1000, Ni50, Ni508, and Balco 500 series. Robust 6 channels RTD input module Broader operating temperature range: -40 ~ 85°C Broader power input Range: +10~+48 VDC
- Data Acquisition: Input Module
-
Supplier: LufftUSA
Description: Description: The immersion probe is suitable for measurements in gaseous media, liquids and granular material, such as sand.
- Sensed Temperature: -40 to 752 F
- Diameter or Width Range: 0.1181103 inch
- Sensitive Length: 11.81103 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: LufftUSA
Description: Description: The immersion probe is suitable for measurements in gaseous media, liquids and granular material, such as sand.
- Sensed Temperature: -40 to 752 F
- Diameter or Width Range: 0.1181103 inch
- Sensitive Length: 5.905515 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 972138-PTS120601B100RP100 Category: Sensors, Transducers>Temperature Sensors - RTD (Resistance Temperature Detector) Series: PTS Termination: SMD (SMT) Tabs Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Temperature Coefficient:
- Operating Temperature: -55 to 155 C
- Features: Other
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: BARTEC
Description: For applications in non-hazardous areas, the Pt100 M resistance-measuring sensor is also available as an industrial version. We also supply different versions to suit various temperature requirements. For the different temperature areas you can choose between several versions in
- Reference Resistance: 100 Ohms (Most Common)
- Features: RTD
-
Supplier: Red Lion Controls, Inc.
Description: RTD Sensor, Type 385 High accuracy 100 Ω Class A DIN platinum element Measure temperature up to 230°C (450°F) 0.24" (6 mm) diameter, stainless steel probe Steel braided, neoflon PFA insulated lead wires 6" Cable Strain relief spring Ideal for use in pressure vessel applications, 172
- Sensitive Length: 0.24 to 6 inch
- Features: RTD
Find Suppliers by Category Top
Featured Products Top
-
Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
With a large scanning range, fine angular resolution and high sensitivity, the picoScan100 2D LiDAR sensor, successor of the TiM series (read more)
Browse LiDAR Sensors Datasheets for SICK -
HV-compatible Pt100 and Pt1000 sensors provide high measurement accuracy and fast response times, making them ideal for monitoring temperatures between individual battery cells and in confined installation spaces. Type (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Bröckskes has developed a modular HV measurement system that covers the entire measurement chain, including HV thermocouples (type K), high-temperature variants, HV Pt100/Pt1000 resistance sensors, HV measurement cables, and certified HV modules. The selection of sensors is an (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Conductivity sensor Innovative Sensor Technology IST AG has combined thin- and thick-film technologies to develop ceramic-based conductivity sensors that include a resistive temperature sensor (Pt1000 IEC 60751 F0.3), thus allowing for accurate compensation at the (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
: Knick Interface Precision and Safety with Voltage Signal Conversions The P41000 is designed to convert voltages from +/- 50 mV up to +/- 100V to standard unipolar/bipolar output signals, (i.e., +/- 10 V and 4 (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
) Temperature Measurement: Measurement of Temperature via 100 ohm 3-wire Class A DIN Platinum RTD Process Seal: Our unique method of isolating sensors from the process requires no diaphragm seal and can be further enhanced by using a Purge Seal (Low Volume Continuous (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
the detection of liquids. Mini Capacitance Probe: Point Level for Liquids The MCP-100 compact sensor is useful for measuring the (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
Fundamental Study into the Governing
Conditions of Rotor Thermal Bows in
Hydrodynamic Bearings
The initial choice would have been to use the PT100 RTD sensors as used in the bearing, as these have a good inherent absolute accuracy and an adequate operational temperature range.
-
Identification for automotive air-conditioning system using Particle Swarm Optimization
Another pt100 RTD sensor was used to measure the air temperature at the upstream of the condenser coil.
-
Model-Reference Robust Tuning of PID Controllers
∗ Temperature transmitter—For tank fluid temperature measurement an electronic temperature transmitter with a Pt100 RTD sensor and a thermowell installed at the tank outlet pipe is used.
-
Advances in Manufacturing Technology
WhereT1,T2,T3,T4 is the Pt100 RTD sensors placed on the key point of temperature rise of the direct drive type A/C axis CNC milling head, the model isWZP-035, its measurement range is ranged 0 ~300 degrees, which meets the…
-
Thermal Conductivity 30/Thermal Expansion 18
Each PSB contained two 0.9 mm diameter precision Pt100 RTD sensors , as shown in Figure 6.
-
Stratified flow boiling heat transfer study of a HFC/HC refrigerant mixture in smooth horizontal tubes
At the beginning of every subsection, the acetone temperatures (tA) and outer wall temperature of the inner tube (tWO) carrying M09 are measured using PT100 RTD sensors (accuracy of ±0.15°C).
-
NUMERICAL STUDY ON FLOW BOILING HEAT TRANSFER OF A REFRIGERANT MIXTURE IN HORIZONTAL TUBES UNDER A VARIED HEAT FLUX BOUNDARY CONDITION
At the beginning of every subsection, the acetone temperatures (TA) and outer wall temperature of the inner tube (TWO) carrying M09 are measured using PT100 RTD sensors (accuracy of ±0.15◦C).
-
A high temperature hybrid photovoltaic-thermal receiver employing spectral beam splitting for linear solar concentrators
The inlet and outlet temperatures of the flow streams were measured by using PT100 RTD sensors with a calibrated uncertainty of 0.12◦ C.
-
WAVE Bioreactor System 500/1000EH
The temperature system is based around a Pt100 RTD sensor .
-
Aerosol fluxes and dynamics within and above a tropical rainforest
in South-East Asia
Temperature and relative humidity (RH) were measured by a Vaisala HMT337 heated sensor consisting of a PT100 RTD sensor , (range −70 to +180 ◦ C, accuracy ±0.2 ◦ C at 20 ◦ C) and a HUMICAP©180R sensor for humidity (range 0…
Indicates content that may require registration and/or purchase.