-
Supplier: Panametrics
Description: The DigitalFlow GF868 from Panametrics is a highly versatile, high performance flowmeter capable of many configurations with a large display and ample space for complicated wiring. Several options exist for I/O, including the ability to handle two flare lines with one box. The DigitalFlow
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights 2 4-20 ma output and feq/totalizer outputs Transducers sold separately Economical non-intrusive flow measurement Simple setup and installation Suitable for wide range of pipe sizes and materials Suitable for lined pipes Two-channel/two-path version available Velocity, volumetric
-
Supplier: Panametrics
Description: XGF868i flowmeter is a complete ultrasonic flow metering system for: Flare gas − Track down or prevent losses from leakage with positive material identification − Account for total plant throughput of material − Reduce cost of steam usage with proportional control − Conserve energy by
- Pipe Diameter: 4 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Single channel with (1) 4-20mA output and (1) frequency/totalizer output 85 to 265 VAC Economical non-intrusive flow measurement Simple setup and installation Suitable for wide range of pipe sizes and materials Suitable for lined pipes Velocity, volumetric and totalized flow
-
Supplier: Transcat, Inc.
Description: Product Highlights Replacement nickel metal hydride battery pack for PT878 flowmeter
-
Supplier: Newark, An Avnet Company
Description: LIQUID FLOWMETER W/DISPLAY WITH 3PT NIST
-
Supplier: Newark, An Avnet Company
Description: LIQUID FLOWMETER W/DISPLAY WITH 3 PT NIS
-
Supplier: Newark, An Avnet Company
Description: AIR FLOWMETER 100 SCFM W/ 10-PT NIST
-
Supplier: Transcat, Inc.
Description: Product Highlights Economical non-intrusive fl ow measurement Hazardous (classified) location certifi cations Simple set-up and installation Suitable for wide range of pipe sizes and materials Two-channel/two-path version available
-
Supplier: Micro Sensor Co., Ltd.
Description: MFE600H Heat Flowmeter has the functions of cold and heat measurement, and is equipped with 2 Pt1000 as standard, no additional totalizer is required, which is convenient for installation and reduces procurement and installation costs. The flowmeter has backlight and wide
- Process Media Type: Liquid
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability with 1500 to 1
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics patented transit time
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
-
Supplier: Cole-Parmer
Description: Ultrasonic Flowmeter
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current
- Meter Technology: Ultrasonic Meter
-
Supplier: Cole-Parmer
Description: flow velocity. A flow factor is provided to convert frequency to volumetric flow rate for each size of flowmeter. Flowmeters have a PT1000 RTD for temperature measurement of the media Note: Media with viscosity greater than 2 centipose will require higher flow rates to form
- Liquid Volumetric Flow Rate: 39.6 GPM
- Operating Temperature: 41 to 365 F
- Operating Pressure: 261 psi
- Meter Technology: Vortex (Shedding) Meter
-
Supplier: Cole-Parmer
Description: flow velocity. A flow factor is provided to convert frequency to volumetric flow rate for each size of flowmeter. Flowmeters have a PT1000 RTD for temperature measurement of the media Note: Media with viscosity greater than 2 centipose will require higher flow rates to form
- Liquid Volumetric Flow Rate: 22.5 GPM
- Operating Temperature: 41 to 365 F
- Operating Pressure: 261 psi
- Meter Technology: Vortex (Shedding) Meter
-
Supplier: Spire Metering Technology
Description: performance and a richer feature set, all at a lower price. The TP10 system is consisted of a high performance ultrasonic flowmeter EF10 and a pair of standard PT100 temperature sensors. The ultrasonic flowmeter is based on our cutting-edge clamp-on flow measurement technology, which
- Temperature Range: 0 to 300 F
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Meter Technology: Ultrasonic Meter
-
Supplier: Malema Sensors
Description: compatibility with UHP liquid chemicals, DI water and CMP slurries (slurry module with Pt cured Silicone tubing) Low maintenance - modules featuring ultrasonic flowmeters with NO moving parts provide the ultimate in “uptime” (slurry module with pinch tube replacement cycle of 3 years or
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Control: Limit / Set Point Control
-
Supplier: Malema Sensors
Description: accuracy. Single display for the flowmeter and control valve. Features: Less than 3 seconds response time [typically 2 seconds with most applications] Capable of controlling a wide range of flow with turndown as high as 100:1 Controls flow rate within +/-1% of set point Broad application
- Accuracy: 3 ±% FS
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Control: Limit / Set Point Control
Find Suppliers by Category Top
Featured Products Top
-
The DigitalFlow GM868 flowmeter uses the patented Correlation Transit-Time™ method of ultrasonic flow measurement to provide accurate, drift-free measurements, without impeding or obstructing the flowt. Wide range of (read more)
Browse Flow Meters Datasheets for Panametrics -
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
at the processing plant to verify the issue. Our team stepped in with the PT878GC portable clamp-on gas meter—delivering fast, accurate, and non-intrusive flow measurements across multiple lines, all without interrupting operations. In just 15 (read more)
Browse Flow Meters Datasheets for Panametrics -
Solution The successful product demonstration used the Transport PT900 and Aquatrans AT600 ultrasonic clamp-on flow meter solutions. This achieved a 1% to 2% match between the existing magnetic flowmeters and the Panametrics’ clamp on ones, verifying their performance (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics
More Information Top
-
Interference averaging of velocity profile by multipath ultrasonic flowmeters
portable ultrasonic flowmeter , model PT868 .
-
Direct measurement of circulation using ultrasound
A commercial flowmeter (Panametrics Model PT868 , on loan from Panametrics, Inc.) was used with this setup.
-
Vacuum pumps clean up disks | Archive | The Engineer
Transport PT868 -R from Panametrics is a portable flowmeter available with transflection mode and transit-time mode.
-
300°C clamp-on ultrasonic transducers for measuring water flow and level
Flow tests were conducted onthe same section of pipe withtwo ultrasonic flowmeter systems:. .... PT868 portable console with a pair of standard CPT 1-MHz, normal-temperature,clamp-on traducers mountedonthe…
-
XECF test predictions
PT866 PT868 PT870 PT864 TE834 TE635. .... 5-1 Propellant-Feed-Line Flowmeter Inlet .
-
SPEAR team report, XECF EP-1
The turbine inlet pressure (PT866, PT868 ) is seen to oscillate with the pump discharge pressure (PTll4). .... I9.5 #/sec, which is 20^^ lower than deter.iined 'v fchs oaa-^ suction line flowmeter .
Indicates content that may require registration and/or purchase.