Products/Services for PTFE Coated Mandrels
-
Mandrels - (102 companies)Mandrels or arbors are tool components that are used to grip or clamp the material being machined or other moving tool components. Some mandrels are shaped bars of metal that are placed inside or next to the workpiece to be machined. These arbors... -
Tubing - (2415 companies)...and structural applications. Galvanized steel is coated with zinc for rust and chemical corrosion resistance. Carbon steel is alloyed with higher levels of carbon for increased durability and strength. Stainless Steel is a relatively strong metal... -
Coated Abrasives - (183 companies)...mounting uses a central hole for mandrel, arbor, spindle, or shaft mounting. Other types of coated abrasive mounting include quick change and PSA/adhesive. Standards. The following are a selection of standards that pertain to Coated Abrasives. ISO 6344-1... -
Coated Fabrics - (194 companies)Coated fabrics consist of woven and non-woven cloth with a coating or resin applied to the surface or saturated into the bulk of the material to provide some additional property. Specifications include: product type. material type. dimensions... -
Core Shafts and Mandrels - (16 companies)Core shafts and mandrels (air shafts) are used to handle winding reels in the processing of web-fed materials. They are used with equipment such as continuous-process printing presses. Core shafts and mandrels are similar to the axles on a car...
-
Curtain Coaters - (20 companies)Curtain coaters, flow coaters, belt coaters, trickle coaters or cascaders forming a waterfall, narrow stream or sheet of liquid coating through which parts or stock materials are passed. Precise, narrow streams are used to selectively apply coatings...
-
Spin Coaters - (19 companies)Spin coaters deposit a very thin layer of liquid or resin coatings, often a photoresist, onto the surface of the spinning part, typically a silicon wafer or thin substrate. Spin coaters deposit a very thin layer of liquid or resin coatings, often...
-
Dip Coaters - (28 companies)Dip coaters are systems where the entire part is immersed or dipped into a tank filled with the paint or coating media and then excess coating drips off the part falling back into the tank. Dip coaters operate by immersing a substrate (substance...
-
Metallized and Coated Films - (124 companies)Metallized and coated films have a coating or thin metal film for decorative or functional applications. There are several basic types of products. Metallized films have a metallized layer, metallic appearance or thin-film coating. Laminated films...
-
Web and Roll Coaters - (99 companies)Web coaters and roll coaters are used to rapidly apply controlled layers of paint, protective films, adhesives and other types of coatings onto the moving surface of paper, plastic film, coil stock, metal foils and other sheet materials. Web coaters...
Product News
-
Zeus
XpanCore™ Mandrels Designed to expand when heat is applied, XpanCore TM mandrels are advanced processing aids that help simplify the construction of hypotube assemblies by alleviating issues with liner sizing, placement, and adhesion. Learn more. (read more) -
Mid-Mountain Materials, Inc.
Applications of Polyurethane Coated Fabrics delays in children.4 It is clear then that alternative chemicals that can imbue textiles with desirable properties similar to what is achievable with the use of PTFE and PTAS are needed, but that come without the potential health risks. Polyurethane coated fabrics. One solution may be in the form of polyurethane coated fabrics. Polyurethane coated fabrics offer many of the same waterproofing properties, breathability and advantages as PFAS coated fabrics, but polyurethane coated fabrics do... (read more)Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Zeus
PTFE Tubing Leading PTFE Specialists. As the world's leading extruder of PTFE, our vast portfolio of high-performance PTFE tubing products are the ideal choice for advance applications across a wide variety of industies. Learn More (read more) -
Golden Collar Technology Co., Ltd .
PTFE films Our premium PTFE films are engineered for industries requiring superior thermal stability, electrical insulation, and chemical resistance. Manufactured from high-quality polytetrafluoroethylene, PTFE film delivers a non-stick surface, low coefficient of friction, and reliable performance in extreme temperatures ranging from -200 C to +260 C. Widely used in electronics, aerospace, semiconductor, RF communication, medical, and industrial applications, PTFE films are ideal for insulation... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Golden Collar Technology Co., Ltd .
ptfe bottle JINSHILING PTFE Bottles are manufactured from 100% virgin PTFE resin, providing exceptional chemical resistance, outstanding thermal stability, and excellent purity. Designed for demanding industrial and laboratory environments, these bottles are ideal for safely storing aggressive chemicals, high-purity reagents, and corrosive liquids. PTFE is virtually inert to almost all chemicals and maintains its mechanical properties over a wide temperature range from -200 C to 260 C. The non-stick... (read more) -
Golden Collar Technology Co., Ltd .
ptfe sheet Features and Benefits. Resistant to low and high temperatures (-180?~+260?). Corrosion-resistant and weather-resistant. High lubrication, non-adhesive. Non-toxic and Nonflammable. Acid and alkali resistant (except molten alkali metals). Antioxidant properties. Specification of ptfe plate. Size. Classification. Length(mm). Width(mm). Thickness(mm). Molded Sheets. 300. 300. 2-300. 400. 400. 2-300. 450. 450. 2-300. 500. 500. 2-300. 600. 600. 2-300. 800. 800. 2-300. 1000. 1000. 2-300. 1200. 1200... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
BRIM Electronics, Inc.
BRIMCROM™ MICROMINIATURE PTFE HOOK-UP WIRE Conductors are silver plated copper dip coated with PTFE insulation. Rated for 300 Volts, -90 C to +260 C. BRIMCROM a is highly flexible, chemically inert, weather resistant, non-flammable. Suitable wherever high temperatures and lack of space are absolutely critical, such as aircraft, missiles, medical, and micro-miniaturized electronic components, & system designs. STD. P-U: 1000'. In Stock Now!. STD. COLORS: WHITE, RED, BLACK, GREEN. OTHER COLORS AVAILABLE TO ORDER. OTHER CONSTRUCTIONS... (read more)Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Everlube Products
PTFE Solid Film Lubricant with PAI Binder Everlube R-75 PTFE. Solid Film Lubricant. Everlube R-75 is a thermally cured, PTFE based solid film lubricant with a polyamide-imide binder system. Everlube R-75 offers very good durability and abrasion resistance while also providing very good thermal stability. Everlube R-75 is ideal for lighter load-carrying applications. Everlube R-75 is purchased by a wide variety of markets, ranging from Automotive to Medical. Features / Benefits. Excellent wear life. Very good release properties. NSF... (read more)Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass Mid-Mountain manufactures a range of ARMATEX (R) Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
COATED FABRICS & TEXTILES COATED FABRICS & TEXTILES. Manufactured in a variety of configurations to address your application requirements. Mid-Mountain Materials, Inc. has been the leading supplier of precision coated fabrics and coated textiles for over 45 years. Our advanced, high-performance coated fabrics and industrial coated textiles are used in many applications across a broad range of industries, and can be fabricated, die-cut, or provided as rolled goods. Utilizing some of the most advanced fibers, specialized... (read more)
-
Electrospray droplet sources for thin film deposition
The film was formed on a rotating PTFE - coated mandrel by coalescence of deposited droplets.
-
Processing of boron filament wound composites
Since the mandrel was coated with PTFE , no further mold release was re- quired.
-
Hohlraum manufacture for inertial confinement fusion
Nine gold coated hohlraum mandrels are shown with the PTFE electroplating fixture.
-
Seamless tubular poly(glycerol sebacate) scaffolds: High‐yield fabrication and potential applications
The PTFE mold was coated with lecithin mold release and closed around a mandrel made of PTFE tubing straightened by an internal steel rod.
-
Supine Percutaneous Nephrolithotomy and ECIRS
They are made of a central mandrel covered by a tightly coiled steel wire coated with polytetrafluoro- ethylene ( PTFE , Teflon).
-
A Novel Carotid Covered Stent Design: In Vitro Evaluation of Performance and Influence on the Blood Flow Regime at the Carotid Artery Bifurcation
The bare metal stents were dip- coated with a film of PU (ChronoFlex ARÒ , AdvanSource Biomaterials Cor- poration, Wilmington, MA), while mounted on a polytetrafluoroethylene ( PTFE ) mandrel (diameter 8 mm).
-
Covered Stent Membrane Design for Treatment of Atheroembolic Disease at Carotid Artery Bifurcation and Prevention of Thromboembolic Stroke: An In Vitro Experim...
The bare metal stents were dip- coated with a film of polyurethane (ChronoFlex AR, AdvanSource Biomaterials Corporation, Wilmington, MA, USA) while mounted on a polytetrafluoroethylene ( PTFE ) mandrel (diameter 8 mm).
-
Handbook of Lubricants
Chem. Descrip.: Solv.-based PTFE See Polytetrafluoroethylene Uses: Flexible, dry film, bonded lubricant/release/antistick coating for rubber and plastics; esp. effective for hose mfg. with flexible and rigid mandrels ; lubricant for sliding metal surfs. exposed to moisture, reactive chems., .
Indicates content that may require registration and/or purchase.