Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: coating compound on the basis of fluorinated rubber with high resistance to chemicals. Rivafluor K1 - Adhesive for bonding fluorinated rubber parts with ceramic material or metallic materials. Rivafluor T - Disconnection paste to separate fluorinated rubber
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the
-
Supplier: Dupont Molykote
Description: Air-curing dry lubricant Air dry, translucent coating with low friction coefficient for low to medium loads APPLICATIONS Suitable for rubber guides, sliding doors, furniture hinges, small mechanisms in office machines and sunroof seals. For nearly all material combinations such as
- Operating / Use Temperature: -292 to 464 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation, Machine / Gears
-
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-968 is a colloidal dispersion of finely divided PTFE (polytetrafluoroethylene) particles in water. It forms a durable film that dries clear and colorless on the mold. This product has proven an to be an excellent release for all rubber and plastic molded parts.
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Mold Release / Release Agent
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-444NPB dry film lubricant is a nonflammable, solvent dispersion of a solid active ingredient which exhibits low friction and excellent antistick/ release characteristics. The product furnishes a release coating effective with all types of rubber, composite and plastic parts and
- Operating / Use Temperature: 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.32 specific gravity
- Features: Aerosol / Spray, Solid / Dry Film Release
- Type: Anti-Seize / Thread Compound, Fluid / Oil, Micro-dispersion
-
Supplier: McWane Plant and Industrial
Description: standard shaft material for CL 150B, while 630SS (17-4) stainless steel is utilized for CL 250B. Our fully rubber-lined bodies for 3”-24” valves eliminates the need for inner body coating and effectively prevent abrasion from particulate in the media. Our disc-to-shaft pinning
- Valve Size: 3 to 36 inch
- Features: Bolt Flange, NSF, Other
- Valve Type: Butterfly Valves
- Primary Material: Ductile Iron
Find Suppliers by Category Top
Featured Products Top
-
coatings of metal gaskets and grommets, providing chemical resistance to both engine oil and coolant. AFLAS Fluoroelastomers are especially resistant to OAT coolants. Oil cooler hose/turbocharger/fuel hoses: Stringent regulations on exhaust gas (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
understanding of “What is a fluoroelastomer rubber?,” read on about the different classifications of this polymer. Their differing compositions based on fluorine content and monomer combinations give them unique qualities that are ideal for specific applications (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
ensure optimal performance. Fluoropolymer Coatings on Circuit Boards As cellular network technology advances, printed circuit boards face higher performance and quality demands. AGC’s Fluon+™ EA-2000 functionalized perfluoro resin coats and protects PCBs by (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Advantages Everlube Product We meet your toughest performance specifications Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in engineered coating is evidenced by our (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Available: PTFE, Simriz®**, Kalrez®***, FDA Grades, PTFE-encapsulated Viton® or Silicone, Aflas and a full range of hardness in all compounds. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
With the latest innovation of SilSo Clear 21002 , CHT has developed a highly transparent liquid silicone rubber (LSR) designed for injection moulding of optical parts suitable for challenging lightguides in vehicle headlamps. Download the (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
, as well as all insulating coatings such as lacquer, plastic, enamel, paper, glass, rubber etc. on copper, aluminum, brass, stainless steel and aluminum. Application / use: Simply place the coating thickness (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
Available: PTFE, Simriz®**, Kalrez®***, FDA Grades, PTFE-encapsulated Viton® or Silicone, Aflas and a full range of hardness in all compounds. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
petrochemical, refinery, power generation and oil field industries. Everlube Products' coatings are used on valves, blades, piping, seals, rings, gears, plates, fittings, and many other components. Advantages Everlube Product (read more)
Browse Surface and Corrosion Protection Products Datasheets for Everlube Products
Conduct Research Top
-
PTFE Micropowders Add High Resistance and Lubrication Properties to Thermoplastic Parts, Rubbers, Inks, Paint and Oils
PTFE micropowders evolved out of PTFE (polytetrafluoroethylene) coating materials that have been used for a long time in non-stick cookware. However, their uses extend beyond that. PTFE has many useful properties such as being resistant to water, heat, electricity, and friction.
More Information Top
-
Role of hydrophobicity on interfacial fluid flow: Theory and some applications
Water contact angle on rubber surfaces coated with PTFE de- pends on the process of deposition/lamination, but is typ- ically ∼ 125◦ .
-
Fluoropolymers
In the business machine sector, PTFE dispersion resins are coated on the silicone rubber roller surface of copy machines to offer heat resistivity, nonadhesive and durability characteristics.
-
Encyclopedia of Lubricants and Lubrication
In the case of all conventional seal ring types (see Fig. 1) and the POP® seal (see Fig. 6), axial installation space is needed for the axial rubber coating on the air side or to connect the PTFE sleeve.
-
Triboengineering properties of composite coating sputtered with vacuum plasma techniques
The effectiveness of the modification of the rubbers with PU- and PTFE -based coatings depends to a con- siderable extent on the rubber pre-activation conditions [29].
-
Anti-reflection coating of large-format lenses for sub-mm applications
Porous PTFE AR coating & LDPE glue layer on Aluminium ring clamp Silicon rubber vacuum seal on aluminium ring clamp .
-
http://waset.org/publications/6712/on-the-oil-repellency-of-nanotextured-aluminum-surface
Fig. 3 SEM image of (a) Silicone rubber /SiO2 coating on aluminum surface (b) RF-sputtered PTFE coating deposited on an anodized aluminum surface .
-
New materials in automotive tribology
A coating of hydrophilic polymer includ- ing solid lubricants such as PTFE and MoS2 on the rubber prevents chatter noises.
-
Shopping In Mounts & Drives - Big Bruin
Non-stick coating ( PTFE ) thrust bearings on both axes ensure smooth, fluid gliding motion and oversize tensioning knobs and a rubber grip panning handle provide extremely fine positioning and control, even for tracking moving subjects.
-
Popular Products In Telescopes & Microscopes - Big Bruin
Non-stick coating ( PTFE ) thrust bearings on both axes ensure smooth, fluid gliding motion and oversize tensioning knobs and a rubber grip panning handle provide extremely fine positioning and control, even for tracking moving subjects.
Indicates content that may require registration and/or purchase.