-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE thrust washers provide superior performance in high-load, low-friction applications. Increase your mechanical efficiency with our ptfe gaskets and are ideal for industrial applications. ptfe thrust washer key features: Natural low friction
- Material: PTFE
-
Supplier: Bowman International Ltd.
Description: Self lubricated washers. Carbon steel shell with sintered bronze layer filled with PTFE. Available in metric and imperial sizes from stock. Also bronze shell versions can be supplied to order.
- Bore: 0.393701 to 2.4409462 inch
- Outside Diameter: 0.787402 to 3.543309 inch
- Thickness: 0.787402 to 3.543309 inch
- Features: Plastic, Thrust Washer
-
Supplier: Bunting Bearings, LLC
Description: BJ2 thrust washers provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100) Temperature range: -250°F/+550°F
- Bore: 0.5 to 1.5 inch
- Outside Diameter: 1 to 3 inch
- Overall Width: 0.0625 to 0.125 inch
- Thickness: 1 to 3 inch
-
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating sintered bronze impregnated with higher temperature lubricant with finely divided PTFE for reduced friction.
- Bore: 0.25 to 2.75 inch
- Outside Diameter: 0.4375 to 4 inch
- Thickness: 0.4375 to 4 inch
- Features: Thrust Washer
-
Supplier: Bunting Bearings, LLC
Description: BJ5 thrust washers are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500) Temperature range: -250°F/+550°F
- Bore: 0.25 to 1.5 inch
- Outside Diameter: 0.625 to 3 inch
- Overall Width: 0.0625 to 0.125 inch
- Thickness: 0.625 to 3 inch
-
Supplier: Bunting Bearings, LLC
Description: Bunting Teflon® Composite Thrust Washers Non-metallic, self-lubricating Teflon® composite laminate washers designed to handle high thrust loads. Bunting’s Teflon® composite thrust washers are available with Teflon® fabric bonded onto one side or both sides.
- Bore: 0.25 to 3 inch
- Outside Diameter: 0.5 to 4.5 inch
- Overall Width: 0.074 inch
- Thickness: 0.5 to 4.5 inch
-
Supplier: Bunting Bearings, LLC
Description: Bunting Teflon® Composite Thrust Washers Non-metallic, self-lubricating Teflon® composite laminate washers designed to handle high thrust loads. Bunting’s Teflon® composite thrust washers are available with Teflon® fabric bonded onto one side or both sides.
- Bore: 0.25 to 3 inch
- Outside Diameter: 0.5 to 4.5 inch
- Overall Width: 0.078 inch
- Thickness: 0.5 to 4.5 inch
-
Supplier: GGB
Description: STRUCTURE Double-Sided Proprietary Filled PTFE Tape Liner on Fiberglass Core CHARACTERISTICS Excellent shock resistance High load capacity Excellent misalignment resistance Excellent contamination resistance Good surface speed capability Very good friction and wear properties Good chemical
- Features: Thrust Washer
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) RoHS Compliant Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such
- Bore: 0.1968505 to 2.6771668 inch
- Outside Diameter: 0.3543309 to 3.543309 inch
- Outer Ring Width: 0.0787402 to 0.4330711 inch
- Thickness: 0.3543309 to 3.543309 inch
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating THRUST WASHERS – INCH • Carbon Steel Backing • Self-Lubricating Liner • Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity
- Bore: 0.5 inch
- Outside Diameter: 0.875 inch
- Thickness: 0.875 inch
- Design Units: Inch
-
Supplier: Daemar Inc.
Description: Thrust Washers Width = 0.0585 & 0.0895 in Inside Diameter = 0.500 to 2.250 in Outside Diameter = 0.875 to 3.250 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washers consists of a carbon
- Bore: 2.25 inch
- Outside Diameter: 3.25 inch
- Overall Width: 0.0895 inch
- Thickness: 3.25 inch
-
Supplier: Daemar Inc.
Description: Thrust Washers Width = 1.450 & 1.950 mm Inside Diameter = 10.00 to 62.00 mm Outside Diameter = 20.00 to 90.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washer consists of a carbon steel
- Bore: 1.2598432 inch
- Outside Diameter: 2.1259854 inch
- Overall Width: 0.057086645 to 0.05905515 inch
- Thickness: 2.1259854 inch
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: washers and PTFE shoulder washers from our wide selection of options. Available Materials: Fiberglass shoulder washers, fibre (fiber) shoulder washer, phenolic shoulder washer, nylon shoulder washer, PCTFE shoulder washer, PTFE shoulder
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
-
Supplier: Radwell International
Description: BEARING WASHER, PLAIN THRUST, 0.3750 IN ID, 0.7500 IN OD, 0.0600 IN THICKNESS, FIBERGLASS REINFORCED PTFE MATERIAL, NO PLUGS. FREE 2 YEAR RADWELL WARRANTY
- Features: Thrust Washer
-
Supplier: AGC Chemicals Americas, Inc.
Description: also preserve several properties unique to PTFE including low coefficient of friction, excellent chemical resistance and a wide service temperature range. Glass-filled PTFE, the most universally used filled PTFE compound, can be utilized at service temperatures from -268 °C to
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Molding Resin, Thermoplastic
-
Supplier: DME Company
Description: Female x Female ■ Extra heavy-duty bottom-loaded stem with a PTFE thrust washer and Viton O-ring. ■ PTFE seats, thrust washer and stem packing ■ Self cleaning chromium plated brass ball for maximum durability
- Valve Size: 0.125 to 4 inch
- Pressure Rating: 400 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Quarter Turn Valve
Description: •BRASS MANUAL BALL VALVE 1" WITH LATCH LOCK HANDLE •2-WAY, NORMALLY CLOSED, BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL •INCLUDES SAFETY EXHAUST, PTFE SEATS, SEALS AND THRUST WASHER •ADJUSTBLE STEM PACKING
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: •BRASS MANUAL BALL VALVE 1/2" WITH LATCH LOCK HANDLE •2-WAY, NORMALLY CLOSED, BLOW OUT PROOF STEM, CHROME PLATED BRASS BALL •INCLUDES SAFETY EXHAUST, PTFE SEATS, SEALS AND THRUST WASHER •ADJUSTBLE STEM PACKING
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER
- Valve Size: 1 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Quarter Turn Valve
Description: • CARBON STEEL A105 BALL VALVE, STAINLESS STEEL BALL AND STEM • 2-WAY, FULL PORT SIZE 1/4" • BLOW OUT PROOF STEM, ADJUSTABLE STEM PACKING, PRESSURE RATING 1000 psi wof- 150 psi STEAM • PTFE SEATS, SEALS AND THRUST WASHER
- Valve Size: 0.25 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series C-FBV-1 2-Piece, Full Port, Carbon Steel Ball Valves are used in commercial and industrial applications for a full range of liquids and gases. It features a bottom-loaded blowout-proof stem. The C-FBV-1's full port orifice ensures maximum flow capacity, while reinforced PTFE seats,
- Valve Size: 0.25 to 3 inch
- Valve Type: Ball Valves
- Primary Material: Steel
- Media: Water
-
Supplier: Watts
Description: virgin PTFE stem packing seal & thrust washer and chrome plated brass ball provide lasting service. Model LFB6080 has threaded NPT end connections and Model LFB6081 has solder end connections. Pressure Rating: 600psi WOG (non-shock) and 150psi WSP.
- Valve Size: 0.5 to 2 inch
- Valve Type: Ball Valves
- Media: Water
-
Supplier: Norplex-Micarta
Description: suitable for the manufacture of cams, gaskets, rings, collars, sleeves, brake lining, timing wheels, hydraulic rings, light duty gears, bearing retainers, bearings, and thrust washers.
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Features: Other
-
Supplier: Velan, Inc.
Description: Blowout-proof stem. • Thrust washer prevents galling, reduces torque and provides secondary stem seal. • One-piece heavy wall body for high structural strength to ASME B16.34. • Full size packing chamber. • Protective metal washer for packing rings. • Stainless steel handle with
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 2,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Threaded
-
Supplier: Watts
Description: Series LFFBV-3C-QC 2-Piece, Full Port, Lead Free* cast copper silicon alloy Ball Valves with Quick-Connect Technology are used in residential and commercial potable water applications. They feature a bottom-loaded blowout proof stem, virgin PTFE seats, thrust washer, adjustable
- Valve Size: 0.5 to 1 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Media: Water
-
Supplier: Velan, Inc.
Description: • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Adjustable threaded gland. • Stem guides reduce side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. • Live-loaded thrust washer prevents galling and provides a secondary
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Threaded
-
Supplier: Watts
Description: body, chrome plated brass ball, virgin PTFE seats and thrust washer and NBR stem O-ring. Pressure Rating: 400psi WOG. Crimp connection rating: 160psi at 73°F (23°C).
- Valve Size: 0.5 to 1 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Media: Water
-
Supplier: Velan, Inc.
Description: direct mounting of ISO compatible quarter-turn actuators. A key feature of this valve is the ability to easily adjust the packing without the removal of the actuator. • Multiple solid cup and cone type PTFE packing-adjustable. • Thrust washer prevents galling, reduces torque and
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Socket Weld / Solder, Threaded
-
Supplier: Daemar Inc.
Description: lining. The main items in the FTH range are the wrapped cylindrical bushings (DIN 1494) and the flanged cylindrical bushings. Moreover, the range also includes thrust washers, strips and special parts made to customer specifications. From a technical point of view, the product is
- Inside Diameter: 0.875 inch
- Outside Diameter: 1 inch
- Length: 1.25 inch
- Operating Temperature: -319 to 536 F
-
Supplier: FluoroSeal, Inc.
Description: 598 API 607 ASME B16.5 ASME B16.10 ASME B16.34 MSS SP-55 MSS SP-6 MSS SP-61 MATERIALS OF CONSTRUCTION ANSI/ASME Body ASTM A494 Gr. M35-1 Plug ASTM A494 Gr. M35-1 Cover ASTM A216 Gr. WCB Cover Bolts ASTM A193 Gr. B7M Adjusting Bolts ASTM A193 Gr. B7M Thrust Washer ASTM A494 Gr. M35-1
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Serfilco, Ltd.
Description: impellermagnet assembly and liner. The casing O-Ring is FKM. The spindle bushing is carbon with a flush groove for positive lubrication. The spindle, thrust button and mouth ring are high purity, fluoride resistant ceramic. The "thrust ring" is carbon filled PTFE. External
- Pump Type: Magnetic Drive Pumps
Find Suppliers by Category Top
Featured Products Top
-
the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings/lubricants may (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
ptfe pipe ptfe washer - offers from ptfe pipe ptfe washer manufacturers, suppliers, exporters & wholesalers
PTFE Thrust washer PTFE Stem Steel, Brass "O"Ring PTFE Handle/lever Steel,Alloy,Carbon Steel, Iron,Stainless ...
-
thrust block seat - offers from thrust block seat manufacturers, suppliers, exporters & wholesalers
seat by polymer or plastic The metal backed self-lubricating PTFE bearing and PTFE thrust washers Reduce the opening ...
-
Product news
PTFE thrust washers are also offered.
-
Bolt Nut Washer - Bolt Nut Washer Manufacturers, Suppliers (Page 5)
NO Part Name Material 1 Body WCB CF8M 2 Ball SS201 SS316 3 Cap WCB CF8M 4 Seat PTFE RPTFE 5 Thrust washer PTFE PTFE 6 Joint...
-
Thrust Ball Bearing - Thrust Ball Bearing Manufacturers, Suppliers (Page 8)
Bearing PTFE/Carbon Steel PTFE/316SS 24 Thrust Washer PTFE /Carbon Steel PTFE/316SS 25 Sealant Fitting Carbon Steel/SS Ball Check 316SS/SS Ball Check 26 SOcket Bolt A574 316 SS 27 Hex/Socket Bolt A574 316 SS 28 Stud...
-
Watts Ball Valve Series FBVS-3C, 2" (0547115) at PlumberSurplus.com
They feature a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer , and adjustable stem packing gland, stem packing nut, chrome plated brass ball, brass adapter, and steel handle.
-
Watts Ball Valve Series FBVS-3, 1/2" (0546810) at PlumberSurplus.com
It consists of a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer , and adjustable stem packing gland, stem packing nut, chrome plated brass ball, brass adapter, and steel handle.
-
Watts Ball Valve Series FBV-3-PP, 1-1/4" (0546948) (2 Pack) at PlumberSurplus.com
They consist of a bottom-loaded blowout-proof stem, virgin PTFE seats, thrust washer , and adjustable stem packing gland, stem packing nut, chrome plated brass ball, brass adapter, and steel handle.
-
An Evaluation of Torque Bias and Efficiency of Torsen Differential
Several types of washers are used in the Torsen differential, including the steel washers, bronze washers, DU (sintered bronze impregnated with PTFE ) washers , coated washers and needle thrust bearings.
-
ESDU 67033 - GENERAL GUIDE TO THE CHOICE OF THRUST BEARING TYPE
Rubbing bearings – in this case the two bearing surfaces rub together, e.g. unlubricated thrust washers made from materials based on nylon, PTFE and carbon.
Indicates content that may require registration and/or purchase.