-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. The seal sets are made up of a
- Features: Oil / Grease Seal, V-ring
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Friction Durable and Long-lasting Versatile Applications Why Choose Our PTFE V-Ring Seals? Premium Quality Materials: Crafted from high-grade PTFE, our V-Ring seals deliver unmatched performance and durability. Custom Solutions Available: We
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, V-ring
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Description: Product Overview: Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-rings for internal pressure or external pressure are system pressure energized, they require low bolting load and have good spring
- Temperature: -454 to 1,472 F
- Pressure: 0 to 36,259.20983929925 psi
- Outside Diameter: 0.5118113 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
-
Description: Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
Supplier: Precision Polymer Engineering Ltd.
Description: the seals encounter high pressure and an abrasive media containing various solids, oil and water. PPE can provide V-packing (Vee packing) sets manufactured from its range of high performance elastomers, PTFE and PEEK. Additional V-rings are added to the stack for
- Features: All Rubber or Polymer, Exclusion Seal, V-ring
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Description: Product Overview: Spring Energized Metal U-ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Spring Energized Metal U-Rings for axial pressure are system pressure energized, they require high bolting load and
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Vacuum Application
-
Description: operating temperature range. Works well in tandem with the Zurcon® Buffer Seal as a secondary seal.
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Radial Cross Section: 0.070078778 to 0.4724412 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
- Maximum Operating Pressure: 5,801.47357428788 psi
-
Supplier: AGC Chemicals Americas, Inc.
Description: service ranging from liquid oxygen to fuming nitric acid, in severe wear pads for railway cars, and for self-lubricating compressor rings for non-aluminum cylinders. The most common applications include bearings, gaskets, V-rings, O-rings, back-up rings, hydraulic
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Type: Molding Resin, Thermoplastic
-
Description: A single-acting sealing element consisting of a U-shaped Turcon® ring and a metallic V-shaped finger spring. The special flanged heel prevents the seal from rotating/twisting and the short and heavy dynamic lip offers reduced friction, resistance to aging and a good scraping
- Shaft O.D. or Seal I.D.: 0.1968505 to 7.87402 inch
- Axial Cross Section or Thickness: 0.14173236 to 0.27952771 inch
- Maximum Operating Speed: 393.700787401574 ft/min
- Maximum Operating Pressure: 2,900.73678714394 psi
-
Supplier: Radwell International
Description: SEAL KIT, BUNA NITRILE ACCUMULATOR SEAL KIT, INCLUDES V O-RING PISTON SEAL, V O-RING BACKUPS, PTFE GLIDE RINGS, O-RING, O-RING BACKUP, GAS VALVE O-RING, USE WITH 4 INCH BORE PISTON ACCUMULATOR, 592851K000. FREE 2
- Seal Application: Pump
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: even with worn bushes or rams. Because the sealing rings are manufactured with an interference fit at the lips, the seal will perform even at low system pressure. The unique “V” shape takes over when system pressure increases and energizes the lips providing a positive
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Delta Controls Ltd.
Description: mounting to transmitter. 2 x PTFE/Graphoil seal rings for transmitter flange. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the
-
Supplier: Delta Controls Ltd.
Description: NPT, BSPP, BSPT threaded and Socket weld. 4 x 7/16” UNF bolts for mounting to transmitter. 2 x PTFE/Graphoil seal rings for transmitter flange. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure
-
Supplier: SKF/Global
Description: an unthreaded sleeve Seals Labyrinth V-ring PTFE strip Lubrication Grease Materials Grey cast iron Spheroidal graphite cast iron Mounting Four-bolt mounting Compliance to standards Not standardized
- Nominal Shaft / Bore Size: 32.4803325 to 57.480346 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block
-
Supplier: Delta Controls Ltd.
Description: mounting purposes. Other options apply such as anti-tamper, lockable vent valve. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic
-
Supplier: Delta Controls Ltd.
Description: style packings. Safe anti-rotational pin locking device. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in
-
Supplier: McWane Plant and Industrial
Description: Hardware - All fasteners are316 SS Plug - Ductile Iron and Fully Encapsulated with Buna-N (NBR) for extended life in demanding applications. Grit Seals - Buna-N Grit Seals on lug journals prevent debris from entering bearing areas. Thrust Bearing - PTFE thrust bearings on plug
- Valve Size: 3 to 48 inch
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron
- Actuation: Electric, Pneumatic
-
Supplier: Allied Electronics, Inc.
Description: Right Angle Clamp Type Plug Brass bodies with gold or nickel plating. Contacts: Male — brass with gold plating; Female — beryllium copper with gold plating. Insulators: PTFE fluorocarbon or tefzel. Working Voltage (V RMS Maximum) for Cabled Connectors: Ranges from 170 for RG-178 to 500
-
Supplier: Allied Electronics, Inc.
Description: 4-Hole Flange Mount Jack Receptacle Brass bodies with gold or nickel plating. Contacts: Male — brass with gold plating; Female — beryllium copper with gold plating. Insulators: PTFE fluorocarbon or tefzel. Working Voltage (V RMS Maximum) for Cabled Connectors: Ranges from 170 for
-
Supplier: Air Compressors Direct
Description: sealed housing •Oil-less design High-Quality Components •Anodized piston cylinder & PTFE piston ring •Precision, high-speed, durable bearings Efficient, Over-sized Heat Sink Head Assembly •Provides increased heat dissipation, duty cycle & performance High Performance Check Valve
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry indefinitely • Heavy duty PTFE vapor seal • Centrifugal, quiet and vibration free • In-tank or out-of-tank • Chemical duty motor (7.5
- Pump Type: Centrifugal Pumps
-
Supplier: TE Connectivity
Description: (JP-8), SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), M2-V, MIL-PRF-23699, MIL-PRF-7808 Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material : Silicone Product Weight : 51 G [1.8016 OZ ] Shell Base Material : Aluminum 6061-T6 Shell Plating Material :
- Contact Size (AWG): 12 to 14 AWG
- Voltage Rating: 600 volts
- Current Rating: 23 amps
- Number of Contacts: 19 #
-
Supplier: Douglas Electrical Components
Description: Full cable harness options with connectorization available COMMON HOUSING TYPES NPT Face seals Radial O-rings SAE CF flange QF/KF flange Customer supplied housings ANSI flange Custom options available COMMON WIRE & CABLE TYPES Individual wires (PTFE, PVC, etc.) Jacketed cable
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: McWane Plant and Industrial
Description: provides maximum strength and stability for high pressure applications. BONNET: Allows for direct mounting of all types of actuation. Standard drilling conforms to ISO 5211. PACKING: Multi-layered, V-type PTFE packing allows for even compression against shaft and body, providing a
- Valve Size: 2 to 36 inch
- Valve Type: Butterfly Valves
-
Supplier: Douglas Electrical Components
Description: allow for simplified installation to the wall of a chamber, cabinet, or system. While various bulkhead fittings are available, a traditional bulkhead feedthrough connector uses an O-ring face seal installation. What is a bulkhead connector? A bulkhead connector has electrical
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
Our Graphite PTFE Gasket is manufactured from premium graphite-filled PTFE, combining the (read more)
Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
Back-up rings are also known as anti-extrusion rings since their main function is to prevent o-rings from entering the clearance gaps due to internal pressure. They avoid the seal from experiencing premature failure. Backup rings are not seals themselves, but are used in (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
including PTFE and PEEK seals, designed to meet the requirements of complex industrial applications. With strong in-house research and development capabilities in ultra-high-strength thermoplastic composite (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
efficiency. Ideal for industrial sealing systems, PTFE and PEEK back-up rings offer reliable anti-extrusion protection, boosting seal (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit The seal (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Selecting the right material is critical to seal performance. As fluoropolymer experts, Dechengwang helps you choose suitable materials such as PTFE and PEEK, ensuring optimal performance. Continuous in-house research and development in ultra (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-Rings for internal Pressure (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
JETSEAL's patented metal Super C-Seal is designed as an alternative to spring loaded C-Seals for applications requiring higher spring back and a (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Machine tools construction and calculation
On the spindle nose, all represented elements come into the practice outside I, J, K and M for insert; often, the V ring (B) is used the POLYTETRAFLUOROETHYLENE sleeve sealing (H) and the oil seal (F).
-
Top process technologies - December | Archive | Process Engineering
Its self-adjusting stem sealing system, comprising a spring-loaded PTFE - V - ring unit and a burnished stem with double bearing, is said to ensure a tight seal on closing with zero leakage.
-
Roloff / Matek machine elements
… flat gasket mold sealing FIP sealing CIP sealing O-ring, delta-ring wedging ring, sealing lens bellows membrane oil seal felting ring Nilos- ring V ring sliding sealing stuffing box groove ring … … compact sealing piston ring POLYTETRAFLUOROETHYLENE ring gap sealing groove …
-
Roloff / Matek machine elements
… flat gasket mold sealing FIP sealing CIP sealing O-ring, delta-ring wedging ring, sealing lens bellows membrane oil seal felting ring Nilos- ring V ring sliding sealing stuffing box groove ring … … compact sealing piston ring POLYTETRAFLUOROETHYLENE ring gap sealing groove …
-
Valve Handbook, Third Edition > Valve Selection Criteria
With the combination of PTFE 's elasticity and the pressure-energized design of the V - ring , little compression is required to create a long-lasting seal .
-
Rubber ring gasket for PVC pipes, China Suppliers and Manufacturers
… for use in many fields such as steel, metallurgy, mine and so on, which act as sealing and dustproof. main products include o-ring, v - ring , j-oil seal , u-ring, rbr type … … nr, nbr,acm,epdm, ptfe ,silicon,neoprene,viton,etc …
-
Messages, pp. (A584-A655)
100abh.v. of stuffing box ETFE,Keramik,Kohle1.4571,Oxidkeramik,PVDF,PTFE,GG,GGG,St.GG25,NORIHARD , 1.4462,PETP,BronzeandereaufAnfrageCrNi-Stahlu.Spez.besch.NORIDUR9.4460 of stopfbuchslosStopfbuchspackungkeineGleitringdichtung, mechanical seal , RAdialwellendichtring,pumpen-undmotorseitig to impeller form .
Indicates content that may require registration and/or purchase.