Products/Services for PTO Slip Clutches
-
Torque Limiters and Slip Clutches - (183 companies)Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. They are generally used to protect equipment from damage or mechanical overload, although some varieties also protect the work upon which...TypeClutch EngagementFeatures & Options -
Mechanical Clutches - (173 companies)...gear, or sprocket. These clutches are often designed to accept different drive components. Flange: The clutch is mounted to the object in motion via a flange. Types. There are several types of specialty mechanical clutches that are worth noting. Slip... -
Electric Clutches - (166 companies)...transmit more torque than other designs of slip or overrunning clutches. Features. Additional capacities can be added to electric clutches. These features help customize the unit to meet special or unique requirements. Typical features and options include... -
Hydraulic Clutches - (83 companies)...that contact is not maintained. Often, sprag clutches can transmit more torque than other designs of slip or overrunning clutches. Features. Additional capacities can be added to hydraulic clutches. These features help customize the unit to meet... -
Pneumatic Clutches - (102 companies)...between the clutch plates. Other plate-based clutches control torque with compression springs. Sprags, steel wheels that tip in one direction to wedge between inner and outer races, are clutches that can often transmit more torque than other slip... -
Electric Brake and Clutch Assemblies - (102 companies)...the clutch plates. Sprags, steel wheels that tip in one direction to wedge between inner and outer races, are clutches that can often transmit more torque than other slip or overrunning devices. Ball detent clutches feature a slip mechanism in which, upon...
-
Linear Brakes - (15 companies)Linear brakes are used to slow or stop linear motion in conveyors, web systems, and vehicles. Technologies include friction, eddy current braking, and hysteresis.
-
Slip Rings - (117 companies)Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared...
-
Slip Sheets - (16 companies)How to Select Slip Sheets. Image Credit: Rehrig Pacific Company. Slip sheets are unit load support devices used for the handling and transportation of packaged goods. These products are used instead of a pallet for less material costs, lower...
-
Variable Transmissions - (96 companies)Variable transmissions are used in industrial applications to alter the speed of an output shaft.
Product News
-
Stock Drive Products & Sterling Instrument - SDP/SI
Mechanical Multi-plate In-line Slip Clutches Hicksville, NY - SDP/SI offers a new, low backlash variant on its existing line of multi-plate in-line slip clutches. Both versions feature an all mechanical design, which makes them considerably cheaper than electromechanical alternatives. The slip plates are layered with friction pads in between, and an adjusting nut sets the slip torque by squeezing the plates together. The outer plates are tabbed to fit into the output housing and the inner plates are connected to the input hub, so... (read more) -
Placid Industries
Magnetic Particle Clutches Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip torque for rewinding rolls of film, fabric, and wire; applying a variable torque load for load simulation and torque limiting (capping), and for adjustable soft starts. Replacement Magnetic Particle Clutches. Placid... (read more) -
Lowell Corporation
Roller Clutches and Sprockets A cam and ring assembly gives machinery extreme reliability at a low cost. The cam 's roller ramps allow freewheeling in one direction and lock-up in the reverse direction. The cam and ring is the basic component of a one-way sprocket, overrunning clutch, roller arm, or as an add-on component for any design. Economical to buy, easy to apply and simple to use, roller clutches offer compact design, rugged features, and economical motion control. They can be used as a backstop clutch when mounted... (read more)Browse Mechanical Clutches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell Corp Mechanical Ratchet Clutches Lowell Series 700 Ratchet Clutches are self-contained versions of the ancient ratchet-and-pawl mechanism. They can be attached rigidly to or free-float on machinery and equipment. Uses include overrunning, backstopping, coupling and indexing. Their working parts consist of a rotating gear, spring-loaded pawl/shifter and a sandwiched steel plate body. By moving the control lever of the spring-loaded shifter away from the gear; the gear may be driven in a clockwise direction only. When control... (read more)Browse Mechanical Clutches Datasheets for Lowell Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
Power Take Off Shaft,Cardan Shaft,PTO Shafts Agricultural PTO shaft Features: PTO Drive Shafts Series T(1,2). Ratchet Torque Limiter. Overrunning Clutch. PTO Drive Shafts Series W(1,2). Friction Torque Limiter. Cross joints. Constant Velocity Joint. pto shaft series series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. triangle profile tube, lemon profile tube. 1.We provide pto shaft series 1#, 2#, 3#, 4#, 5#, 6#, 7#, 7N#, 8#. 2.Cross joints specifications: series1#: 22 * 54mm series 2#: 23.8 * 61.3mm series 3#: 27 * 70mm series 4#: 27 *74.6mm... (read more) -
JiuJiang Ingiant Technology Co., Ltd.
Reliable Slip Rings for Rotation Challenges. Rotating equipment often faces signal interruption, cable twisting, limited transmission capacity, and frequent maintenance, affecting system reliability and uptime. Solution. These through-bore slip rings enable stable transmission of power, signal, and data between stationary and rotating parts. Key Features. Up to 120 circuits for multi-signal transmission. 2A -25A current per circuit. Stable operation up to 1000 rpm. Bore sizes from 12.7mm to 80mm. Low contact resistance... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Optical-Electrical Slip Ring High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360 rotation without power or data interruption. With a compact 75mm outer diameter, it combines robust power handling, high-speed optical communication, and industrial-grade durability, making it ideal for harsh and demanding applications. Core Technical... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Photoelectric Slip Ring As a core component for rotational signal transmission in industrial equipment, our photoelectric slip ring integrates optical and electrical transmission functions, providing a reliable solution for continuous rotational connection scenarios. With a compact 58mm outer diameter and all-aluminum alloy structure, it combines lightweight design with high precision, effectively solving the pain points of unstable signal transmission, electromagnetic interference, and bulky structure in traditional... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Advanced Slip Ring Solutions for defense Our company specializes in the design and manufacture of high-reliability slip rings for defense and military applications. Engineered to withstand the most demanding operational environments, our military-grade slip rings meet stringent requirements including MIL-STD-810 (for temperature extremes, humidity, salt fog, vibration, and mechanical shock), MIL-STD-461 (electromagnetic interference control), IP68 sealing, and extended service life exceeding tens of millions of revolutions... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
Encoder Slip Ring 65mm Series 65mm OD Encoder Slip Ring | 8-Channel with Shielded Channel | Precious Metal Contacts Ultra-High Signal Integrity for Precision Encoder & Power Transmission. Engineered as a dedicated conductive component for encoder signal and power delivery, our 65mm outer diameter encoder slip ring series eliminates core pain points of signal distortion and power interruption in rotating machinery. With an 8-channel design (1 dedicated shielded channel) and precious metal electrical contacts, it delivers... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
-
Chapter 11 Hay and Forage Harvesting
… auger, C = twine box, D = feed fork, E = hydraulic pump for density control, F = knotter, G = metering wheel, H = metering arm, I = density control rams, J = bale chute, K = bale chamber, L = flywheel, M = slip clutch , N = PTO drive, O = hitch (courtesy …
-
Fluid-power Drive for Round Balers
Crolla (1977) performed a theoretical analysis of initial start-up torques for pto drives for high inertial agricultural machinery and concluded that either modulation of tractor pto torque rise or the inclusion of a simple slip clutch in the driveline could be …
-
Spearhead Machinery Ltd
The toppers use a heavy duty drive line with a pto input of 1000 rpm and all gear boxes are protected by slip clutches .
-
Armtrac Sifter
Armtrac Sifter Length: 6.45 m Width: (working) 2 m (transport) 2.40 m Height: 2.20 m PTO (power take-off) speed: 540 rpm (3/8 in 6 spline) Drive system protection: slip clutch on input transmission Hydraulic source: tractor flow and …
-
Ford Motor Companys' new Torqshift 6 Automatic Transmission for Super Duty F250-F550 Truck
… dynamic adaptive clutch control Direct electronic control of the 3-pass torque converter clutch with turbine damper for optimal slip control Failure mode protection … … Individual control of each clutch via a variable solenoid … … pressure port for a PTO unit operation Figure 14 …
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, Parts 1.1.27-1.1.33 Tractors: Two A...
The PTO shaft speed is proportional to the engine speed for the concepts I and III and proportional to the zero slip vehicle travel speed for concept II. … was the typical initial one, easy and cheap but with the disadvantage that clutch operations stop both …
-
Numerical simulation of the thermal conditions in the multidisk oil-cooled friction clutch of a power-intensive wheel tractor. Part 2. Study results
Figure 3 shows the dependence of the angular rotation velocity of the driving disks at the final stage of clutch slippage on the moment of inertia of the moving masses J2 and the antitorque moment M2 reduced to the driven shaft. … crankshaft is critical in terms of reliability of operation in engagement the rear pto shaft of a …
-
David Brown Gear Systems TN37 transmission
A power take-off ( PTO ) for the power pack cooling fans is mounted on top of the … Alternatively, the transmission is supplied with a mechanical steer unit incorporating controlled slip multiplate clutches .
-
David Brown Gear Systems TN54 transmission
A Power Take-Off ( PTO ) for power pack cooling fans is mounted on top of the main … Alternatively the TN54 transmission is supplied with a mechanical steer unit incorporating controlled slip multiplate clutches .
-
California Code of Regulations - CCR Title 13 - Motor Vehicles - Division 3 - Air Resources Board (Extracts).
… is 15% or less of the nominal capacity of the fuel tank, when PTO units are active … … vehicle operator-induced actions (e.g., throttle stabs), or excess acceleration (except for acceleration rates that exceed the maximum acceleration rate obtainable at wide open throttle while the vehicle is in gear due to abnormal conditions such as slipping of a clutch ).
Indicates content that may require registration and/or purchase.