-
Supplier: Microchip Technology, Inc.
Description: is activated when the enable pin is low. The MIC5503 and MIC5504 have an internal pull-down resistor on the enable pin that disables the output when the enable pin is left floating. This is ideal for applications where the control signal is floating during processor boot up. Ideal for
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
- Package Type: SOT23
-
Supplier: Microchip Technology, Inc.
Description: is activated when the enable pin is low. The MIC5503 and MIC5504 have an internal pull-down resistor on the enable pin that disables the output when the enable pin is left floating. This is ideal for applications where the control signal is floating during processor boot up. Ideal for
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 5.5 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: controller has soft-start and independent enable functions combined on a single pin. A capacitor from SS/EN to ground sets the soft-start time; pulling SS/EN pin below 1V disables the controller. Both outputs can soft-start into a pre-biased load.brbr The ISL6442 incorporates robust
- Output Voltage (Volt): 0.8 to 24 volts
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Input Overcurrent Protection, Other
-
-
Supplier: US Digital
Description: The TTL outputs of some incremental encoders can sink (pull down) less than 4mA and source (pull up) less than 200uA. The PC4 is a small, plug-in RS-422 cable driver board that drives long cables up to 1000 feet using differential signaling to provide improved noise immunity.
- Pin Count: 5 #
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: US Digital
Description: The TTL outputs of some incremental encoders can sink (pull down) less than 4mA and source (pull up) less than 200uA. The PC5 is a small, plug-in RS-422 cable driver board that drives long cables up to 1000 feet using differential signaling to provide improved noise immunity.
- Pin Count: 5 #
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: pulls down the associated GATE(s) output turning off its external FET(s). The ISL6173 offers a latched output or indefinite auto retry mode of operation.
-
Supplier: Renesas Electronics Corporation
Description: external capacitor on the TCB pin. After tsubCB/sub has expired, the IC then quickly pulls down the associated GATE(s) output turning off its external FET(s).
-
Supplier: Microchip Technology, Inc.
Description: be pulled down to VEE. This operation will force the Q output LOW and ensure stability. Additional Features 3.3V and 5V power supply options High bandwidth output transitions Internal 75KΩ input pull down resistors Available in 20-pin SOIC package
- Supply Voltage: 3.3 to 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: multiplexed clock input to allow for the distribution of a lower speed scan or test clock along with the high speed system clock. When LOW (or left open and pulled LOW by the input pull-down resistor) the SEL pin will select the differential clock input.The common enable (EN) is
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: capacitor on the CTIM pin, which is charged with a 20µA current once the CR Vth level is reached. The IC then quickly pulls down the GATE output latching off the pass FET.
-
Supplier: Richardson RFPD
Description: as high as >99% System costs come down with fewer and smaller inductors on the PCB No large electrolytic DC-link capacitors for even more system-level savings Pinout is ready for bidirectional applications and optimized for easy PCB routing High power density for compact designs and
- Features: MOSFET, Other
-
Supplier: Silicon Labs
Description: 48 MHz external crystals supported 8 to 166 MHz external clock input supported Customizable PD#/OE/SSON#/FS functions Integrated VCXO with 150 ppm pull range Customizable/programmable rise/fall times (7 settings per output) Programmable/configurable center or down spread spectrum with
- Supply Voltage: 3.3 volts
- Output Frequency: 8.19 to 148.5 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Silicon Labs
Description: spread spectrum clock generation (SSCG) options, with LVCMOS outputs from 1-200 MHz. Features: Integrated VCXO functionality with 150 ppm pull range 4-PLL architecture capable of generating up to 11 LVCMOS outputs Programmable/configurable output frequencies from 1 to 200 MHz 8 to 48 MHz
- Oscillation Frequency: 3 to 200 MHz
- Operating Temperature: -40 to 85 C
- Load Capacitance: 15 pF
- Drive Level: 0.15 to 0.2 milliwatts
-
Supplier: Erdmann Corporation
Description: a distance Declutchable manual override: Pull up on indicator knob, insert 5/8" wrench onto flats and rotate in the appropriate direction (CCW for open, CW for close). Models with handwheel override do not require a wrench. Simply push down on handwheel until engaged with cam and
- Actuator Torque: 700 In-lbs
- Actuation Time: 10 seconds
- Duty Cycle: 75 (%)
- Features: Electric
-
Supplier: Skyworks Solutions, Inc.
Description: analog voltage (AVDD) of the panel, two charge-pump controllers supplying a gate-on voltage (VGH), and a gate-off voltage (VGL) to the LCD panel. The boost converter uses a 1.3-MHz fixed frequency to generate AVDD voltage up to 14.5 V. Two charge-pump controllers can generate up to +30 V and
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: Nexperia B.V.
Description: typical shut-down current Over voltage and under voltage indication at PG output Active output discharge with a typical discharge current of 800 µA Stable with a wide range of ceramic output-stability cap: ESR from 0.001 Ω to 5 Ω; output capacitor from 4.7 µF to 470 µF Integrated
-
Supplier: ValueTronics International, Inc.
Description: negative supply (about -2 V) with an external resistor (50 Ω to 100 Ω). Since speed is a major consideration in ECL designs, the interconnections between gates are often transmission lines, and the pull-down resistor doubles as a line termination. If a standard 500 Ω, 10× probe without
- Bandwidth: 1,500 MHz
- Probe Type: Current, Voltage
-
IC Voltage Regulators - Automotive 150 mA, 40 V tracking LDO with 5 mV tolerance -- NEX91615PB-Q100YSupplier: Nexperia B.V.
Description: µA typical shut-down current Over voltage and under voltage indication at PG output Active output discharge with a typical discharge current of 800 µA Stable with a wide range of ceramic output-stability cap: ESR from 0.001 Ω to 5 Ω; output capacitor from 4.7 µF to 470 µF Integrated
-
Supplier: Fuji America Corporation
Description: pickup and checks for parts remaining on the nozzle after placement Detects tombstoned parts Checks part heights Checks for upside-down leaded parts The LCR check unit checks the electrical properties of passive parts (inductance coils, capacitors, and resistors) before placement. This
Find Suppliers by Category Top
More Information Top
-
A new type of balanced-bridge controlled oscillator
The operation of the bridge makes the pull down capacitor behave as if it adds negative load capacitance to the crystal; hence, it has the unusual prop- erty of decreasing the frequency as its value decreases.
-
Design of bandgap reference circuits in a 65 nm CMOS technology for HL-LHC applications
The second one [6] is based on a pull down capacitor .
-
Multi-Port RF MEMS Switches and
Switch Matrices
The switch’s actuation is achieved electrostatically, and its pull down capacitor is incorporated into the transmission line.
-
Manufacturing issues for a high performance crystal oscillator
If a single pull down capacitor were used, it would also suffer from quantizationerror.
Indicates content that may require registration and/or purchase.