-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Triplex Pumps, Well Pumps
- Features: Condensate Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Wastewater Treatment Pumps, Water Pumps, Well Stimulation Pumps
-
Supplier: Gusher Pumps
Description: Gusher Molten Metal pumps handle lead, babbit, solder, tin, zinc, spelter, etc… at temperatures up to 1200°F. FEATURES Can be Furnished with A, F and H Insulated Motor Motor, Shaft or Pulley Driven Models Available with Fan-Cooled and Water-Jacketed Bearings Available in
-
Supplier: Gardner Denver, Inc.
Description: chemical, refrigeration and light industrial applications. Liquid Ring Liquid ring pumps and compressors utilize rotating positive displacement technology and are typically used in liquid ring vacuum pump applications, but can also be used as a gas, or liquid ring compressor. These
- Mechanical: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Screw, Rotary Vane
- Features: Compression / Pressure, Vacuum / Suction
- Configuration: Vacuum Pump System / Station
-
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH facing downward 63 mm (2.48 in) Exhaust System Exhaust manifold — water-cooled Single, right-side, center-mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: cooler Optional installed transmission oil cooler Optional aftercooler and auxiliary water pump Optional jacket water heat exchanger Exhaust System Exhaust manifold — watercooled Fuel System MEUI Fuel priming pump Fuel transfer pump Primary and secondary fuel
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Caterpillar Oil & Gas
Description: and high idle and TEL, electronic diagnostics and fault logging, engine monitoring and protection system (speeds, temperature, pressure), J1939 broadcast (diagnostic, engine status and control) Cooling System Thermostat and housing — outlet vertical; jacket water pump —
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: ContiTech Roulunds Rubber A/S
Description: belt is a further development of the Vbelt, and is used in modern engines above all. It has ribs running in a lengthwise direction. The engine accessory units are likewise driven by the belt. These include the alternator, the cooling water pump, the air conditioning compressor
- Belt Length: 21.1811138 to 116.141795 inch
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: ContiTech AG
Description: Multi V-belts enable the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems in modern engines. The high quality of the ContiTech multi V-belts guarantees perfect performance. Design and function A multi
Find Suppliers by Category Top
Featured Products Top
-
MCRT® 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale (read more)
Browse Datasheets for S. Himmelstein & Company -
and scalability The SPA/1 V-belt pulley system provides engineers with a reliable, efficient, and adaptable solution for belt-driven power transmission applications. (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
pumping stations use a variety of pumps in their operations, that are driven by variable frequency drives (VFDs), to propel the water through the many stages of purification along the way. Water treatment plants use pumps to pass fresh (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
: Energy Costs Increase Almost every stage where a bottling and canning facility uses water (moving, treating, heating, cooling, and disposing of water), requires a significant amount of energy. Facilities constantly pump water through (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
Forks Seats: Seat Recliner, Height Adjuster Mechanisms Axles: Driveline Systems, Kingpins Brake Systems Hinges: door, trunk and hood hinges, door checkers Engine Management: Water and Oil Pumps, Belt Tensioners (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Forks Seats: Seat Recliner, Height Adjuster Mechanisms Axles: Driveline Systems, Kingpins Brake Systems Hinges: door, trunk and hood hinges, door checkers Engine Management: Water and Oil Pumps, Belt Tensioners (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
A method of object-oriented information management for layout design
… fuel pump) Belt (compressor pulley-crankshaftpulley) Air hose (air cleaner housing-cylinder head) Belt (alternator pulley-crankshaft pulley) Wire (spark plug-distributor) Pipe (exhaust mangold-exhaust pipe) Pipe (intake manifold-fuel injection unit) Belt drive ( water pump pulley -crankshaft pulley) Hose (radiator …
-
Opposed Piston Engines
… from the outlet of the blower to the inlet port belt, the shaft extension to the fan, the vee-belt drive to the alternator, the thermostat housing, and the large full-flow oil filter that hides the pulley driving the water pump .
-
ZASMHBA0003010
Automotive applications include disk brake caliper pistons, power-assist braking components, accessory drive pulleys , water pump housings, solenoids, ashtrays, and transmission components.
-
Simulation of Higher Voltage Vehicles to Optimize Performance
This vehicle simulation was performed under the following conditions: Mechanical Accessory Loads Pulley driven hydraulic steering pump and pulley driven engine water pump .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3740/3/Assessing_the_Complexity_of_a_Recovered_Design_and_its_Potential_Redesign_Alternatives-2009.pdf
Figure 8: New pulley to drive the water pump and power steering pump – CAD model and machined part.
-
Federal Register > Tuesday, November 6, 2001 > [66 FR 56145] Denial of Motor Vehicle Defect Petition, DP00-008
The new drive design featured a water pump with the drive belt pulley welded onto the pump shaft.
Indicates content that may require registration and/or purchase.