Products/Services for Pulse H1012 Network Card Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
Pulse Transformers - (116 companies)Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency. Pulse forming networks (PFNs) collect electrical energy over a relatively long... -
Laser Drivers - (70 companies)Laser drivers control and manage the operation of lasers used for switching in optical networks. Laser drivers control and manage the operation of lasers used for switching in optical networks such transmission systems, optical transmitters... -
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3... -
Pulse Generators - (105 companies)Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate... -
Gate Drivers - (227 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
-
Pulser-Receivers - (29 companies)Pulser-receivers generate ultrasonic pulses, which are propagated into materials for NDT testing. Pulser-receivers (also referred to as pulser/receivers) generate ultrasonic pulses, which are propagated into materials for nondestructive testing (NDT...
-
PC Card Connectors - (116 companies)...and maintained by the Personal Computer Memory Card International Association (PCMCIA), a U.S. computer industry trade organization. Known originally as PCMCIA or PCMCIA cards, PC cards were designed for computer storage expansion. They are now used as network...
-
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
Network Cards and Network Controllers - (562 companies)Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network. They are also known as network interface cards (NIC) or network adapters. Network protocol, configuration, processor...
Product News
-
Rego Electronics Inc.
SD Card & Micro SD Card Sockets Card Sockets. Product Series -. SD card PCB mount socket. Features & Benefits -. Available for both right angle top mount and right angle reverse mount with push-push / push-pull ejectors. Stand-off type available for placing electronic components under the connector. High quality, high reliability. Target Market - IP Camera, Digital Video Recorder, Gaming, Automation Computing, Network Appliance, Embedded Board, Point of Sale, Industrial Mother Board. Micro SD Card Sockets. Product Series... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
Power Edge Card Connectors Product Series -. A full series of vertical, right angle and straddle mount types connectors. Features & Benefits -. Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
S.I. Tech, Inc.
What is a Bit-Driver? A Bit-Driver (R) is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Advantech
Essential 3U Ethernet Switch Card for Railway Advantech Launches MIC-3850: Rugged 3U Managed Ethernet Switch Card for Demanding Railway Applications. Uncompromising Reliability and Standards Compliance. The MIC-3850 is purpose-built for mission-critical applications. Its adherence to EN50155, EN50121-4, and EN50121-3-2 guarantees resilience against the demanding conditions inherent in railway environments. Customers gain peace of mind knowing their network backbone is engineered for maximum uptime and regulatory safety compliance... (read more) -
Win Source Electronics
WE-LAN Pulse Transformer 350µH SMD The WE-LAN 10/100 Base-T Pulse Transformer from W urth Elektronik is a highly reliable component optimized for LAN networking. Its robust design, featuring a 350 uH inductance, makes it ideal for use in Ethernet systems such as routers, switches, and modems. This surface-mount device (SMD) comes in a convenient tape and reel package, making it easy for automated assembly processes. Engineers will appreciate the WE-LAN pulse transformer 's extended operational temperature range of -40 C to 105 C... (read more)Browse Transformers Datasheets for Win Source Electronics -
Exsenco, LLC
Industrial network type servo controller IRDM + IRDS-SV servo controller Industrial network type (command: analogue or pulse). Adopting Simple Adaptive Control theory. High speed servo calculation cycle : 5kHz. Several kinds of industrial network are available for IRDM to interface with host system (CC-Link, CC-Link IE Field, EtherNet/IP, PROFIBUS, EtherCAT).Possible to connect GY sensor directly as position feedback and build up high performance position control system with 1 mm resolution. Possible to connect incremental pulse... (read more)Browse Servo Drives Datasheets for Exsenco, LLC -
Ametek Solartron Metrology
Orbit® 3 Digital Measuring Network then connect an Interface module, available with a variety of outputs including USB, RS232 and Ethernet. Each connects with up to 150 modules! With the USB, you also attain dynamic speeds of up to 4000 readings per second, per module. Via the interface module, you can then output any module reading to a computer, PLC, or network. For PC 's, Solartron offers free software drivers, which provide sample programs and coding to communicate with the probes via SPC program, Microsoft (R) Excel... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
CRYSTECH, Inc.
5kV Pockels Driver for EO Switching Electro-optic laser systems often face slow switching speed, unstable pulse control, and limited voltage flexibility. These issues can reduce modulation accuracy and affect overall laser performance in precision applications. This driver is designed to provide reliable and fast high-voltage control for Pockels cells. * High-voltage output up to 5 kV supports effective switching. * Adjustable pulse width (200 ns -1 ms) enables flexible control. * Fast rise/fall time <=20 ns improves timing... (read more)Browse Q-switches Datasheets for CRYSTECH, Inc. -
Corech Microwave
Pulse-Modulated RF Source for Pulsed Testing Corech CSG9K40GA supports pulse modulation for RF and microwave test applications where engineers need controlled pulsed signal output. The instrument provides internal and external pulse modulation support, making it suitable for receiver evaluation, gated RF testing, pulsed component validation, and automated microwave test sequences. Pulse source, trigger mode, polarity, period, width, delay, and single or double pulse operation can be configured according to the test requirement... (read more)Browse Signal Generators Datasheets for Corech Microwave -
Anritsu Company
Economy Vector Network Analyzer MS46322B The ShockLine MS46322B series is a line of budget-friendly vector network analyzers (VNAs) designed for a wide range of applications. Here's a breakdown of its key features: Cost-Effective Performance: The MS46322B series utilizes Anritsu's shockline VNA-on-chip technology. This innovative technology simplifies the internal design, resulting in lower instrument costs without sacrificing accuracy or repeatability of measurements. Frequency Range and Applications: The series offers various... (read more)
-
DRIVER NEEDED: Intel Pulse h1012 (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
Device Type: Network Adapter. .... Model: Pulse h1012 . .... Re: DRIVER NEEDED: Intel Pulse h1012 (Windows XP Professional) [PCI / ISA]. .... If the fcc id number is "EJMNPDALBANY", this is not a Pulse card ... it's an Intel card.
-
DRIVER NEEDED: Pulse Microsystems pulse h1012 (Windows 98SE) [PCI / ISA] - Free Drivers Download | Request and Support Forums
Device Type: Network Devices. .... Manufacturer: Pulse Microsystems. .... Model: pulse h1012 . .... Re: DRIVER NEEDED: Pulse Microsystems pulse h1012 (Windows 98SE) [PCI / ISA]. .... If it's a retail pci card , the FCC ID # might also prove helpful.
-
Network Adapter Request Board - Page 42 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Intel Pulse h1012 (Windows XP Professional) [PCI / ISA]. .... DRIVER NEEDED: Silicom Connectivity Silicom 11b wierless lan pc card (Windows XP Professional) [PCMCIA]. .... DRIVER NEEDED: Belkin F5D7010 Wireless G Notebook network Card (Windows XP Home) [PCMCIA] .
-
Network Adapter Request Board - Page 12 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Inventel PC CARD IVT802.11bPC: Wireless standard IEEE 802.11b Throughput 11 Mbps WEP 128 Bit encryption and WPA Plug-and Play Ad-hoc or Infrastructure mode Automatic fall back data rates 11, 5.5, 2 and 1 Mps Embedded .... DRIVER NEEDED: ViewSonic wireless lan 802.11g network adapter (Windows XP Professional) [PCI / ISA]. .... DRIVER NEEDED: OLD INTEL Pulse h1012 (Windows XP Professional) [PCI / ISA] .
-
Textbook of Pulmonary Vascular Disease
Am J Physiol 256: H1012 –H1022 42. .... The Acute Respiratory Distress Syndrome Network . .... com- ponents of currents, (2) clamping the membrane voltage or applying controlled current pulses directly to membrane .... Am J Card Imaging 7:164–178 5. .... Fire A, Xu S, Montgomery MK, Kostas SA, Driver SE, Mello CC .
-
Aging and Heart Failure
The role of specific diabetic drivers to the clinical phenotypes of heart failure with normal EF or .... ↑ Systolic blood pressure and pulse pressure, LV mass 2. .... J Card Fail. .... levels [9]: prior to the onset of death signal- ing (upstream signal transduction networks ), at the uncommitted .... Am J Physiol Heart Circ Physiol. 2010;299(4): H1012 –23.
-
Electrical Diseases of the Heart
H1012 . .... Card Electrophysiol Rev 2003; 7:201–207. .... fibrillation in dogs with rapid ventricular pacing induced heart failure: Evidence for a role of driver regions. .... other known factors for TdP risk, according to their relative importance, in a network algorithm for arrhythmogenesis. .... mode, pulse Doppler, and tissue velocity imaging of echocardiography are well recognized methods for detecting fetal arrhythmias…
-
Network Adapter Request Board - Page 81 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: kingmax zv-dvd pc card zv-dvd pc card (Windows 95) [PCMCIA]. .... DRIVER NEEDED: OLD INTEL Pulse h1012 (Windows XP Professional) [PCI / ISA]. .... DRIVER NEEDED: SMC Networks , Inc. en5030c (Windows 98SE) .
-
Network Adapter Request Board - Page 14 - Free Drivers Download | Request and Support Forums
Sticky: DRIVER NEEDED: edup wireless lan card (Windows XP Professional) ( 1 2 3 4 5 ... .... DRIVER NEEDED: Microsoft virtula private network adapter (Windows 98). .... DRIVER NEEDED: Pulse Microsystems pulse h1012 (Windows 98SE) [PCI / ISA] .
-
Cardiac Fibrosis and Heart Failure: Cause or Effect?
one of the major drivers of EMT. .... (2006) Complex networks orchestrate epithelial-mesenchymal transi- tions. .... J Card Fail 14(3):181–188 74. .... (2003) Effect of amlodipine, quinapril, and losar- tan on pulse wave velocity and plasma collagen markers in .... Am J Physiol Heart Circ Physiol 299: H1012 –1023.
Indicates content that may require registration and/or purchase.