Products/Services for Pulse Jack Ethernet Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL... -
Pulse Transformers - (116 companies)Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency. Pulse forming networks (PFNs) collect electrical energy over a relatively long... -
Pulse Generators - (105 companies)Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate... -
Gate Drivers - (227 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete... -
Ethernet Cables - (396 companies)...implemented on twisted-pair cable with modular connectors. It uses pins 1 and 2, 3 and 6, in an 8 position modular plug / jack, typically called an RJ-45. Patch cables for 10Base-T Ethernet are usually pinned to the EIA / TIA 568A or 568B standard... -
Phone Jacks and Plugs - (254 companies)Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
-
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...
-
Laser Drivers - (70 companies)...current to 100 mA, programmable laser bias current to 100 mA, and a 25-ps rise time. Laser drivers with adjustable pulse-width control, a selectable data retiming latch, electrostatic discharge (ESD) protection, and an internal-series damping resistor...
-
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3...
Product News
-
S.I. Tech, Inc.
Gigabit Ethernet to Fiber Bit-Driver® The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Industrial Ethernet to Fiber Optic Bit-Driver S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver (R). This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver (R) with one Ethernet port (10/100... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Extend Ethernet Up to 80Km with Bit-Driver! The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. Optical Unit Connection: Connect the optical transmission line to the T and R receptacles. Note which cable channel goes to T or R by noting... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Corech Microwave
Pulse-Modulated RF Source for Pulsed Testing . The CSG9K40GA covers 9 kHz to 40 GHz and also supports step sweep, USB/Ethernet control, and SCPI-based remote operation. These functions help engineers build repeatable pulsed RF test workflows in laboratory, communication, component characterization, and automated test environments. More details are available on the CSG9K40GA pulse-modulated RF signal generator page. (read more)Browse Signal Generators Datasheets for Corech Microwave -
Rego Electronics Inc.
RJ45 with LED Jacks Product Series -. 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors. Features & Benefits -. A full range of products, high quality, high reliability, customization available, long term supply. Target Market -. Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Keystone Electronics Corp.
Modular Keystone RJ45 Jacks for PCBs & Panels A new series of advanced 8P8C modular jacks suitable for 100Base-T (Fast Ethernet) applications to support the high-speed performance requirements of Gigabit Ethernet applications, are now available from Keystone Electronics Corp. Manufactured for increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications... (read more) -
Win Source Electronics
WE-LAN Pulse Transformer 350µH SMD The WE-LAN 10/100 Base-T Pulse Transformer from W urth Elektronik is a highly reliable component optimized for LAN networking. Its robust design, featuring a 350 uH inductance, makes it ideal for use in Ethernet systems such as routers, switches, and modems. This surface-mount device (SMD) comes in a convenient tape and reel package, making it easy for automated assembly processes. Engineers will appreciate the WE-LAN pulse transformer 's extended operational temperature range of -40 C to 105 C... (read more)Browse Transformers Datasheets for Win Source Electronics -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
CRYSTECH, Inc.
5kV Pockels Driver for EO Switching Electro-optic laser systems often face slow switching speed, unstable pulse control, and limited voltage flexibility. These issues can reduce modulation accuracy and affect overall laser performance in precision applications. This driver is designed to provide reliable and fast high-voltage control for Pockels cells. * High-voltage output up to 5 kV supports effective switching. * Adjustable pulse width (200 ns -1 ms) enables flexible control. * Fast rise/fall time <=20 ns improves timing... (read more)Browse Q-switches Datasheets for CRYSTECH, Inc. -
Oriental Motor USA
Redesigned MRCU Robot Controller & Drivers Oriental Motor USA is pleased to announce the launch of the newly redesigned MRCU Series Integrated Robot Controller and Drivers. This updated series combines the robot controller and AZ Series drivers into a single compact package, capable of controlling up to 8 axes simultaneously. With a built-in switch, users can easily configure the number of robot axes and end effectors, offering flexibility for a wide range of applications. Key features: Control via EtherNet/IP TM or I/O. Supports... (read more)
-
DRIVER NEEDED: Intel Pulse Jack JWOA1PO1R (Windows XP Professional) - Free Drivers Download | Request and Support Forums
Ok so I reprogram my computer and put on some drivers, but still some are missing including my driver for ETHERNET . .... I opened the box and it's witten Pulse Jack JWOA1PO1R inside.
-
DRIVER NEEDED: Intel Pulse Jack JWOA1PO1R (Windows XP Professional) - Free Drivers Download | Request and Support Forums
Ok so I reprogram my computer and put on some drivers, but still some are missing including my driver for ETHERNET . .... I opened the box and it's witten Pulse Jack JWOA1PO1R inside.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…inlet drain valve piping kits; cover assemblies; cartridge weight scales; air guns; mechanical jacks ; trolley hoists; universal .... ; electric hot plates; heating elements; resistance panel heaters; heat blankets; brake resistors; heat resistance panels; telecom heaters; mica panel heaters; smart telephones; Ethernet base units; amplifiers; blank CDs; flash memory … LCR enclosures; cab signaling system PCBs; lamp driver modules; aluminum covers; SCX … power-management and programmable-logic IC; integrated circuits; contactor tips for controllers; axle pulse generators; HXP-3…
-
Forum: Chem. Ing. Tech. 11/2009
Astrid Berger, VLT of drive technique Danfoss road 8, A-2353 Guntramsdorf Tel.: (+43 22 36) 50 .... The allow by ethernet of conventional RJ 45-sleeves provide themselves with strain reliefs and allow the use of industrietauglichen plugs in straight or gewinkelter execution. .... The VLT® is the High-Power-frequency converter with 12- pulse also new Einspei- .
-
Network Adapter Request Board - Page 32 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Pulse Jack JWOA1PO1R (Windows XP Professional) [IDE]. .... DRIVER NEEDED: VIA Technologies Via Rhine 11 Fast Ethernet Adapter (Windows XP Professional) .
-
Encouraging Innovation by
Engineering the Learning Curve
However, with the Ethernet port in use, only 13 of the I/O pins are passed up the … can be powered from either 4 AA batteries or a 1mm DC power jack , which is regulated .... Using one of our serial-line driver boards, a standard serial cable can easily be connected from … speed of 400 The DC Motor layer (Figure 6.7) supports simultaneous independent pulse -width-modulation control…
-
Manual of the Mess- and automation technique in the automobile
…instrumentation / Instruction Protocoll FIP field bus industry protocol FIP Federation for information Processing FIPO Field Instantly program Mable Oscillator FIPS Federal information Processing standard FIR of Finite- pulses -Response (- filter) FIR research … FKS remote Atriplex-small - plug FL Fuzzy-Logic FLC … converter FUI file update information FUNI Frame-Based→UNI FVA of research-association of drive technique FVIPS ridge … gate Assisted Turn Off thyristor GAU Greatest accident to Adopt GBE Giga byte ethernet GBIB general pure…
-
Electrical engineering and electronics for machine farmers
…pause 417, 264 pulse-pause-ratio, 264 pulse width modulation (PWM) 264, 264 pulse repeating time, pumping … reference signal, 453 reflection light barrier, 441, 442 reflection-measuring methods, 445 regulating drive , 395, 396 friction … circuits, 92-99 resonant circuit modulation 255, 442 Sehnung 58-60, 336 secondary control 396, 425 self-inhibition, self induction, self ignition, transmitters, optical, 186 sensor, 433 sensor plugs 522 SERCOS, 474 series … 468 sequence, 532 Shared ethernet , 501 shunt, 23 safety…
-
PDF - Intel R1304GZ4GC
Jack - RJ45, Dual, 2x1, Right Angle, w/ 4 LEDs, Metal Shielding, & Magnetics Pulse Engineering JGL-0005NL. .... I/O & Interface Ethernet Controller - Quad Port, 10BASE-T/100BASE-TX/1000BASE-T/SX/LX/KX Intel NHI350AM4. .... Regulator - DC-DC Controller, Three-Phase, Buck, PWM, w/ Integrated MOSFET Drivers , for Intel VR12 DDR .
-
Drive solutions
…Pol few number 107 Pol wheel position adjustment 118 pop-Up- Ausschleuser 280 gantry cranes 290 portal robots 341 positioning sequence 180, 329 positioning sequence control 337 positioning drives 183, See 323 332 … 281 Power link 188, ETHERNET Power link presses 430 … process control of pump drives 462 test benches 440 Publisher Subscriber principle 186 pulse inverters network input .... 41 winding characteristic Palettieren 394 winches 305 angle 80 angular acceleration 80 angle sensors 78, 124 evaluation…
Indicates content that may require registration and/or purchase.