Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.
- Maximum Discharge Flow: 0.14166666666666666 GPM
- Maximum Discharge Pressure: 220 psi
- Features: Metering Pumps
- Pump Housing Material: Plastic, Stainless Steel
-
Description: Pump Series EW: IP 65 electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Turndown ratio 1800:1.)
- Maximum Discharge Flow: 0.11166666666666666 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Supplier: Radwell International
Description: EXCEL AD METERING PUMP, PULSE/ANALOG INPUT W/ DUAL MANUAL CONTROL- ADVANCED FEATURES, OUTPUT CODE 4, 0.005 TO 0.5 GPH (0.02 TO 1.9 LPH), 250 PSI (17.2 BAR), 110-120 VOLT US PLUG. FREE 2 YEAR RADWELL WARRANTY
-
-
Description: EH Electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Typical turndown ratio 125:1.)
- Maximum Discharge Flow: 0.013333333333333334 GPM
- Maximum Discharge Pressure: 215 psi
- Discharge Size: 0.375 inch
- Media Temperature: 140 F
-
Supplier: Pump Solutions Group
Description: directly to the pump. No machining or any special drillings or tappings needed to retrofit pump. Ideal for water/wastewater, power and process industry applications...anywhere that pump flow must be automatically proportioned or varied. Features • Stroke position indicator on
- Features: Metering Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's PHP-300 Series of programmable, solenoid-driven diaphragm liquid metering pumps can be operated manually or automatically, utilizing a 4-20 mA input or pulse input. PHP-400 and PHP-500 Series pumps are diaphragm liquid metering pumps designed for
- Maximum Discharge Flow: 0.004033333333333333 to 0.41616666666666663 GPM
- Maximum Discharge Pressure: 30 to 250 psi
- Discharge Size: 0.25 to 0.5 inch
- Media Temperature: 170.6 to 199.4 F
-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller and a pulse free constant flow pump body. FSH-CF series is a high efficiency, high precision, high
- Maximum Discharge Flow: 0.23775484737356667 GPM
- Horsepower: 1.07217630792226 HP
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually
- Maximum Discharge Flow: 1.3566666666666667 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 250 F
-
Description: Features: The HRP Series metering pumps enable high-speed, accurate flow in a compact package. Designed specifically for OEM applications, the HRP pump has been sized for easy integration into many types of systems. Several control options, including proportional, 1:1 digital
- Maximum Discharge Flow: 0.00001452946275 to 0.0100385379 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.25 inch
- Horsepower: 0.007505234155455792 HP
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: ProMinent Fluid Controls, Inc.
Description: The solenoid metering pump Beta® is equipped with all setting and control functions for modern water treatment and chemical metering. As compared to its predecessor model, it features a pulse step down and step up function. This facilitates a more accurate adaptation to
- Features: Metering Pumps
-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller with color touch screen interface and a pulse free constant flow pump body. System Features UL/ATEX
- Maximum Discharge Flow: 0.63401292632951 GPM
- Horsepower: 1.07217630792226 to 2.9484848467862 HP
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Chemical resistance prevents contamination of your pumped medium • Quiet, reliable, accurate, and virtually pulse-free • Pumps can run dry continuously without damage • Built-in overpressure protection prevents damage to pump A convenient way to transfer liquids in the
- Maximum Discharge Flow: 0.34342366500000004 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Remote control pumps|Pumps accept a
- Maximum Discharge Flow: 0.008333333333333333 GPM
- Maximum Discharge Pressure: 250 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Remote control pumps|Pumps accept a
- Maximum Discharge Flow: 0.016666666666666666 GPM
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Robust processor-based control offers improved electromagnetics • Easy-to-use push button controls with LCD user interface • Manual stroke length knob • Low level float switch connection • Lockable clear cover • NEMA 4X / IP65 enclosure Remote control pumps|Pumps accept a
- Maximum Discharge Flow: 0.008333333333333333 GPM
- Maximum Discharge Pressure: 250 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on
- Maximum Discharge Flow: 1 to 12 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Pump Type: Injection Pumps
- Power Source: None, Pump Only
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 620S/RE4, 620U/RE4, 620Du/RE4: 0-2 bar NEMA 2 (IP31) low-pulsation pumps fitted with LoadSure tubing element pumpheads 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate,
- Maximum Discharge Flow: 0.000792 to 3.432 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.4724412 to 0.6692917 inch
- Power Source: AC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering
- Maximum Discharge Flow: 0.000792 to 3.432 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.4724412 to 0.6692917 inch
- Power Source: AC Powered
-
Supplier: Sames North American Corporation
Description: User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping, metering and electronic Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology)
- Maximum Discharge Flow: 0.5283333333333333 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Arcmed Bio-Chem
Description: the pump. Once the pump is primed, it is able to generate around 5psi (0.3bar) pressure, equating to 11™ 6 (3.5m) of water. Continuous duty The pumps are designed for continuous duty. They are suitable for up to 20 million actuations, corresponding to nearly 3,000 hours of
- Maximum Discharge Flow: 0.0003168 to 0.0019008 GPM
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
- Features: Metering Pumps, Micro Pumps, Other, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Sames North American Corporation
Description: User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping, metering and electronic Quality of mixed materials thanks to the direct injection in the high performance unique design static mixer (INJECTMIX technology)
- Maximum Discharge Flow: 1.0566666666666666 GPM
- Maximum Discharge Pressure: 5,076.3195 psi
- Power Source: Air / Pneumatic
- Pump Type: Dosing Pumps, Positive Displacement Pumps
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 250 F
-
Supplier: Watson Marlow Pumps Group
Description: provide precise low-pulse multi-channel low-flow rates. Cassettes may be pre-loaded with tubing available in nineteen sizes and three materials. Twin segment tubing doubles pumping life. Cassettes may be removed without disturbing other channels. Digital speed control from 3rpm to 110rpm
- Maximum Discharge Flow: 0.0095101938 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Features: Injection Pumps, Metering Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Flow rates up to 1,750 ml/min at 360 rpm Flip-top rapid loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One year warranty Extension pumpheads for multi-channel pumping Encoder output (36 pulses/rev) The 313VBM/D comprises a 313D
- Maximum Discharge Flow: 0.00089818497 to 0.63401292 GPM
- Discharge Size: 0.01968505 to 0.3149608 inch
- Power Source: DC Powered
- Features: Metering Pumps, Self-Priming Pump
-
Supplier: OMEGA Engineering, Inc.
Description: “twowire” or “loop powered” device, meaning that it is powered by the 4 to 20 mA loop circuit itself. Pulse and 4 to 20 mA analog outputs can be used to signal external devices, e.g. certain metering pumps and water treatment controls. Alternatively, one or more pulse
- Operating Temperature: -32 to 131 F
-
Supplier: Watson Marlow Pumps Group
Description: 405U/L: low-pulsing, single channel flows up to 730 ml/m Digital speed control via top panel mounted keypad. Reversible motor for easy fluid recovery. Max high speed priming function.The 405U/L pump is a precision manual/auto-control pump which use 1.6mm wall tubing. All have
- Maximum Discharge Flow: 0.16114495050000002 GPM
- Power Source: AC Powered
- Pump Housing Material: Aluminum
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: Specifically designed to pump waste water, the Viking Power 16 is an ultramodern, single-chamber self-priming diaphragm pump that can be set up in several different pump/motor configurations. Perfect for installation in tight spaces, the Viking Power 16 can be installed anywhere
- Maximum Discharge Flow: 3.96 GPM
- Discharge Size: 0.5 to 1 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Williams
Description: The Oscillamatic Controller can operate with all Williams pneumatic metering pumps by sending a pulse of air or gas to the pump, which causes the pump to stroke and inject chemical. After sending the pulse to the pump air/gas exhausts allowing the
-
Supplier: Clark Solutions
Description: and pulsating flows. It is particularly recommended for metering the output of air-driven diaphragm pumps. Designed for modularity and versatility, the EX81 has a current-sinking pulse output, which can be combined with the appropriate transmitter or indicator depending on the
- Pipe Diameter: 4 to 8 inch
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 4.5 to 3,120 GPM
- Operating Pressure: 200 psi
-
AC Motor Drives - iQpump1000 Configured Pump Drive (VFD), 240V 3-Phase, 1 HP, UL Type 12 -- Q1C2A004Supplier: Yaskawa America, Inc. - Drives Division
Description: disconnect Input fuses Line/load reactors Bus reactor (for small HP ratings, see tables) Input filter Door-mounted operator controls NEMA 12-Pulse Configured Output cards Network communication cards Input breaker (65k) Input filter Door-mounted operator controls Door-mounted keypad viewing
- Rated Power: 746.145940820405 watts
- Continuous Output Current: 4.2 amps
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
AC Motor Drives - iQpump1000 Configured Pump Drive (VFD), 480V 3-Phase, 60 HP, UL Type 1 -- Q1C1B077Supplier: Yaskawa America, Inc. - Drives Division
Description: disconnect Input fuses Line/load reactors Bus reactor (for small HP ratings, see tables) Input filter Door-mounted operator controls NEMA 12-Pulse Configured Output cards Network communication cards Input breaker (65k) Input filter Door-mounted operator controls Door-mounted keypad viewing
- Rated Power: 44,768.756449224304 watts
- Continuous Output Current: 77 amps
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: disconnect Input fuses Line/load reactors Bus reactor (for small HP ratings, see tables) Input filter Door-mounted operator controls NEMA 12-Pulse Configured Output cards Network communication cards Input breaker (65k) Input filter Door-mounted operator controls Door-mounted keypad viewing
- Rated Power: 93,268.24260255063 watts
- Continuous Output Current: 125 amps
- Supply Voltage (AC): 600 volts
- Phase: Three Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: disconnect Input fuses Line/load reactors Bus reactor (for small HP ratings, see tables) Input filter Door-mounted operator controls NEMA 12-Pulse Configured Output cards Network communication cards Input breaker (65k) Input filter Door-mounted operator controls Door-mounted keypad viewing
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 130 amps
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
Supplier: Clark Solutions
Description: counters, and computer cards. IP meters are ideal for chemical proportioning applications. For rate and total display, as well as pump pacing, the FT415/420 flow indicator can be mounted directly on the IP80 Series, or remotely on a wall or panel. If display is not required for pump
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 130 F
- Liquid Volumetric Flow Rate: 0.28 to 4,700 GPM
- Operating Pressure: 250 psi
Find Suppliers by Category Top
Featured Products Top
-
flexible sealing solutions for pumps, valves, filling systems, and precision equipment. The bellows structure enables multiple functions, including pulse dampening, movement compensation, expansion absorption, and protective isolation, helping maintain system reliability in critical applications (read more)
Browse Industrial Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
. PTFE bellows act as pulse dampeners, compensating elements, and protective barriers, helping maintain system integrity in fluid control equipment. Their corrosion resistance and non-reactive properties make them suitable for use (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
and gaskets also destroyed meters and gauges. Liquid for all practical purposes is not compressible, any energy that is applied to it is instantly transmitted. This energy becomes dynamic in nature when a force such as quick closing valve or a pump applies velocity to the fluid (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
and provides an end-to-end width that is identical to an ASME BPE 180 elbow. Sensor Detects Low Gas, Liquid Flows Well-suited to pulsing or periodic flows, these in-line flow sensors provide rapid response and can monitor changes as low as 5 ml/min (0.001 GPM). Solid state device has no moving
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
) and a Pulse Width Modulator (PWM), enable the digital design and development of power related INTRODUCTION applications to be simpler and easier. Most of the power conversion applications consist of an Some advantages of using a digital implementation for AC-to-DC conversion stage immediately
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
Foaming control by automatic carbon source adjustment using an ORP profile in sequencing batch reactors for enhanced nitrogen removal in swine wastewater treat...
The diluted swine waste was pumped into the SBR using a pulse metering pump with a pulse of 1 g/cycle, after which the swine waste was added at 10-min intervals.
-
CR4 - Thread: Size of a drop?
I assume you use a metering pulse pump to force the right amount out of the end at the right time.
-
An Industrial-Based Consortium to Develop Premium Carbon Products from Coal Final Report - Part 4
This permits a small amount of liquid (up to ~50 cc) to be contained in a line which can then be purged with inert gas through the use of a remotely actuated valve, thus resulting in a crude pulsed metering pump .
-
SPRAY CHARACTERISTICS OF A FLOW-BLURRING ATOMIZER
Fuel Reservoir Peristaltic Metering Pump Pulse Dampener .
-
Application of the iodine–azide postcolumn reaction in RP‐HPLC for the determination of thioguanine in urine
Obviously, in order to obtain reliable results, it is necessary to develop a practical system with metering pumps , pulse -dampeners, thermostats, and safety systems.
-
Substantive measures taken to strengthen Indonesian-US military relations
Shipped in 106 containers, the goods included operating rooms, laboratories, intensive care beds, x-ray units, a dental surgery unit, refrigerated blood banks, microscopes, suction pumps and pulse meters .
-
Instrument for Field Monitoring of Carboxylate Coolants and Heat-Exchange Fluids
5 If the pH is above this limit, the microcontroller pulses the first metering pump and acidic reagent is dosed at an exact rate into the reaction vessel, where it circulates into the measuring loop.
-
Applied Research and Engineering Solutions in Industry
The weight of input liquid can be transported by high precision pulse and free metering pump .
-
Cole Parmer Cole Parmer batch controller from Cole-Parmer
• Pulse output allows proportional feed with a pulse -responsive metering pump .
-
Hanford Works monthly report, July 1952
… mixer settler using Homolite _tage blocks was completed° This and other work in connection with the multicurle pulse column and the miniature mixer settler gloved box bank, including pressure valves, column . base plates, pulse generators, pulse timers, metering pumps , check valves and - .
Indicates content that may require registration and/or purchase.