-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 31 ps Risetime 5 kHz to 11 GHz Bandwidth ±5 ps Differential Delay Applications High-speed digital signal Splitter High-speed digital signal Combiner RF and Microwave The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for testing
- RX (Low): 0.005 to 11,000 MHz
- Package Type: Connectorized
- Device Type: Diplexer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 961972-B8859NL Category: Transformers>Pulse Transformers Series: SmartER Splitter™ Package: Tray Transformer Type: ADSL, VDSL Height - Seated (Max): 0.453" (11.50mm) Standard Package: 80 Mounting Type: Through Hole Dimension: 0.839" L x 0.531" W (21.30mm x
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Win Source Part Number: 863324-B8845NL Series: SmartER Splitter™ Features: - ADSL, VDSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct.
- Features: Other
- Category: Signal / RF Transformer
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Win Source Part Number: 863330-B8887NL Series: SmartER Splitter™ Features: - ADSL, VDSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse Win Source Part Number: 863317-B8817NL Series: SmartER Splitter™ Features: - ADSL, VDSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct.
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 21 ps Risetime 17 GHz Bandwidth ±2 ps Differential Delay Applications Digital System Testing Differential Signal Splitter or Combiner Deflection plate driver for traveling-wave oscilloscopes. The Picosecond Advantage: This Balun/Differential Pulse Splitter can be
- RX (Low): 17,000 MHz
- Package Type: Connectorized
- Device Type: Diplexer
-
Supplier: Werbel Microwave LLC
Description: WMRD08-7.2-S is a resistive splitter that covers up to 7.2GHz with ultra-wide bandwidth. This design is useful when there are many low power signals within a wide spectrum. By design, the nominal insertion loss and isolation is 6dB, hence it is often referred to as a “6dB
- Frequency Range: 7,200 to 7,125 MHz
- Features: Other
-
Supplier: SAE International
Description: the second injection is investigated. The images indicate that the mixture fields of the first and second pulse get into contact at a certain time during the injection event. After that, a relatively fast ignition of the second pulse is observed. These findings demonstrate that the
-
Supplier: ValueTronics International, Inc.
Description: The DLM4038 is a 350 MHz, 8 Channel mixed signal oscilloscope from Yokogawa. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.
- Bandwidth: 350 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Radwell International
Description: PULSE SWITCH, DISTRIBUTOR/SPLITTER, FOR INCREMENTAL ENCODER SIGNALS, 12 - 30 VDC POWER SUPPLY, HTL/RS422 FORMAT, 1 MHZ HIGH FREQUENCY RANGE, 2 PULSE INPUTS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: all other test signal outputs. One of the sync pulse generators must be installed in the mainframe to drive the Tektronix TSG11.
- Device Type: Generator
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 1GS/s Sample Rate 1 Hz to 500 MHz Waveform Length: 1000000 points 8-bit arbitrary
- Minimum Frequency Range: 500 MHz
- Maximum Frequency Range: 500 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Electro-Sensors, Inc.
Description: Analog Shaft Speed Sensors Features • Large gap non-contact sensing • Signal transmission up to 1,500 feet • Easy to install - no maintenance • Rugged and reliable 916 Sensors have a 3/4" threaded aluminum body, are supplied with a mounting bracket and jam nuts, and are recommended for use
- Operating Temperature: -40 to 140 F
- Body Shape: Rectangular
-
Supplier: Electro-Sensors, Inc.
Description: rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used with pulse generators that have evenly spaced magnets of
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: Electro Optical Components, Inc.
Description: equipped with a DC-monitor for alignment and detector control or the measurement of low frequency background signal. Furthermore, the HSA-Y features two identical signal outputs that enable triggering or signal control without the need for an external signal
- Maximum Output: 2 volts
- Bandwidth: 2,500,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Supplier: Electro-Sensors, Inc.
Description: will pass vertically in front of the sensor face, and horizontal alignment when the magnets will pass horizontally in front of the sensor face. These speed sensors use magnet-sensing Hall Effect IC's to produce a digital pulse signal to interface with speed switches, tachometers,
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SPLITTER VDSL ADSL FLUSHMOUNT Product overview: CP-V413PS from Pulse Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets,
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: or less); 1.5 sec or less (with a span of 500 nm or less) Pulse light measurement Peak hold mode: Incorporates a circuit for measuring the peak level within the specified gate time (1 ms to 10 s). (Recommended optical pulse width: 30 μs or more), Optical pulse repetitive
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QEA series broadband detectors cover the frequency range of 18 to 170 GHz in nine waveguide bands. These detectors provide an output voltage which is directly proportional to the power level of an RF signal without needing any external DC bias. They are useful for power
- Input Frequency Range: 18,000 to 170,000 MHz
- Power Level: 16.989700043360187 to 20 dBm
- Package Type: Connectorized
- Connectors: SMA
-
Supplier: Transcat, Inc.
Description: Product Highlights More powerful SDS1000CFL series, invented by an international effort. This newer family of oscilloscopes provide up to four channels with an external trigger input channel and can capture multiple signals simultaneously. It meets the application requirements of product
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights More powerful SDS1000CFL series, invented by an international effort. This newer family of oscilloscopes provide up to four channels with an external trigger input channel and can capture multiple signals simultaneously. It meets the application requirements of product
- Bandwidth: 300 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights More powerful SDS1000CFL series, invented by an international effort. This newer family of oscilloscopes provide up to four channels with an external trigger input channel and can capture multiple signals simultaneously. It meets the application requirements of product
- Bandwidth: 300 MHz
-
Description: circuit is pulse width modulated at 2.7KHz and delivers a load of 0.1 to 25 Amps. Temperature resolution for this controller is 0.01°C, providing exceptional control stability in a well designed thermal system. The H-bridge configuration allows for a seamless transition between heating and
-
Supplier: Microchip Technology, Inc.
Description: Time: 18 ms (typical)– Chip-Erase Time: 70 ms (typical)– Byte-Program Time: 14 µs (typical)– Chip Rewrite Time: 16 seconds (typical)– Single-pulse Program or Erase– Internal timing generation Two Operational Modes– Low Pin Count (LPC) Interface mode forin-system operation– Parallel
- Density: 8,000 kbits
- Data Rate: 33 MHz
- Endurance: 100,000 Write/Erase Cycles
- Operating Temperature: 0 to 70 C
-
Supplier: Newport MKS
Description: provide the ability to pass a beam near the optic and allow for greater beam access. Clear edge mounts are ideal for compensating for pulse dispersion effects through multiple reflections on Chirped Mirrors. ULTIMA Clear Edge Picomotor Optical Mounts are available for mounting 1-, 2- and
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: provide the ability to pass a beam near the optic and allow for greater beam access. Clear edge mounts are ideal for compensating for pulse dispersion effects through multiple reflections on Chirped Mirrors. ULTIMA Clear Edge Picomotor Optical Mounts are available for mounting 1-, 2- and
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 76.2 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: thus taking less space between the mounts. These types of mounts also provide the ability to pass a beam near the optic and allow for greater beam access. Clear edge mounts are ideal for compensating for pulse dispersion effects through multiple reflections on Chirped Mirrors. ULTIMA Clear
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: TMP Pro Distribution
Description: Multi Channel Assignable - Effect On/Off - Effect Cueing (Pre & Post) - Effect Dry/Wet Knob Independent Channel A-B Post Switch (crossfader) Powerful Clean Headphone Output Fader Start (5V pulse) Cross Fader and Channel Fader-Start Trigger is compatible with all Denon DJ CD/MP3 players. Other
-
Supplier: FX PCB Co., Ltd.
Description: result, they continue to be utilized in a variety of sophisticated electronic devices, including: Smartphone Intelligent wearable technology Relays used in the automotive and electricity industries Digital cameras Copiers and printers Vending machines Medical devices (hearing aids, pulse
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
Standard Current Probe BCP-615 This probe is capable of measuring pulse currents up to 100 amperes with wide operating frequency of 10 KHz - 500 MHz. Conducted currents (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc.
More Information Top
-
High throughput 3D optical microscopy : from image cytometry to endomicroscopy
85 5.2 Improving the two photon excited fluorescence signal using pulse splitter ..................86 5.3 Increase the damage threshold by stretching the pulse.......................................91 5.4 Design of a temporally focused widefield two photon endomicroscope (TFEM)...........95 5.5 Experimental validation…
-
Improving femtosecond laser pulse delivery through a hollow core photonic crystal fiber for temporally focused two-photon endomicroscopy
Methods Improving the two photon excited fluorescence signal using pulse splitter .
-
Novel jitter and phase noise reduction circuit
The integrators average the leading and trailing edge jitters of the pulse splitter 's output signals .
-
Characterisation of Surface and Sub-surface Discontinuities in Metals Using Pulsed Eddy Current
Sensors
A thesis submittedto the University of Huddersfield i...
Pulse Voltage Waveform Signal Splitter Divider channel2 Generator HH .
-
Local ties control in application of laser time transfer
The technique of the Two Way Time Transfer (TWTT) via single coaxial cable was inspired by the comparison of the two event timers using pulses and a signal splitter .
-
All-optical interferometric switches for data regeneration in fiber optic networks
A 50/50 beam splitter divides the signal pulse 's power into two arms.
-
Magnetic field sensors utilizing diluted magnetic semiconductors
…at the output of the down leacL The signal detected by the APD consisted of two series of pulses of the same period The APD output signal was divided by an electronic pulse splitter PS into two signals of equal magnitude which…
-
Detection of the spatiotemporal field of a single-shot terahertz pulse based on spectral holography
In Fig. 1, a single femtosecond pulse is broadened by the grating group G–G and then is divided into a reference pulse and a signal pulse by the beam splitter BS2.
-
Patent Abstracts
A wavelength splitter separates the optical pulse signal spectrum into a plurality of channel signals at different wavelengths such that each channel signal may be separately modulated or otherwise processed.
-
Optical fiber solitons, their properties and uses
A beam splitter separates the incoming signal pulse into two parts.
Indicates content that may require registration and/or purchase.