-
Supplier: SCHURTER Inc
Description: electronics The defined partial discharge voltage guarantees an effecively unlimited serviceable live Applications Galvanic separation of drive- and power-circuit Mainly used in ignition circuits with Thyristors, Triacs, power transistors and IGBT's DC/DC Converters Line coupling
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Input Voltage: 600 volts
- Pulse Duration: 0.05 to 1.5 µs
-
Supplier: SCHURTER Inc
Description: electronics The defined partial discharge voltage guarantees an effecively unlimited serviceable live Applications Galvanic separation of drive- and power-circuit Mainly used in ignition circuits with Thyristors, Triacs, power transistors and IGBT's DC/DC Converters Line coupling
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Input Voltage: 600 volts
- Pulse Duration: 0.05 to 1.5 µs
-
Supplier: SCHURTER Inc
Description: guarantees an effecively unlimited serviceable live Applications Galvanic separation of drive- and power-circuit Mainly used in ignition circuits with Thyristors, Triacs, power transistors and IGBT's DC/DC Converters Line coupling transformers in high speed data transmission
- Maximum Primary Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Input Voltage: 500 volts
- Pulse Duration: 0.5 to 1.5 µs
-
-
Supplier: SCHURTER Inc
Description: guarantees an effecively unlimited serviceable live Applications Galvanic separation of drive- and power-circuit Mainly used in ignition circuits with Thyristors, Triacs, power transistors and IGBT's DC/DC Converters Line coupling transformers in high speed data transmission
- Maximum Primary Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Input Voltage: 500 volts
- Pulse Duration: 0.1 to 0.3 µs
-
Supplier: Siemens Energy Sector
Description: Direct-Current Electric Arc Furnace (DC EAF) Transformers are required for many different furnace processes and applications. They are built for steel furnaces with a thyristor rectifier. DC EAF Transformers operate under very severe conditions, like EAF
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
Find Suppliers by Category Top
Featured Products Top
-
response speed requirements. The thyristor voltage regulator relies on electronic components for high-speed switching, with a response speed of up to milliseconds (some models as low as 40 milliseconds), and even achieves a super fast response time of 0.01 seconds. It can quickly respond to (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The WE-LAN 10/100 Base-T Pulse Transformer from Würth Elektronik is a highly reliable component optimized for LAN networking. Its robust design (read more)
Browse Transformers Datasheets for Win Source Electronics -
PC Mount - Plug-In Printed Circuit Audio Transformers Triad produces a wide assortment of audio transformers for use in printed circuit designs. These (read more)
Browse Transformers Datasheets for Triad Magnetics -
's demanding designs. These transformers are available for a wide variety of applications. Audio and Sound Processing Industry Triad Magnetics has deep roots in the audio and sound (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Static SCR Voltage Stabilizer: The Intelligent Power Quality Solution for AI Factories, Data Centers & Industrial Automation Why Static SCR Voltage Stabilizers Are Becoming Essential in 2026 (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
because of the fact that there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
-efficiency transformers and durable power conditioning and distribution units for demanding applications, MTE is building the best power quality company by capitalizing on the individual strength of each while bringing a new dimension in management, marketing, and quality. Our team of (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
to 30% smaller than legacy systems • Intelligent Monitoring — Rapid response time under 50 microseconds Discover what SyntriX™ can do for your facility today (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
, MTE brings a continuum of power quality solutions unmatched in the industry. Building on TEAL’s reputation of high-efficiency transformers and durable power conditioning and distribution units for demanding applications, MTE is building the best power quality company by capitalizing on the (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
the addition of TEAL Electronics in 2016, MTE brings a continuum of power quality solutions unmatched in the industry. Building on TEAL’s reputation of high-efficiency transformers and durable power conditioning and distribution units for demanding applications, MTE is building the best power (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
More Information Top
-
Technology trends for HVDC thyristor valves
series connection of 280 thyristor pairs oil cooling and oil insulation gate pulse transformers for thyristor gating .
-
Integrated active snubber for high power IGBT modules
cuitry and a pulse transformer for each thyristor as shown in Fig. 4.
-
Active snubber for high power IGBT modules
It consists of some control circuitry and a pulse transformer for each thyristor as shown in Fig. 3 and 4 .
-
Modelling, design and simulation of generator excitation systems by using object oriented techniques and improved genetic algorithms
The output pulses are applied to the thyristors via pulse transformers for isolation purposes.
-
CR4 - Thread: Inverter in UPS
Depending on the application and VA load design and switching frequency for the pulse transformer , thyristor components such as SCRs (or Triacs) may be used to turn "ON" the thyristor using short duration pulse at the gate and allowing the shunt effect …
-
International magnetic pulse compression workshop: (Proceedings)
Sille, " Thyristor / Pulse Transformer Design for Magnetic Pulse Compressor Circuits," IEEE Conference Recordof the 1986 Seventeenth Power Modulator Symposium, pp. 260-263, Seattle, WA (June 1986).
-
Detailed design of a 13 kA 13 kV dc solid-state turn-off switch. (Revision)
PULSE TRANSFORMER No.9 FOR THYRISTORS .
-
A PWM CSI-based vector controlled medium voltage AC drive with sinusoidal input and output waveforms
transformer is the secondary winding assumed to be identical The harmonic spectrum winding of the different from that of 12 pulse thyristor rec transformer secondard and for the conventional shown in Fig. 6.
-
The Electra repetitive pulsed power design, results and advanced studies
The design employs electrically-gated pulsed power thyristors and dual trans- formers for primary energy transfer, and, water capacitive stores downstream of the primary energy store.
-
Basic course power electronics
A switching transistor drives subsequently the thyristor over a pulse transformer (further details for thyristor-control in chapter 5.3.3).
Indicates content that may require registration and/or purchase.