-
Description: XFRMR MOSFET GATE DRIVE 1:1.5
- Operating Temperature: 0 to 70 C
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XFRMR MOSFET GATE DRIV 1:1.5:1.5 Product overview: PE-63388NL from Pulse Electronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers
- TJ: 0 to 70 C
- Features: MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 4A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON
- Peak Output Current: 4 amps
- Supply Voltage: 4.2 to 20 volts
- Propagation Delay: 19 ns
- Driver Type: Low-side Gate Driver
-
-
Supplier: Infineon Technologies AG
Description: EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 5A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON
- Peak Output Current: 5 amps
- Supply Voltage: 4.2 to 20 volts
- Propagation Delay: 19 ns
- Driver Type: Low-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: Power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R090CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ISC030N12NM6 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC074N15NS5 | N-Channel Power MOSFET
- Peak Output Current: 5 amps
- Supply Voltage: 4.2 to 20 volts
- Propagation Delay: 19 ns
- Driver Type: Low-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 5A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON
- Peak Output Current: 5 amps
- Supply Voltage: 4.2 to 20 volts
- Propagation Delay: 19 ns
- Driver Type: Low-side Gate Driver
-
Supplier: Nexperia B.V.
Description: NGD31251 is a high-frequency, dual channel, non-isolation MOSFET gate driver for high power automotive application. NGD31251 has typical 5 A sink and 5 A source drive current and it can handle -10 V on its input pins, which improves robustness in systems with moderate ground
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: depletion N-type MOSFETs. The MOSFET drains are connected to a center-tap ultrasound frequency pulse transformer. The secondary winding of the transformer can connect to the ultrasound piezo or capacitive transducer via a cable with a good impendence match. The
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
creepage wide body, 16-lead SOIC_IC. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The isolators operate with (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Transformers Datasheets for Triad Magnetics -
, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
, allowing for high-frequency operation. The gate drive voltage of the LTC7893 can be precisely adjusted from 4 V to 5.5 V to optimize performance and to allow the use of different GaN FETs or even logic-level MOSFETs. When biased from the boost converter regulator output, the LTC7893 (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey
More Information Top
-
High Frequency driver circuit for MOSFET full bridge Resonant
Converter
Pulse transformer isolates gate drive supply from MOSFET which protects MOSFET from false triggering due to transients created by driver power supply.
-
Development of compact high voltage switched mode power supply
for microwave plasma sources supply for low pressure plasma
To provide enough gate voltage for driving the MOSFETs , pulse transformers were applied to the driving circuit as shown in figure 4.
-
Understanding the subtleties of brick derating
In many cases the PWM controller is also placed at the secondary side, and the pulse transformer is used for gate drive of the primary MOSFETs .
-
The design of front-end DC-DC converters of distributed power supply systems with improved efficiency and stability
The gate - drive signals are fed to the MOSFETs through pulse transformers fed by DS0026 drivers buffered by IRFD9110 and IRFDI10 MOSFETs.
-
Design and analysis of an enhanced MOSFET gate driver for pulsed power applications
Index Terms — Gate drive , Pulse circuits, Power MOSFET , MOSFET, Linear Transformer Driver, Boost, Resonant.
-
8.18.09 -- Discrete RF Semiconductors: Alive and Well
With a small, surface-mount package featuring rugged housing materials that are highly resistant to the effects of EMI, the SM580 series gate drive transformers from Datatronic provide efficient pulse control in gate drive circuits used in MOSFETs and IGBTs for switch…
-
12.8.09 -- Experimental Validation Tool For Cell Phone Forensics Developed
With a small, surface-mount package featuring rugged housing materials that are highly resistant to the effects of EMI, the SM580 series gate drive transformers from Datatronic provide efficient pulse control in gate drive circuits used in MOSFETs and IGBTs for switch…
-
Solid state high-voltage crowbar device applicable to helmet-mounted display rapid disconnection
In this circuit, trigger action is provided by a high voltage pulse transformer Ti which in turn is driven by a power MOSFET Qi which gates energy from capacitive energy reservoir Cl .
-
Efficient ozone generator using full-bridge inverter and its performance evaluations
The gate drive circuit of MOSFETs , which is combined of a frequency generator circuit, pulse transformer and a protection circuit [5].
-
High-voltage wideband switching amplifier for capacitive loads
* The gate drives from the TC4469 to MOSFETS Si and S2 as well as the pulse - coupling transformers are laid out close together including the ground return paths to the chip and its bypassing capacitor.
Indicates content that may require registration and/or purchase.